-
Supplier: Newark, An Avnet Company
Description: SMT Keyswitch (Tape & Reel)
-
Supplier: Newark, An Avnet Company
Description: SMT TAPE AND REEL RELAY
-
Supplier: Newark, An Avnet Company
Description: HF SMT Relay (Tape & Reel)
-
-
Supplier: Newark, An Avnet Company
Description: SMT TAPE-N-REEL RELAY
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5100 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Bulk Type: Jumper Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include
- Features: Other
- Mounting: SMT
- Contact Plating: Silver Plating
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5102 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Bulk Type: Jumper Low Profile Design Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint
- Features: Other
- Mounting: SMT
- Contact Plating: Silver Plating
-
Supplier: Powell Electronics, Inc.
Description: CONN HEADER 2.00MM SMT TAPE & REEL
- Product Type: IC Headers
- Mounting: SMT
-
Supplier: Win Source Electronics
Description: Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 804739-ICPL0601SMT&R Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 50mA
- Isolation Voltage: 3,750 volts
- Rise Time: 0.03 µs
- Input: DC
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 920802-ICPL0501SMT&R Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount
- Operating Temperature: -55 to 100 C
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 246 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:
- Type: Component Clips, Metal Holder
- Features: Other
- Mounting: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006834-6N137SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient
- Analog Input Channels: 1 #
- Operating Temperature: -67 to 185 F
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 246TR Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Available with Bulk packaging, P/N:
- Type: Component Clips, Metal Holder
- Features: Other
- Mounting: Surface Mount
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillation Frequency: 125 MHz
- Total Frequency Stability: 50 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a
- Width: 0.04330711 inch
- Thickness: 0.025590565 inch
-
Supplier: Richardson RFPD
Description: Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Packing Method: Tape Reel
-
Supplier: NKK Switches
Description: HP03-Series Ultra-Miniature Surface Mount Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square body allows
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
-
Supplier: DigiKey
Description: TVS DEVICE MIXED 40V SOT-23-6
- Features: Other
- Mounting / Packaging: SOT23, Surface Mount (SMT / SMD)
-
Supplier: TE Connectivity
Description: Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Retention Solder Tails Operation/Application Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000
- Type: Coin Cell Holder
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Exactalloy Solder Preforms offer increased solder volume for joint reliability, reduced flux residue for improved electrical reliability, and void reduction under component thermal pads. The convenience of Tape & Reel packaging allows these preforms to be
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375781-NTCS0805E3104SMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/BC Components Series:
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 100,000 ohms
-
Supplier: Components Corporation
Description: 1000 pieces per reel TP-107-02-5-7 = 13" diameter: 5000 pieces per reel Pad Size: .185" x .135" U.S. Patent #5,747,740 Electrical Maximum Current: 2.0 amperes Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
- Packaging Method: Bulk, Tape Reel
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Surface Mount
-
Supplier: Utmel Electronic Limited
Description: LITTELFUSE SMD125F-2 RESETTABLE FUSE, FULL REEL
- Tj: -40 to 85 C
- Supply Voltage (VS): 15 volts
- Trigger Current: 2.5 amps
- Features: Other, Resettable PTC
-
Supplier: PennEngineering®
Description: Alleviates concerns about potential damage to P.C. Boards due to improper secondary operations. Fasteners provided on tape and reel compatible with existing SMT automated installation equipment. Benefits include reduced scrap, reduced handling and reduced risk of board damage.
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.25 inch
- Material: Metal
- Type & Shape: Round, Standoff
-
Supplier: Harwin Plc
Description: Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied. For complete pin numbering or pin out
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other
-
Supplier: PennEngineering®
Description: Alleviates concerns about potential damage to P.C. Boards due to improper secondary operations. Fasteners provided on tape and reel compatible with existing SMT automated installation equipment. Benefits include reduced scrap, reduced handling and reduced risk of board damage.
- Outside Diameter / Width: 0.250000135 inch
- Body Length / Working Height: 0.393701 inch
- Material: Metal
- Type & Shape: Round, Standoff
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10.8mm total footprint depth, shrouded polarized connector – 68 contacts (34+34). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar board-to-board connection. Supplied in Tape and
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 68 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, 10mm total footprint depth, shrouded polarized connector – 50 contacts (25+25). Location pegs, surface mount hold-down retaining tabs for additional solder strength. Board stacking connectors for 90 degree or coplanar board-to-board connection. Supplied in Tape and
- Current Rating: 1.2 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 50 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied. For complete pin numbering or pin out information, see the Component
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other
-
Supplier: PennEngineering®
Description: alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in
- Thread Size (Decimal Diameter): 0.138 inch
- Panel Thickness: 0.063 inch
- Features: # 4
- Fastener Standards: ASME / ANSI
-
Supplier: Fuji America Corporation
Description: individual reels, or manage using any combination of these methods for storage. (*1: Smart carriers can be used to store JEDEC trays, dry packs, thin and fragile tape reels, and even loose parts, as well as reel parts.) Maximum storage capacity: 940 reels (when using
-
Supplier: Allied Electronics, Inc.
Description: for AC line filteringapplications. An insulating coating may be required to prevent surface arcing. These components are RoHS APPLICATIONS: • Switch Mode Power Supply • Input Filter • Resonators • Tank Circuit • Snubber Circuit • Output Filter • High Voltage Coupling • High Voltage DC
-
Supplier: Weidmuller
Description: process security - SMT/THR connection components packaged in Tape-on-Reel and an optimized PCB design Maximized efficiency - with the optimized use of PCB surface space CH20M - offering the best performance with the least effort. A quantum leap for your application!
- Depth: 0.24015761 to 2.65748175 inch
- Mounting Type: DIN Rail Mounting
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH UNI SMD 5V - - Unidirectional Surface Mount 2-XFDFN 2-XDFN (0.32x0.62) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH BI SMD 5V - - Bidirectional Surface Mount 2-XFDFN 2-XDFN (0.32x0.62) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 6V 1CH BI 0201 6V 9V - Bidirectional Surface Mount 0201 (0603 Metric) 201 Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
Find Suppliers by Category Top
Featured Products Top
-
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
requiring substantial tactile response along with extensive actuation life. Supplied on tape and reel, they are ideal for use with most vacuum and mechanical pick-and-place assembly (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
If you are already using “Reflow Solder” to create PC Boards, more value can be gained from the already in-place equipment with ReelFast® fasteners. ReelFast® Surface Mount Fasteners (SMT) mount on PC boards in the same manner, and at the same time (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
reflow solder process. Alleviates concerns about potential damage to P.C. Boards due to improper secondary operations. Fasteners provided on tape and reel compatible with existing SMT automated installation equipment. Benefits include reduced scrap, reduced handling and reduced risk of board damage. (read more)
Browse Rivets Datasheets for PennEngineering® -
and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position Ease of installation (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
accommodate coin cell batteries with diameters from 16mm and larger. These contacts are available in bulk or on tape and reel for use with most vacuum and mechanical pick-and-place assembly systems. Positive contact (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
processes. The solder tails are located outside the insulating material to support vision inspection system. 6 volt power can be achieved using Catalog # 3020 (SMT) or (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. Quickly and easily set-up, these space-saving SMT connectors have a horizontal orientation making them uniquely suitable as parallel board-to-board or board-to-component alternative options for power or signal (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
the same SMT equipment used to populate the board, these inserts reduce scrap and handling time while minimizing damage to a PCB that may occur while using traditional mounting products. Mounting the same way as other SMT components also ensures easy reflow soldering for reliable solder joints (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Keystone Electronics Corp. -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
SMT Reel Cart Shelf 13" to 15" Reels
• Metro R1836BR13 is a SMT Component Reel Shelving Unit for versatile and efficient storage.
-
CR4 - Thread: Length of Tape on A Reel
Almost every reel of SMT components is marked on the spokes with a series of numbers that represent the percentage of a full reel that remains.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44742/298555891-MIT.pdf?sequence=2
The boards proceed into a "pick-and-place" machine that utilizes one or more actuated mechanisms to rapidly pick up SMT components from feeder reels and place them at a programmed location on the board.
-
COT releases redesigned StripFeeder Modular System
The quick-to-assemble, easy-to-install modules are designed for rapid loading of tape-and- reel components on existing SMT pick-and-place equipment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78162/829681358-MIT.pdf?sequence=2
Usually too small to be handled by human operators, SMT components are packaged in tape reels to ensure proper part orientation and easy dispensing.
-
SD Card Reader with Push/Push System
The SMT component is delivered on tape & reel for fully automated pick and place assembly.
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
The packages are put on tape and reel for placement like any other low-cost SMT reflow solder component .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49031/setupoptimizatio00bala.pdf?sequence=1
^ SMT components are dispensed in a variety of formats, e.g., tape and reel , tubes, trays.
-
Computer and Information Sciences – ISCIS 2006
Francis and Horak [4] consider the problem of choosing the numbers of reels of each type of components to be used in populating a printed circuit board by an SMT machine.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73406/810146600-MIT.pdf?sequence=2
Customers initially thought that they would see a great increase in efficiency on their SMT lines from receiving BGA CPUs in tape and reel ; however, the reality isthat there are still other motherboard components that are shipped in trays.
Indicates content that may require registration and/or purchase.