-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-123 PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER SOD123
- VF: 0.9 volts
- Tj: -65 to 150 C
- VZ: 32.97 volts
- PD: 310 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: Diode, Zener, 18 V, 7 mA, SOD-123
-
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 110V, SOD-123; Diode Case Style:SOD-123; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-55°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ZENER DIODE SOD123
- VF: 0.9 volts
- IR: 0.0001 mA
- Tj: -65 to 150 C
- PD: 370 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 5.1V, SOD-123; Diode Case Style:SOD-123; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-55°C RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 500MW 5.6V, SOD-123 PKG
-
Supplier: ODG (Origin Data Global)
Description: SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 500MW SOD-123
- VF: 0.9 volts
- IR: 0.003 mA
- Tj: -55 to 150 C
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 200mA, 70V, SOD-123; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:500mV; Diode Capacitance:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin; Product Range:MMSD7 Series RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 200mA, 30V, SOD-123; Diode Configuration:Single; Reverse Voltage:30V; Forward Current:200mA; Forward Voltage:600mV; Diode Capacitance:0.9pF; Diode Case Style:SOD-123; No. of Pins:2 Pin; Product Range:MMSD3 Series RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 24V 500MW SOD123
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 24 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 75V 400mW Single 1V@10mA 4ns 150mA SOD-123 Switching Diode ROHS
- VF: 1 volts
- VR: 75 volts
- trr: 4 ns
- Tj: -65 to 150 C
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- Tj: 150 C
- PD: 365 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: BZT52C10SOD-123 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-123
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-123
- Features: Schottky Barrier Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-123
- Features: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board
- VR: 33 volts
- Clamping Voltage (VC): 53.3 volts
- VBR: 36.7 to 40.6 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 1A 1kV SOD-123FL Diodes - General Purpose ROHS
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
- Package: SOD-123
-
Supplier: ROHM Semiconductor GmbH
Description: KDZV43A is Zener Diode for voltage regulation.
- VZ: 40 to 46 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: KDZV39A is Zener Diode for voltage regulation.
- VZ: 37 to 41 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV18B is Zener Diode for Voltage Regulation.
- VZ: 18 to 20.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV24B is Zener Diode for Voltage Regulation.
- VZ: 24 to 27.6 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 238635-BZT52C10SOD-123 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
-
Description: DIODE GEN PURP 1KV 1A SOD123FL
- VF: 1.1 volts
- VR: 1,000 volts
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes PDZ18BGW/SOD123/SOD2
- Features: Other, Zener Diodes
- Package: SOD-123
-
Description: DIODE SCHOTTKY 70V 333MW SOD123
- Tj: -55 to 125 C
- Features: Other, RF Diodes
- Package: SOD-123
-
Supplier: Acme Chip Technology Co., Limited
Description: RF DIODE PIN 35V SOD123
- Tj: 125 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
- Package: SOD-123
-
Supplier: RS Components, Ltd.
Description: ZENER DIODE SOD123
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-123
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.5W, 12V, SOD-123
- VZ: 12 volts
- Features: Other, Zener Diodes
- Package: SOD-123
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOD-123 Schottky Barrier Diodes (SBD) ROHS
- RoHS Compliant: RoHS Compliant
- Package: SOD-123
- Features: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD