-
Supplier: Total Plastics, Inc.
Description: Tygon® Ultra-Soft Tubing stays flexible at temperatures as low as -100 °F (-73 °C ). Its smooth bore facilitates easy cleaning and helps prevent possible buildup. Tygon® Ultra-Soft Tubing is not autoclavable. Durometer hardness: Shore A, 40. Ultra-soft and flexible
- Application: Chemical, Pneumatic (Compressed Air)
- Color / Clarity: Clear
- Features: Plastic Tubing
- Shape: Round
-
Supplier: General Pipe Cleaners
Description: SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful,
- Tubing / Pipe Diameter: 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Features: Other
-
Supplier: FIPA Inc.
Description: Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations High flexibility enables sharp turning radii for compact tubing systems FDA approval for aqueous foods Extremely resistant to acids and bases Color transparent
- Outside Diameter / Size: 0.1574804 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 0 to 14.5 psi
- Minimum Bend Radius: 0.1968505 to 1.3779535 inch
-
-
Supplier: Cole-Parmer
Description: Formulation: Tygon
E-1000|Applications: General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|Characteristics: High degree of flexibility, performs well at low temperatures, broad chemical - Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.18897648 inch
- Pressure Rating: 10 psi
- Temperature Range: -67 to 125 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon
E-1000|Applications: General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|Characteristics: High degree of flexibility, performs well at low temperatures, broad chemical - Outside Diameter / Size: 0.25196864 inch
- Maximum Inside Diameter / Size: 0.1181103 inch
- Pressure Rating: 16 psi
- Temperature Range: -67 to 125 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon
E-1000|Applications: General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|Characteristics: High degree of flexibility, performs well at low temperatures, broad chemical - Outside Diameter / Size: 0.18897648 inch
- Maximum Inside Diameter / Size: 0.06299216 inch
- Pressure Rating: 30 psi
- Temperature Range: -67 to 125 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon
E-1000|Applications: General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|Characteristics: High degree of flexibility, performs well at low temperatures, broad chemical - Outside Diameter / Size: 0.43700811 inch
- Maximum Inside Diameter / Size: 0.31102379 inch
- Pressure Rating: 7 psi
- Temperature Range: -67 to 125 F
-
Supplier: Kent Elastomer Products, Inc.
Description: Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE
- Application: Medical / Pharmaceutical
- Features: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: This cutter is designed to cut soft plastic tubing and flexible pipe. It handles up to 1-1/4in O.D. No deburring needed. Features a Stainless Steel blade with nylon handle.
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Advanced Technology Products
Description: Surethane 85™ Polyurethane Tubing is an ultra-flexible, 85A durometer,softer version of Surethane® Polyurethane Tubing intended for applicationswhere maneuverability is required. Surethane 85™ is manufactured fromether-based resin, providing excellent resistance to hydrolysis and oil.•
- Application: Chemical, General Purpose
- Design Units: English
- Features: Plastic Tubing
- Material: Polyurethane (PU)
-
Supplier: Allied Electronics, Inc.
Description: Soft Polyurethane Tubing Extremely flexible Soft polyurethane tubing Black and blue colors are available. Suitable for piping in confined spaces application.
-
Supplier: Swagelok Company
Description: Find flexible vinyl tubing for vacuum applications or lab chemistries where transparency is necessary. Soft, flexible, and clear, Swagelok vinyl tubing handles a wide variety of laboratory chemicals and applications where system transparency is desired.
- Outside Diameter / Size: 0.25 to 0.875 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Design Units: English
- Application: General Purpose
-
Supplier: Total Plastics, Inc.
Description: collapse. Tygon® Microbore Tubing is non-toxic, non-pyrogenic and biocompatible. Durometer hardness: Shore A, 83. Tygon® Microbore Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods. Stiff enough for easy handling, soft enough to resist puncturing
- Outside Diameter / Size: 0.03 to 0.09 inch
- Maximum Inside Diameter / Size: 0.01 to 0.05 inch
- Wall Thickness: 0.01 to 0.02 inch
- Color / Clarity: Clear
-
Supplier: Grayline, Inc.
Description: tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will
- Temperature Range: -59.8 to 449.6 F
- Application: Food Processing / Beverage
- Features: Plastic Tubing
- Color / Clarity: Translucent
-
Supplier: Grayline, Inc.
Description: tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will
- Temperature Range: -4 to 179.6 F
- Color / Clarity: Clear
- Application: Food Processing / Beverage
- Material: PVC
-
Supplier: Grayline, Inc.
Description: tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Food Processing / Beverage
- Features: Plastic Tubing
-
Supplier: Grayline, Inc.
Description: tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will
- Temperature Range: -76 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Food Processing / Beverage
- Features: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Clear Tygon® Beverage Tubing is specially formulated for transferring a wide variety of beverages including soft drinks, fruit juices, flavored teas and bottled water. In virtually all cases, Tygon® Beverage Tubing will not affect the taste or odor of product transferred through
- Outside Diameter / Size: 0.125 to 3 inch
- Maximum Inside Diameter / Size: 0.0625 to 2 inch
- Wall Thickness: 0.03125 to 0.5 inch
- Color / Clarity: Clear
-
Supplier: ICO RALLY
Description: fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.125 inch
- Temperature Range: -100 to 400 F
-
Supplier: Allied Electronics, Inc.
Description: SMC Corporations low cost plastic pneumatic tube cutter with safety lock. Cuts through Nylon, Soft Nylon, Polyurethane and other soft plastic tubings.
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Three Star cable / tubing cutter shear stainless steel shear cutting plier is another quality product from Excelta. Has a cutting capacity for soft cable: 3/8 in. The overall length measures 7 in.
-
Supplier: Xoxide
Description: PrimoFlex Pro LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in
-
Supplier: Xoxide
Description: PrimoFlex Pro LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in
-
Supplier: Xoxide
Description: LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of
-
Supplier: Advanced Technology Products
Description: TechniCut™ Premium Hose and Tubing Cutter The TechniCut™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade’s point,
- Tubing / Pipe Diameter: 1 inch
- Tool Weight: 1 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Radwell International
Description: TUBE CUTTER, LOW COST, PLASTIC PNEUMATIC TUBE CUTTER, SAFETY LOCK, CUTS THROUGH NYLON, SOFT NYLON, POLYURETHANE AND OTHER SOFT PLASTIC TUBINGS, FOR 12MM TUBING OR LESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: SMC Corporations TK-1 perpendicular tube cutting with reduced force and safety lock. Used for Nylon, Soft Nylon, Polyurethane and other soft plastic tubing.
-
Supplier: Malco Saw Company, Inc.
Description: High Speed Steel Cutting Saws - Designed for softer materials such as aluminum, plastic, PVC pipe and a variety of tubing - All cutting saws have standard keyways
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, SHEAR, 0.38", 7", SS; Overall Length:7"; Cutting Capacity Max:0.38"; For Use With:Plastic Tubing and Soft Cables; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: Adjustable Wire Stripper and Cutter. Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing - Stops screw adjusts easily to fit wire size - Soft plastic
- Tool Type: Stripper
-
Supplier: Lee Co. (The)
Description: specifically for installation into plastic housings, fittings, or soft tubing. It can be installed in either direction, providing forward or reverse flow capabilities. The valve is 100% performance tested. Features Mounting Configuration: Press-In - Into Plastic Diameter:
- Valve Size: 0.233858394 inch
- Valve Type: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: applications. Max pressure is 100psi and the cracking pressure is .3psi. Features a 316 SS spring, nitrile torpedo and seal. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as
- Primary Material: Acetal
- Valve Type: Check Valves
- Features: Tube Fitting
-
Supplier: Lee Co. (The)
Description: systems. This valve is designed specifically for installation into plastic housings, fittings, or soft tubing. It can be installed in either direction, providing forward or reverse flow capabilities. The valve is 100% performance tested. Features Mounting Configuration: Press-In
- Valve Size: 0.233858394 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Acrolab Ltd.
Description: Penetration style Thermocouples are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of
- Diameter or Width Range: 0.134 to 0.18 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Base, Noble and Refractory Metal Type: J, K, T
- Application Options: Sanitary Applications
Find Suppliers by Category Top
Conduct Research Top
-
How Pumps Work
To see the basic principle of a tubing pump in action, lay a soft rubber or plastic tube across a hard, flat surface. (See Diagram Below) With a rolling pin, pinch the tube closed at the line A-A, then roll the rolling pin toward the line B-B. As the rolling pin is pushed forward, any fluid (liquid
More Information Top
-
Injury to Endoscopic Personnel from Tripping over Exposed Cords, Wires, and Tubing in the Endoscopy Suite: A Preventable Cause of Potentially Severe Workplace ...
…of colors to the endoscopic video monitor, one cable to a power strip on the endoscopy cart (to supply electricity to the endoscopic video processor, light source, water pump, coagulation/ cautery unit, etc.), and one soft plastic tubing from the wall vacuum…
-
Design, prototyping and computer simulations of a novel large bending actuator made with a shape memory alloy contractile wire
It is composed of three components: an inner flexible beam or strip, a nickel–titanium shape memory alloy (SMA) contractile wire, and an outer soft plastic tube .
-
A Double‐Blind, Placebo‐Controlled Study of Repetitive Transnasal Sphenopalatine Ganglion Blockade With T x360 ® as Acute Treatment for Chronic Migraine
SPG blockade was accomplished with the Tx360®, which allows a small flexible soft plastic tube that is advanced below the middle turbinate just past the pterygopalatine fossa into the intranasal space.
-
The resurrection of a species: Sarcocystis bovifelis Heydorn et al., 1975 is distinct from the current Sarcocystis hirsuta in cattle and morphologically indi...
The protrusions of S. bovifelis/ S. sinensis are shaped like soft plastic tubes , having a cylin- drical basal portion and a flattened distal portion, making them prone to fold over.
-
Bond strength of deformed steel bars in high-strength recycled aggregate concrete
To mitigate the effect of these compressive struts, contact between concrete and the rebar along the debonded length in the pullout specimens was broken using a soft plastic tube placed coaxially with the rebar.
-
OTA text book
This principle is through simple dressing gauze as wick in a wound at the sleeping Rosa-drain (gauze wick in a thin-walled rubber tube) or at the Easy-flow-drain ( soft plastic tube with lengthwise ribbed narrow volume;.
-
The lipid cubic phase or in meso method for crystallizing proteins. Bushings for better manual dispensing
The second solution takes the form of a piece of soft plastic tubing .
-
Vesicular stomatitis virus infection enhances invasiveness of Salmonella typhimurium
A VSV preparation containing I x lo6KID5,per ml wasdiluted 1:2, I:4, 1:8in salineand administered intragastricallyto the miceby the oesophagealroute: 0.1 ml to each mouse through a soft plastic tube .
-
Obstructive Sleep Apnea: Pathophysiology, Comorbidities and Consequences: Pathophysiology, Comorbidities, and Consequences
Using a variable speed motor from a vacuum cleaner as an air pump, he attached it to a pipe with soft plastic tubes at its end, which were made to fit in a person’s nostrils.
-
EFFECT OF GAMMA RADIATION ON RHEOLOGICAL PROPERTIES OF PHARMACEUTICAL SEMISOLIDS
Liquid paraffin in completely filled soft plastic tubes showed bubbles of gas after radiation, the bubbles being larger at the higher level of radiation (25 Mrad).
Indicates content that may require registration and/or purchase.