-
Supplier: Newark, An Avnet Company
Description: SOFT START MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:4hp; No. of Phases:Single Phase, Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:110VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the HDMS Series, a single-phase motor soft-starter. It is an ideal solution for systems used in areas with weak power grids. Its unique design and control algorithm eliminate the need for a traditional start capacitor, effectively increasing
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: signal. Hence less wiring is involved. Despite its simplicity, the RGTS solution that can help to reduce motor starting current by 40% compared to a direct on-line start. The features of the RGTS Single-Phase Solid State Soft-Starters include: 1-phase soft-starter
- Continuous Current: 25 amps
- Motor Voltage: 24 to 240 volts
- Operating Temperature: -40 to 140 F
- Features: AC Motor Starter
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
-
Supplier: Danfoss A/S
Description: A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy, space and costs and increase the lifetime of
- Motor Voltage: 200 to 690 volts
- Three Phase Power: 0.134022038490282 to 1,139.1873271674 HP
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:134A; Supply Voltage Min:-; Supply Voltage Max:24VDC; IP / NEMA Rating:IP20; Product Range:DS6 Series RoHS Compliant: Yes
-
Supplier: AuCom North America Inc.
Description: CSX soft start controllers are a reliable, easy to use soft start solution for your motor. Designed for maximum simplicity, these compact starters provide timed voltage ramp soft start and soft stop, and are perfect for fitting into your existing
- Continuous Current: 200 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- Features: AC Motor Starter
-
Supplier: AuCom North America Inc.
Description: CSXi compact soft starters are a comprehensive motor starting and protection solution. These compact, reliable starters provide the latest constant current start technology and robust TVR soft stop, to reduce electrical and mechanical stress on your motor.
- Continuous Current: 85 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- Features: AC Motor Starter
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems.
- Motor Voltage: 208 to 690 volts
- Single Phase Power: 4.02066115470846 to 670.11019245141 HP
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: Two (2) motor sets Constant current and current ramp start Advanced adaptive control starting / stopping Kickstart starting Coast-to-stop and ramp-to-stop DC brake Soft brake Jog (forward and reverse) Inside delta control (6-wire) Soft trip Multi-language graphical display I/O
- Continuous Current: 180 to 240 amps
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: SOFT STARTER 38A AUX 24VAC/DC BASIC
- Features: AC Motor Starter
-
Supplier: ABB Inc.
Description: PSR soft starter The compact range The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is
-
Supplier: ABB Inc.
Description: PSTX soft starter The advanced range The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with
-
Supplier: ABB Inc.
Description: PSE soft starter The efficient range Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications. Main benefits Keep your motor safe with built-in motor protections Fast and easy
-
Supplier: Solcon Solutions LLC
Description: soft starters. Solcon LLC's RVS-DN soft starter has a superior global reputation, making it the starting solution of choice even under the most demanding conditions.
- Continuous Current: 17 to 3,300 amps
- Motor Voltage: 220 to 1,200 volts
- Operating Temperature: 0 to 140 F
- Features: AC Motor Starter
-
Supplier: RS Components, Ltd.
Description: ABB 1SFA896104R1100 Soft Starter
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: Nidec Control Techniques
Description: The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive
- Continuous Current: 360 amps
- Motor Voltage: 380 to 690 volts
- Three Phase Power: 300 HP
- Features: AC Motor Starter
-
Supplier: Innovative Technology
Description: The Eaton S611 is an innovative, economical soft starter combining advanced functionality, unsurpassed configuration flexibility, and an extremely comprehensive user interface. It is available in both open and enclosed control configurations to meet the needs of the commercial
-
Supplier: Danfoss North America Motion Controls
Description: VLT® Soft Starter MCD 500 is a total motor starting solution. Current transformers measure motor current and provide feedback for controlled motor ramp profiles. AAC, the Adaptive Acceleration Control automatically employs the best starting and stopping profile for
- Continuous Output Current: 21 to 1,600 amps
- Supply Voltage (AC): 200 to 690 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - Semiconductor motor controllers, starters and soft-starters
-
Supplier: Solcon Solutions LLC
Description: The RVS-DX integrates enhanced soft start/soft stop characteristics, motor protection features, and built-in bypass in a compact design suitable for pumps, fans, and other industrial applications.
- Continuous Current: 8 to 170 amps
- Motor Voltage: 208 to 600 volts
- Features: AC Motor Starter
- Other Protective Feature: Low Voltage Protection, Phase Failure (Loss) Trip
-
Description: IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not exceed 1 000 V AC. This fourth edition cancels and
-
Supplier: Accuris
Description: Amendment 1 \x96 Low-voltage switchgear and controlgear \x96 Part 4-2: Contactors and motor-starters \x96 Semiconductor motor controllers, starters and soft-starters
-
Description: IEC 60947-4-2:2020+AMD1:2024 CSV applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not exceed 1 000 V AC. This fourth edition
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Radwell International
Description: SOFT STARTER, SMART MOTOR CONTROLLER, SOLID-STATE,, 1250 AMP, 1000 HP, OPEN ENCLOSURE, 200-575 VAC INPUT LINE VOLTAGE, 3 PHASE, 50/60 HZ, 110/120 VAC CONTROL VOLTAGE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 1,250 amps
- Motor Voltage: 120 to 575 volts
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: Infineon Technologies AG
Description: 55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 1900 A module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, PTC kit for motorWEG Electric SSW07 Soft Starter, PTC kit for motor
- Features: AC Motor Starter
-
Supplier: Sensata Technologies
Description: Features 3-phase motors reversing up to 4 kW 2-phase soft start/stop 4 dials for setting of starting torque, deceleration torque, soft start/stop, and rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control Reset
- Three Phase Power: 0.0335055096225705 to 5.36088153961128 HP
- Control Voltage (Separate Control): 10 to 30 volts
- Operating Temperature: 32 to 140 F
- Starter Type: Reversing
-
Supplier: Selectric, Inc.
Description: Time delay relays, run light, lockable handle, submersible model available
- Motor Voltage: 460 volts
- Three Phase Power: 25 HP
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: IBT Industrial Solutions
Description: Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures
- Overload Protection: Solid State
Find Suppliers by Category Top
Featured Products Top
-
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
: VFD control consumes only the power required by the motor load, resulting in energy savings compared to contactors and soft starters. This energy-efficient operation contributes to cost savings and reduced environmental impact. 2-Speed: In 2-speed control, energy (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
three phases soft starter - offers from three phases soft starter manufacturers, suppliers, exporters & wholesalers
Soft starter ( motor starter) 1.
-
Soft started induction motor modeling and heating issues for different starting profiles using a flux linkage ABC-frame of reference
Soft Starter Motor System .
-
Natural Resources and Sustainable Development II
Using soft starter motor , improves security, prolong the service life of the motor.
-
Drive Solutions
If a change in the direction of rotation or a soft start has to be achieved electronically without any speed adjustment, e.g. to prevent items from tipping over, soft starters ( motor starters) are used.
-
Open networks as a foundation for cement plant automation
Examples are in-motion weigh scale feeders, barcode readers, process transmitters, vibration, and power monitoring, soft motors starters , robots, control valves, and pneumatic valve blocks.
-
http://www.wcponline.com/pdf/0807Tate.pdf
If the purchaser is educated about system benefits, concen- trate recirculation, pre-filter inlet and out- let pressure gauges, pump throttling valves, soft motor starters or variable fre- quency drive (VFD) and FRP membrane vessels, cold-water membranes and per- meate pressure …
-
Power Quality in Electrical Systems > Chapter 8 Methods for Correction of Power-Quality Problems
• Utilize soft motor starters .
Indicates content that may require registration and/or purchase.