-
Supplier: Gorbel Inc.
Description: The Soft Touch Handle is used to control any air or electric powered device or to control end effector tooling for the G-Force and Easy Arm. A common handle base for air or electric applications gives you design commonality and flexibility, whether your application requires air valves
-
Supplier: OTTO Controls
Description: OTTO serves agriculture, off-highway, material handling and specialized industrial equipment markets. In addition to our standard grips, OTTO can design and build custom-made solutions, utilizing state-of-the-art 3D solid modeling workstations. Our grips can accommodate thousands of switch options,
-
Supplier: Newark, An Avnet Company
Description: Soft Sound Tact Switch RoHS Compliant: Yes
-
-
Supplier: C&K Components
Description: Features/Benefits 6.3 x 6.3 x 5.0 mm footprint Low contact resistance High number of cycles 2 or 4 pin PCB layout Typical Applications Automotive Interior Car AV equipment Electronic musical instrument
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH, ILLUM TACT THT 6X6,260GF LI SOFT ORG
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH, ILLUM TACT THT 6X6,160GF HI SOFT ORG
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH, ILLUM TACT THT 6X6,100GF HI SOFT ORG
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG
-
Supplier: TelephoneStuff.com
Description: for smooth ON/OFF toggle action and fingertip-control touch dimming that's easy to operate - Fits perfectly with Leviton standard toggle wallplates; gangs perfectly with all Leviton toggle switches - Provides preset dimming with soft-ON feature (does not provide fade OFF) -
-
Supplier: Newark, An Avnet Company
Description: TACT,SMT,SOFT ACTUATOR,T&R ROHS COMPLIANT: YES
-
Supplier: Powell Electronics, Inc.
Description: MT toggle switch with winged, soft touch
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches MT toggle switch with winged, soft touch actuator, black
- Standards / Compliances: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Tactile Switches TACT SWITCH,SMT,SOFT
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 24 volts
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Acme Chip Technology Co., Limited
Description: TACT SW,PB,J-LD SMT,W/SOFT ACT
- Maximum Current: 0.05 amps
- Switch Function: Momentary Contact
- Features: Other
- Actuator Specifications: Raised Pushbutton
-
Supplier: Powell Electronics, Inc.
Description: 6X6 ILL TACT THT 100GF LI SOFT ORANGE
- Switch Type: Tact Switch
-
Supplier: TelephoneStuff.com
Description: quality assured - LCD display and speakerphone supported - 3 soft keys and 5 buttons for programmable features - 6 fixed function keys: - Redial - Mute - Transfer - Hold - Message - Speaker - Able to connect with LAN, ADSL/XDSL or Cable modem access environment - Local and remote
- Phone Type: Network Phone / IP Phone
-
Supplier: Radwell International
Description: STOP PUSHBUTTON, SOFT TOUCH EMERGENCY, 30 MM, TWIST TO RELEASE, 1 NORMALLY CLOSED CONTACT, SPST, 2500 VAC DIELECTRIC STRENGTH, PLASTIC BASE, RED, MUSHROOM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Maximum AC Voltage: 2,500 volts
- Switching Mechanism: SPST
- Switch Type: Tact Switch, Touch-sensitive Switch
-
Supplier: TelephoneStuff.com
Description: Phone-thru-Server - POE and built-in 2-port ethernet switch - SoC VoIP chip design for reliable and excellent performance - Voice quality assured - LCD display and speakerphone supported - 3 soft keys and 5 buttons for programmable features - 6 fixed function keys: - Redial - Mute - Transfer
- Phone Type: Network Phone / IP Phone
-
Supplier: Control Products, Inc.
Description: Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 220 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -40 to 104.44444444444444 C
-
Supplier: GETT North America LLC
Description: Stainless steel panel mount keyboard for frontal integration with touchpad Compact full keyboard layout Soft typing through switching elements IP65 resistant against water and dust ingress Individual modifications on demand
- Number of Keys: 84
- Operating Temperature: 32 to 158 F
- Connection: Cable
- Applications: General Purpose / Commercial
-
Supplier: GETT North America LLC
Description: Stainless steel panel mount keyboard for frontal integration with touchpad Full keyboard layout Soft typing through silicone switching elements IP65 resistant against water and dust ingress Individual modifications on demand
- Number of Keys: 105
- Operating Temperature: 32 to 158 F
- Connection: Cable
- Applications: General Purpose / Commercial
-
Supplier: Waytek, Inc.
Description: Carling Technologies VVCZB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Unlit Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body
- Features: Illuminated Switch
- Standards / Compliances: RoHS Compliant
- Rocker Actuator: Standard Rocker
-
Supplier: NKK Switches
Description: Subminiature Smooth Actuation Pushbuttons 0.4VA Logic Level; PCB Mount; Single and Bicolor LED Illumination; Soft Touch Actuation, Alternating Legend Options Soft-touch actuation achieved by mechanical silicon rubber structure (patent pending). Distinct, long stroke of
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
-
Supplier: GETT North America LLC
Description: Stainless steel panel mount keyboard for frontal integration with touchpad Full keyboard layout Soft typing through silicone switching elements IP65 resistant against water and dust ingress Individual modifications on demand
- Number of Keys: 105
- Operating Temperature: 32 to 158 F
- Connection: Cable
- Applications: General Purpose / Commercial, Industrial / Factory Automation
-
Supplier: GETT North America LLC
Description: Robust panel-mount keyboard for frontal integration Integrated capacitive touchpad IP65 resistant against dirt, dust and liquids Soft typing through switching elements Individual modifications on demand
- Number of Keys: 83
- Operating Temperature: 32 to 158 F
- Connection: Cable
- Applications: General Purpose / Commercial
-
Supplier: Aratas America LLC
Description: Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap fitting. Contact gap of 3 mm minimum. UL and cUL standards approved. Conforms to EN standards.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Features: Imprinted Markings, Other
- Pole & Throw Specifications: SPST
-
Supplier: DigiKey
Description: 6X6 ILL TACT THT 520GF HI SOFT O
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Features: Illuminated Switch
- Switch Function: Momentary Contact
-
Supplier: Waytek, Inc.
Description: and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
- Features: Illuminated Switch
- Standards / Compliances: RoHS Compliant
- Rocker Actuator: Standard Rocker
-
Supplier: Allied Electronics, Inc.
Description: Rocker Contact Form, 10 A @ 125 VAC , 125 VAC Voltage Rating, DPST Switch Function Withstands inrush currents up to 100 A due to a unique switching mechanism Soft touch with firm switching action Easy to mount by snap fitting Contact gap of 3 mm minimum 100 Megohms (M") @ 500 VDC
-
Supplier: Waytek, Inc.
Description: snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
- Features: Illuminated Switch
- Standards / Compliances: RoHS Compliant
- Rocker Actuator: Standard Rocker
-
Supplier: Waytek, Inc.
Description: frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance. Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun
-
Supplier: Radwell International
Description: PUSH BUTTON SWITCH, 600VAC / VDC, SOFT-TOUCH, 22MM DIAMETER HOLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NKK Switches
Description: Subminiature Smooth Actuation Pushbuttons 0.4VA Logic Level; PCB Mount; Single and Bicolor LED Illumination; Soft Touch Actuation, Alternating Legend Options Soft-touch actuation achieved by mechanical silicon rubber structure (patent pending). Distinct, long stroke of
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Features: Illuminated Switch, Other
-
Supplier: NKK Switches
Description: Subminiature Smooth Actuation Pushbuttons 0.4VA Logic Level; PCB Mount; Single and Bicolor LED Illumination; Soft Touch Actuation, Alternating Legend Options Soft-touch actuation achieved by mechanical silicon rubber structure (patent pending). Distinct, long stroke of
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
Find Suppliers by Category Top
Featured Products Top
-
OTTO's Soft Touch Grips are rugged, yet soft and comfortable to the tough for long use in harsh environments. They're ideal for heavy equipment applications in construction, material handling and other industries. Features Rugged, thermoplastic, injection-molded grip (read more)
Browse Control Grips Datasheets for OTTO Controls -
control, but we do not overlook aesthetics and ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance. Designed for hand-held or hands-free use with its soft grip (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow the user to move the foot control with their foot thereby keeping hands free and sterile. Linemaster merges the (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow the user (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
precise control and fast response modern systems demand. The FPF2700MX high-side smart load switch integrates a power MOSFET, current sensing circuitry, thermal protection, and soft-start control into a single device for centralized power path management. Protection Challenges It (read more)
Browse Circuit Protection Components Datasheets for Win Source Electronics -
launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages ranging from 5VDC to 125VDC and 0-5VDC to 0-125VDC and up to 900 watts. All (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Human intention based physical support robot system in assembling work. Extraction of behaviour support trigger from “Work Triangle”
The manipulator is equipped with soft touching switches on each part of 8 surfaces of the wrist and hands.
-
A robotic co-operation system based on a self-organization approached human work model-assembly work support by vision information and physical interaction
The system realizes its physical interaction capabilities by a combination of soft touch switches and forcsmoment sensors.
-
Electronics Manufacturing: With Lead-Free, Halogen-Free, and Conductive-Adhesive Materials > LEAD-FREE SURFACE FINISHES
[71] Seto, P., J. Evans, and S. Bishop, “Palladium Surface Finish for Soft Touch Switches and High Density SMT Assemblies”, IPC Printed Circuits Expo, Long Beach, CA, April 26–30, 1998.
-
Flexible assembly work cooperating system based on work state identifications by a self-organizing map
The entire hand and wrist of the robot manipulator are covered with the soft touch switches and detect which part of the six surfaces around the wrist and two surfaces around the hand were touched.
-
switch board - offers from switch board manufacturers, suppliers, exporters & wholesalers
Switch: Soft touch switch , Start-Off-Reverse 10 Year Household Warranty: Motor, Twin Gears, Switch Panel, PC Board, ...
-
Applying Human Factors to the Design of Medical Equipment: Patient-Controlled Analgesia
As the labels imply, each touch switch performs only one function (one physical touch switch represents one soft touch switch ).
-
Transplanar water transport tester for fabrics
• Set the temperature using the soft touch switches to a required value (normally we set it at 37 ◦ C to simulate . body temperature). .
-
Rehabilitation through affordable technology-environmental control
Illuminatingpropertyof the soft touch switches so can b? seen in the dark.
-
aluminium alloy led flashlight - offers from aluminium alloy led flashlight manufacturers, suppliers, exporters & wholesalers
alloy Switch Soft touch luminous switch Input Power AC 220-240V, 50-60HZ Light Source CREE LED 3W Battery Spec.
-
Unconsciousness Indication Using Time-Domain Parameters Extracted from Mid-Latency Auditory Evoked Potentials
… time-evolution of MLAEP (averaging of successive sets of 1000 epochs) all the parameters were compared to thresholds (unconsciousness onset indication time) and the results were compared to the instant of pressing interruption of a soft - touch switch , when one assumed the …
Indicates content that may require registration and/or purchase.