Products/Services for Softub Circuit Board
-
Printed Circuit Board (PCB) Fabrication Services - (991 companies)Printed circuit board (PCB) fabrication services design and fabricate circuit boards. They differ from electronic manufacturing services, which populate and assemble boards. Printed circuit board (PCB) fabrication services design and fabricate...Supplier CapabilityPCB TypeLocation -
Board to Board Connectors - (260 companies)Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board... -
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short... -
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
-
Board Mount Connectors - (298 companies)Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
-
Wire to Board Connectors - (208 companies)Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
-
Flexible Circuits - (232 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
-
Board Mount Transformers - (196 companies)Board mount transformers are transformers designed to be embedded in or mounted on computer boards. The purpose of a transformer, in general, is to transfer power from one device or circuit to another. Normally this is done by means of a process...
-
Circuit Tracers - (34 companies)...in telecommunications racks. Handheld signal tracers are designed to be operated while held in one hand. Circuit tracers with a computer-board form factor are printed circuit boards (PCBs) that plug into computer motherboards or backplanes. Electrical test equipment...
-
Board Mount RF Filters - (65 companies)Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency. Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency. The filter...
Product News
-
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Printed Circuit Board Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics ?. When extreme temperatures threaten performance and reliability, Suntech Ceramic PCBs deliver a proven solution to today 's toughest thermal challenges. Why Ceramic PCBs Are a Game-Changer?. Exceptional Thermal Conductivity. Aluminum Nitride (AlN) ceramic PCBs offer 170 -260 W/m .K, ensuring efficient heat dissipation even in 150 -250 C operating environments. High Reliability & Electrical Performance. With insulation... (read more) -
Keystone Electronics Corp.
Printed Circuit Board Card Guides A new assortment of durable Nylon card guides used to mount circuit boards are among the latest circuit board mounting devices available from Keystone Electronics Corp. Engineered to secure printed circuit boards (PCB 's) in their desired locations, Keystone 's Card Guides are available in either vertical or horizontal mounting configuration. Both style guides have a funnel entrance design that helps to guide the board into place. Horizontal card guides snap fit in place without any additional... (read more)Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
MacDermid Alpha Electronics Solutions
Empowering the Evolution of Circuit Board Assembly The automotive, communication infrastructure, and consumer electronics components industry require higher processing power for increased reliability. To satisfy these requirements, high reliability solder alloys, along with protective and reinforcement polymers the life of electronic components. Delivering next-generation technologies. To address these rapidly growing reliability demands of complex circuit board assemblies, MacDermid Alpha is excited to introduce new technologies to the market... (read more)Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
ELANTAS North America LLC
Conformal Coatings for circuit board protection Charging infrastructure applications ELAN-drive. Control Units. The charging infrastructure can 't function without several control units. They make sure that the equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under the brand names Bectron, CONAP and Conathane... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Keytronic
Printed Circuit Board assembly Design and Assembly Services We provide our customers with the highest quality printed circuit board assembly design and assembly services. We specialize in accommodating our customers' requirements for volume, mix, and complexity. Our customer's time to market schedule is a priority while minimizing total landed costs. Our volume requirements range from low-volume complex, custom products, to high-volume standard products. Our lead times can be as short as one week for standard products. (read more) -
Keytronic
Best in Class: Printed Circuit Board Assembly We provide our customers with the highest quality printed circuit board assembly design and assembly services. We specialize in accommodating our customers' requirements for volume, mix, and complexity. Our customer's time to market schedule is a priority while minimizing total landed costs. Our volume requirements range from low-volume complex, custom products, to high-volume standard products. Our lead times can be as short as one week for standard products. Latest software, high quality... (read more) -
Douglas Electrical Components
CircuitSeal™ Series: Hermetic Circuit Board Seals CircuitSeal TM is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates compact, lightweight packages while shielding electronics from moisture, condensation, corrosion, and electrical shorts. The process enables greater design flexibility by allowing non-hermetic connectors... (read more) -
Amphenol Communications Solutions
RotaConnect® Wire-To-Board Connector to the LED printed circuit board in a string of rigid printed circuit board light strips. The contacts accept stranded copper wire with wire range from 30AWG-22 AWG, and the maximum current rating is up to 5A. The operating voltage is 125 VAC, and it has a temperature range of -40 C up to +125 C. Current rating up to 5A per contact. Dual-beam spring contact design. Self-guided passive latch prevents mismating. Space-saving pegged option for PCB placement. Features and Benefits. FEATURES. BENEFITS... (read more)Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Smiths Interconnect, a Molex company
Board Test Spring Probes Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world 's largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on bare boards, loaded printed circuit boards and surface mount assemblies. (read more)Browse Electrical Test Probes Datasheets for Smiths Interconnect, a Molex company -
New Yorker Electronics Co., Inc.
Board to Board Socket The FPBBS-4 series from Major League Electronics is a compact, 0.4 mm pitch SMT socket designed to meet the demands of modern high-density board-to-board applications. Engineered for reliability and versatility, this series offers single- and dual-row configurations with 10 to 60 contacts per row. The sockets support stack heights from 0.057" (1.45 mm) to 0.156" (3.96 mm), making them an excellent choice for space-constrained environments in advanced electronics design. With optional alignment... (read more)Browse Edge Connectors Datasheets for New Yorker Electronics Co., Inc.