-
Supplier: Excelitas Technologies Corp.
Description: the results of your infrared emitters in all power ranges. Your advantages Infinitely variable power output setting, with zero wear, low loss semi-conductor power boards. Power-setting methods matched to your process. Nominal value setting for the infrared output by potentiometers, regulators
-
Supplier: Infineon Technologies AG
Description: Interface board for Infineon LIN alternator regulator IC family (TLE888x) to get familiar with the regulator ICs as fast as possible. Together with the interface software (available for download) the board enables an easy and convenient Design-In and Debugging. The board can be
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Infineon Technologies AG
Description: Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
-
Supplier: IPC International, Inc.
Description: resistors, capacitors, diodes, potentiometers, pin grid arrays, sockets, DIPs, SIPs, transistors, LEDs, inductors, chokes, torroids, filters, fuses, breakers, switches, relays, crystals, voltage regulators, thermistors, connectors, sockets, headers, and jumpers. Also covers SMT
-
Supplier: Infineon Technologies AG
Description: high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate from 1.71 V to 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or UART
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Summary of Features USB-C support and USB PD support Moisture detection Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256 KB Flash, 32KB SRAM Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Richardson RFPD
Description: LTpowerPlay software. Programmable loop compensation and built-in load step emulation facilitate setting bandwidth based on input voltage and output load capacitance. PMBus commands allow read back of input voltage, output voltage and current, and operating status.
- Quiescent Current (IQ): 24,000 µA
- Supply Voltage (Vi): 4.5 to 26.5 volts
- Features: Other
-
Supplier: Uson, L.P.
Description: The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage
- Interface: Computer Programmable
-
Supplier: Marposs Corp
Description: printing of adhesive labels. The system has a software storage program both for the testing programs and parameters and of the testing results, preventive maintenance programs, calibration software and autodiagnostic software; in addition, are available remote assistance
-
Supplier: Microchip Technology, Inc.
Description: 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 32 KB
- Pin Count: 64
- ROM Type: Flash
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators, the ER5000
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Microchip Technology, Inc.
Description: low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include: high
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: inputs rather than single- ended. • Different full-scale voltage ranges. • Inputs from thermocouples and other low-level voltage sources. Each AIM-16 can accommodate up to 16 single-ended or differential analog inputs and contains a programmable-gain instrumentation amplifier.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ValueTronics International, Inc.
Description: typical, 47-63 Hz; or 200-250 VAC, single phase, 26A typical, 47-63 Hz Voltage Resolution: 0.02% Regulation (Line or Load) Voltage: 0.1% Current: 0.1% Transient Response: Typically recovers in <1 ms to 1% of steady-state output voltage (within 1% of Vmax) for 70-100% or 100-70%
- DC Output Power: 3,000 watts
- Type: DC Power Supply
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: input and output (3.3V level) 2 or 3-channel incremental encoder (5V) input two stop or reference switch inputs Software Evaluation software for exploring of the TMC457 with direct register access optional TMCL™ firmware allows comfortable and simple writing of stand-alone test
-
Supplier: Silicon Labs
Description: requiring cost effective, robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board fully integrated universal serial bus (USB) 2.0 function controller and transceiver. No external resistors, crystal or voltage regulator are
- Internal RAM Size: 4.352 KB
- Internal ROM Size: 64 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Cirrus Logic, Inc.
Description: DC-DC synchronous buck converter (0.85V - 3.4V, 1A) 1 x DC-DC boost converter (up to 30V, up to 90mA) 1 x LDO regulator (0.9V - 3.3V, 300mA, 1Ω) 2 x LDO regulators (0.9V - 3.3V, 200mA, 1Ω) 3 x LDO regulators (0.9V - 3.3V, 100mA, 2Ω) 2 x Low-noise LDO regulators (1.0V -
- Pin Count: 169
- Number of Supplies: 4
- Type: BGA
- Features: Manual Reset, Watchdog Timer (WDT)
-
Supplier: Silicon Labs
Description: regulator are required. Best-in-class, on-chip analog peripherals include a multi-channel high performance ADC up to 500 Ksps, comparators and internal voltage reference (non-ADC versions are also available). Some members of the C8051T62x/T32x family are pin and code compatible with
- Internal RAM Size: 1.28 KB
- Internal ROM Size: 16 KB
- Number of Timers: 4
- Number of I/O Ports: 25
-
Supplier: Marposs Corp
Description: DESCRIPTION E.D.C. is the first European Company to study (since 1998) and propose new tests that allow identification of insulation problems between windings to stack and between turns of the same winding that the standard High Voltage and SURGE tests cannot identify. These problems produce
- AC Voltage Range: 3,000 volts
- Measurement Type: AC
-
Supplier: Microchip Technology, Inc.
Description: Part of PD39210 + PD39208 chip set 8 independent PoE channels Complies with IEEE 802.3af and IEEE 802.3at Drives 2-pair power ports Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring /
-
Supplier: Microchip Technology, Inc.
Description: 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Software stand-alone operation or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable connectors for interface RoHS compliant diameter: 61mm (two stacked PCBs)
-
Supplier: SMC International
Description: the transformer parts: - Core. - Windings integrity. - Liquid and solid insulation system. - Internal windings position. - Regulator. The ETP system makes the following measurements: - Automatic three-phase turns ratio and an open circuit test. - Recovery voltage test/Insulation
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 0 to 2,000 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: maximum velocity (integrated chopSync™ avoiding resonances), S-shape or linear ramp calculation in realtime and encoder feedback support (closing the loop in hardware with easyPID™ regulator). The driver stage supports motors with up-to 5A RMS coil current and offers exceptional low power
-
Supplier: AMETEK Programmable Power
Description: beginning-of-life and end-of-life operation. The SAS also provides complete programmable control of all the parameters that shape the solar cell I/V output curve. By being able to accurately simulate solar panels under various space conditions with complete control, a system developer can
- Applications: PV / Solar Cell Testing
-
Supplier: AMETEK Programmable Power
Description: when a state-of-charge value is entered, the BSS will instantly produce the terminal voltage corresponding to that state-of-charge. Because of this programmable flexibility, time consuming discharge cycles of flight test batteries are eliminated. In the dynamic mode, once a state-of-
- Form Factor: Test Module / Sub-system
Find Suppliers by Category Top
Featured Products Top
-
and position feedback. Different applications, however, often require different measuring ranges, output signals and settings. Traditionally, that can mean stocking multiple inclinometer variants. POSITAL’s programmable TILTIX inclinometers with analog voltage and current outputs offer a (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
voltage and frequency values as well as harmonic distortion, drop-outs, and surges. Download this white paper today to see how programmable power sources are invaluable for simulating aircraft power buses and much more. (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
powering sensors and encoders (AC version) Keypad lockout functions Can be programmed by front keypad or by connecting to a PC Communication interface for connecting to PC/HMI Downloadable software for PC connection EEPROM that can stores data for 10 (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new Mi-BEAM Series features full DC source and sink capabilities with power levels from 12kW up to 37kW. The Mi-BEAM Series is fully scalable up to 1.2MW with parallel systems. The available voltage ranges of 600V, 1 (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
The latest version of Rosenberg’s RoVent fan selection software, RoVent10, is now available for download at no cost from the Rosenberg USA Web site. RoVent10 delivers fast operating point-accurate selection of more than (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
EA-EL 9200-18 DT 500W Programmable Electronic DC Load The EA-EL 9200-18 DT is a compact and versatile 500W benchtop electronic DC load from the EA-EL 9000 DT series, designed for daily use in laboratories, schools, and workshops. It features a wide input range of 0-200V (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
management; as part of the ELR 10000 Series from EA Elektro-Automatik, it delivers a power rating of 10.5kW, voltage range of 0-1000V DC, current capacity up to 500A, and energy recovery efficiency exceeding 90%, minimizing energy consumption and heat dissipation; it supports programmable settings for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Run-time power and performance scaling with CPU-FPGA hybrids
The DVS exploits the presence of software programmable voltage regulators via the PMBUS protocol to change voltages at run time while the DFS uses the highly flexible mixed mode clock .
-
New Products Test
… a system to be configured with one to 72 burn-in boards per chamber and features a univer- sal burn-in board adapter, 128 program- mable drivers, 200 pins to the DUT, Basic, software - programmable timing, voltage regulators for each burn-in …
-
New low pressure concept for small hydro plants
In the software of the programmable rapid regulator (PSR), following functions are implemented: voltage regulation, frequency control, network stabilization, car-Leistungsregetung, constant alternating current power and constant var-Betdeb.
-
Reversible fuel cell technology, a further step, in a large future
In the software of the programmable rapid regulator (PSR), following functions are implemented: voltage regulation, frequency control, network stabilization, car-Leistungsregetung, constant alternating current power and constant var-Betdeb.
-
C++ encapsulated dynamic runtime power control for embedded systems
After the functions are characterized the software is used to control the output voltage of the regulator via the programmable digital potentiometer.
-
austriamicrosystems introduces a highly integrated power management unit with configurable start-up sequences
The output voltage and the timing of all regulators of the AS3607 are programmed via software .
-
A prototype self-tuning adaptive power system stabilizer for damping of active power swings
The APSS can be integrated in the existing software of the UNITROL@P voltage regulator simply by implementing an additional FUPLA program section.
-
Reactive power/voltage control in a distribution substation using dynamic programming
To co-ordinate the actions of automatic voltage regulator and the VA controller properly, the RPDC mode can be activated using com- puter software program .
-
Voltage control for static var compensator using novel optimal nonlinear PI
To verify the effectiveness of the proposed optimal non- linear PI voltage regulator of SVC, we conduct the simula- tion with software PSCAD, while improved SPX algorithm is programmed in MATLAB and the M file is embodied into PSCAD simulation circuit.
-
Clock Generators for SOC Processors
In a practical voltage regulator R2 and Rl are selected to give the desired output voltage and are sometimes made to be software programmable through FET switches.
Indicates content that may require registration and/or purchase.