Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CableOrganizer.com, Inc.
Description: BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's
- Sound Level Range: 30 to 130 dB re 20µPa
- Meter Style: Sound Level Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91005 Data Logging Sound Level Meter Stores up to 20,000 records with real date and time Stamp meets ANSI and IEC61672-1 Type 2 standards Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy Meets ANSI and IEC61672-1 Type 2
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Application Software Included, Computer Interface, Digital
-
-
Supplier: REED-Direct
Description: Auto-ranging from 30 to 130 dB Dynamic range of 50 dB 4-digit backlit display Clock and bar graph displays Auto power off AC and DC output Max/Min function Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software User
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 32 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Features: Auxiliary Output(s), Data Storage / Data Logging
-
Supplier: TSI Incorporated
Description: locations Environmental noise assessments General acoustic analysis Machinery and equipment noise evaluations Sound Examiner Sound Level Meters - Sound Examiner SE-401 - Sound Examiner SE-402 - Sound Examiner SE-402-R - Sound Examiner SE-401-IS
- Meter Style: Sound Level Meter
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement
-
Supplier: TSI Incorporated
Description: TSI Quest™ SoundPro™ SE-DL Series Sound Level Meters come in a variety of models to meet your sound measurement needs. Several models feature octave band analysis, giving you the ability to conduct environmental noise monitoring and noise control evaluation. TSI Quest
- Meter Style: Sound Level Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: InspectorTools
Description: Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog AC output for connection to a recorder Tripod mount ideal for field use
-
Supplier: InspectorTools
Description: 2 meter with datalogging memory for 16,000 records plus PC interface and software High accuracy meets ANSI and IEC 651 Type 2 standards Large LCD with Fast 50 segment bargraph display Stored data can be transferred to a PC via RS-232 interface Real time and Date are logged with data;
-
Supplier: Convergence Instruments
Description: Product Description The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is equipped with GPS functionality, allowing
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Cole-Parmer
Description: stamp • Captures up to 10 reading/sec when connected to a PC • Min/Max, Data Hold, Auto power off functions • Heavy duty rugged double molded housing with built-in stand • Built-in USB port includes software
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: trend graphically displayed • USB output port to for simple data logging with pc or download of stored data • Auto calibration at selected decibel level • Scrolling sound level display • ¼ inch threaded socket for tripod mounting applications
• Model CEL-242- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Time Response: Fast, Impulse, Slow
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: The Product The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Cole-Parmer
Description: • Background-noise absorber filters ambient sounds for accurate machine-noise measurements. Meter features six sound level ranges, analog bar graph, and RS-232 interface for capturing data directly on your PC (order software separately). Use the selectable backlit
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: the event based threshold noise level to trigger recordings above a significant level. Meters produce statistical percentile levels for environmental noise measurements for day/night levels providing a complete description of local noise environments.
- Sound Level Range: 20 to 140 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Meter Style: Sound Level Meter
-
Supplier: TSI Incorporated
Description: The TSI Quest™ Sound Detector SD-200 is a compact, lightweight sound level meter designed for measurement of workplace noise levels. The intuitive design of the Sound Detector SD-200 makes it easy for users to measure sound levels and helps
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter with Class-1 random-incidence pre-polarized condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software For more information see http://www.larsondavis.com/products/soundlevelmeters/model831
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter with Class-1 free-field pre-polarized precision condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software For more information see http://www.larsondavis.com/products/soundlevelmeters/model831
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Instrument driver for instrument control, setup, live display, data translation, and data download for the SoundTrack LxT sound level meter. For more information see http://www.larsondavis.com/products/software/dnasoftware
-
Supplier: Prosig USA, Inc.
Description: sockets are used for input connections. The DATS.acoustic package has a complete range of time domain and frequency domain functions from the DATS.toolbox package. In addition it has functions specific to acoustic measurement such as a Sound Level Meter, 1/N Filters, a Room
- Features: Data Acquisition Instrument / System
-
Supplier: PCB Piezotronics, Inc.
Description: Instrument driver for instrument control, setup, live display, data translation, and data download for Model 831 sound level meter. For more information see http://www.larsondavis.com/products/software/dnasoftware
-
Supplier: ValueTronics International, Inc.
Description: The 2260 is a vibration and sound from Bruel & Kjaer. Features: IEC and ANSI Type 1 sound level meter 8Hz − 20 kHz frequency range in 1/3-octave band analysis (BZ 7206 only) On-line annotation and data exclusion Control of sound recording on a PC Automatic event
-
Supplier: OROS
Description: With an OROS 3-Series you get a multi-channel analyzer, so, why not turn your unit into a true multi-channel sound level meter? Main Features Complies with the latest standards such as IEC 61672 Runs 3 RMS and a true peak detector/channel Time fi ltering and weighting User
-
Supplier: NTi Audio AG
Description: simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional)
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Sonel Test
Description: from batteries, the option of charging them during measurements, convenience of use and a high ingress protection level - it is perfect for maintenance teams, testing motors, cables, street lighting or at the construction and maintenance of photovoltaic systems. The meter may be
- Features: Other
- Output Interface: USB
-
Supplier: InspectorTools
Description: 2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave mode Stored data can be easily
-
Supplier: InspectorTools
Description: Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Model 407354 Records/displays: % dose, dB level, exposure time, and
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: TSI Incorporated
Description: regulations LED Dose Indicator | LED indicator can be programmed to flash when dose level has been exceeded Two virtual Dosimeters Lockout Ability | Prevent users from inadvertently terminating a study Detection Management Software | Offers a variety of functionality allowing the
- Meter Style: Noise Dosimeter
-
Supplier: Prosig USA, Inc.
Description: sockets are used for input connections. The DATS.acoustic package has a complete range of time domain and frequency domain functions from the DATS.toolbox package. In addition it has functions specific to acoustic measurement such as a Sound Level Meter, 1/N Filters, a Room
- Features: Data Acquisition Instrument / System
-
Supplier: Visual Sound, Inc.
Description: logic input or output control, 8 channels of 0 to 5V analog level control, word clock input and output and a front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet
-
Supplier: Visual Sound, Inc.
Description: protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
T-10A and T-10MA Illuminance Meters When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
accuracy than those of conventional tristimulus colorimeters can be obtained, providing excellent results. Any light source can be measured over a wide range of luminance levels from a low luminance of 0.01 cd/m² through high luminance of 20,000,000 cd/m² (with measuring angle of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
-destructive material testing with the material thickness meter considerably easier. The tester has a video recording of the screen. The software can then be used to call up the data and create a report. The setting parameters can be changed using the rotary knob. The 5.7-inch colour display provides a clear (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
units including ounces, pounds, grams and inch pounds. An optional analog meter is fast and it automatically adjusts the time constant to compensate for noise without compromising its response time to signal level changes. Sampling speed is 60 readings per second or 50 RPS for a 50 Hz (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
, Ultrasonic Leak Detectors for leak detection, and Digital Sound Level Meters for evaluating workplace noise. Combined with EXAIR's engineered compressed air products and experienced Application Engineers, these tools provide manufacturers with practical ways to reduce compressed air demand, improve process efficiency, and lower operating costs. https://www.exair.co/57-efc1 (read more)
Browse Flow Controllers Datasheets for EXAIR -
available. Audible and Flashing Options: Available with flashing or continuous LED modes and optional buzzer models with an 80-90 dB sound (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
delivers a complete software solution to allow the MCX W71x to operate seamlessly as a network or radio co-processor with NXP’s broad portfolio of MCX MCUs, i.MX RT crossover MCUs, and i.MX applications processors. The MCX W72x family adds Bluetooth channel sounding capabilities with a (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Inspection robots play a crucial role in processing a vast number of images and translating diverse sets of values from electricity meters into real-time digital data for subsequent analysis or warnings. Consequently, the computing hardware dedicated to this task demands a high level of AI (read more)
Browse Computers Datasheets for Advantech
Conduct Research Top
-
Environmental Noise Control Trends in Instrumentation
or adaptations can easily be implemented by software upgrades. 5 Qualities of an Integrating Sound Level Meter for Environmental Studies. A lot of emphasis is often placed on the precision of the instrument. However, because of its special function, the qualities of a good Integrating Sound Level Meter
More Information Top
-
Noise monitoring software | News | The Engineer
All broadband parameters can be logged by running the Enhanced Logging software in conjunction with Bruel & Kjaer’s Sound Level Meter software (BZ7222).
-
Acoustic pollution in hospital environments
The recorded data were downloaded to a notebook, via an USB-RS232 cable adapter, by the TestLink SE322 software for Sound Level Meter , provided by the manufacture’s sonometer.
-
New approach to evaluate Acoustic Pollution in hospital environments
… A; Time Weighting: Fast - Sampling time was programmed depending on the environment under evaluation The recorded data were downloaded to a notebook, via an USB-RS232 cable adapter managed by the TestLink SE322 software , for Sound Level Meter , provided by the manufacture’s …
-
Sound Level Meters / Software
Larson Davisâ audiometer calibration systems combine the functionality of the System 824 Sound Level Meter with AUDitTM Software to enable audiometers to be fully tested, in-house or in the field under computer control.
-
Larson Davis, Inc.
Larson Davisâ audiometer calibration systems combine the functionality of the System 824 Sound Level Meter with AUDitTM Software to enable audiometers to be fully tested, in-house or in the field under computer control.
-
Improving Ventilation and Saving Energy: Laboratory Study in aModular Classroom Test Bed
A-weighted sound pressures (dB(A))were recorded using the B&K sound level meter ’s internal software .
-
Measurement of the acoustics
The integral part of a sound level meter also can the software programs and further gerätetechnische equipments to be.
-
Book of Abstracts ESMRMB 2003
Acoustic recordings were conducted with a Bruel & Kjaer type 2238 Mediator sound level meter and the sound software Cool Edit 2 Pro with a sample rate of 44100 Hz.
-
Versatile surveying with a hand-held sound intensity system
This complete system consists of a hand-held sound level meter , sound intensity software and a sound intensity probe.
Indicates content that may require registration and/or purchase.