-
Supplier: RainWise, Inc.
Description: Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest
- Features: Battery Powered, Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA
- Mounting Type: Base Mounted
- Features: Battery Powered, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
- Instrument Display Options: Digital Display
-
Supplier: Vaisala
Description: A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features • WMO-compliant sensors for validated data • Easy remote monitoring of network status
- Weight: 66.15 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
-
Supplier: RainWise, Inc.
Description: This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists of a data logger, a solar panel (optional), software for
- Mounting Type: Base Mounted
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor System
-
Supplier: RainWise, Inc.
Description: weather stations only. Fast USB 2.0 interface ( RS-232 version available ). 2 MB of flash memory. NiMH battery backup. Inside Temperature. Advanced hi-speed processor. Integrated radio receiver. Software updates through your computer. Now supports both English and metric units.
- Data Storage: 2 MB
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: This Oregon Scientific BAR218HG Weather@Home Bluetooth-enabled weather station displays indoor and outdoor temperature and humidity, 12-24 hour Weather Forecast and Moon Phase. Its low-latency rating and 30m (98ft) transmission range means the user can move freely around
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure
- Interface Options: Other Computer Interface
-
Supplier: Vaisala
Description: Vaisala Observation Console is a PC software application intended for displaying, storing and editing meteorological measurement data The software can be used for generation of weather reports in the universal FM 12 SYNOP, FM 13 SHIP (FM 13 XII) and IMMT-3 code formats.
-
Supplier: Yankee Environmental Systems, Inc.
Description: The RAD-7001 Nuclear Radiation Detector provides radiological event detection to a met station such as the TMS-7200. It adds the capability of continuously monitoring ionizing radiation events over a geographically distributed metropolitan-sized area. RAD-7001 one minute average accumulated
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: and shown on the display. The climate station can be combined with ScalesNet-M software to make air buoyancy corrections in order to achieve an extremely high degree of accuracy when determining mass.As well as featuring flexible connection options for 16 analog sensors and virtually
- Height: 2.2834658 to 7.086618 inch
- Weight: 0.37485 to 0.99225 lbs
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: Vaisala
Description: also suitable for meteorological and environmental monitoring, for example, for measuring wind speed and direction in automatic weather stations. Features • Triangular design ensures excellent data availability • Maintenance-free with no moving parts • Optional heating available •
- Height: 5.5511841 inch
- Weight: 1.12433862433862 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
-
Supplier: Vaisala
Description: The Vaisala TacMet® Tactical Meteorological Observation System is a field-deployable, compact weather station for various field operations. Offering broad sensor capability, the portable system can be easily and rapidly deployed. Moreover, it is a Commercial-Off-the-Shelf (COTS)
- Height: 70.86618 to 141.73236 inch
- Weight: 97.02 to 388.08 lbs
- Operating Temperature: -58 to 140 F
- Mounting Type: Base Mounted
-
Supplier: Nordic Semiconductor ASA
Description: nRF Blinky mobile app Peripheral UART sample, compatible with the UART profile in the nRF Toolbox mobile app Mesh light, light switch, light fixture and sensor samples, compatible with the nRF Mesh mobile app Matter weather station application Zigbee weather station
-
Supplier: OTT Hydromet
Description: standardized output and connections of every SGR3, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits Low maintenance No desiccant change for 10 years, weather
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Serial Interface
-
Supplier: OTT Hydromet
Description: improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Serial Interface
-
Supplier: Kipp & Zonen, Inc.
Description: Based on the proven CMP 11 technology the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage,
- Measured Wavelength: 285 to 2,800 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Infineon Technologies AG
Description: software Pre-calibrated sensor Potential Applications Automotive barometric air pressure sensor (BAP) Automotive manifold air flow sensor (MAF) Automotive battery monitoring system (BMS) Automotive seat comfort system Industrial control Weather stations Altimeters
- Category: Development Board
- Features: Other
-
Supplier: OTT Hydromet
Description: supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments for recalibration is easy. PC
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: OTT Hydromet
Description: data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Kipp & Zonen, Inc.
Description: amplified analogue output, improved response time and temperature corrected measurement data. The long wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy.
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 4,400 to 50,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: HORIBA Instruments, Inc.
Description: execution and ensure a realistic simulation of the relevant environmental parameters, the system supports the integration of a wide range of devices, such as driving robots, weather stations and automatic refueling stations. The automation of your long-term tests with STARS MATS
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Real Time Automation, Inc.
Description: The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS systems, and any other ASCII devices that output a compound ASCII string connected to your Siemens S7 PLC. Comes with din rail
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ASC moves data between two serial ASCII devices and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS systems, and any other ASCII devices that output a compound ASCII string connected to your Siemens S7 PLC. Comes with panel
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ETCA moves data between up to two serial ASCII devices and one to five Allen-Bradley PLCs. With the 460ETCA you now have a solution to get ASCII weather stations, UPS systems and any other ASCII devices that output a compound ASCII string connected to your Allen-Bradley PLC.
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ETCA moves data between up to two serial ASCII devices and one to five Allen-Bradley PLCs. With the 460ETCA, you now have a solution to get ASCII weather stations, UPS systems and any other ASCII devices that output a compound ASCII string connected to your Allen-Bradley PLC.
- Network Equipment: Gateway
-
Supplier: Bentley Systems, Inc.
Description: SewerGEMS is a fully-dynamic, multi-platform, sanitary and combined sewer modeling solution. Engineers can analyze sanitary or combined conveyance sewer systems using built-in hydraulic and hydrology tools and a variety of wet-weather calibration methods. From urban sewer planning to overflow
-
Supplier: Electro Standards Laboratories
Description: targeted applications for this technology include: Recharging Stations for UUV (unmanned underwater vehicles) Replacement for Solar Power Augmentation of Solar Power Elimination of Batteries Sonar Listening Stations Weather Monitoring Buoys Wave Monitoring Buoys Tsunami Warning
- Industry Served: Aerospace, Automotive, Energy, Marine, Telecommunications
- Services: Design Support, Electronic Design, Product Design, Project Management, Software Development, Systems Design
- Features: Other
-
Supplier: Kipp & Zonen, Inc.
Description: integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth
- Operating Voltage: 18 to 30 volts
- Operating Temperature: -58 to 131 F
- Features: Monitoring via PC
- Communication Interface: RS-485
-
Supplier: AXIS Communications, Inc.
Description: optimized for different quality needs and bandwidth constraints. Vandal-resistant and weather-proof installations AXIS P3343-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C
- Camera Function: Video
-
Supplier: Electro Standards Laboratories
Description: targeted applications for this technology include: Recharging Stations for UUV (unmanned underwater vehicles) Replacement for Solar Power Augmentation of Solar Power Elimination of Batteries Sonar Listening Stations Weather Monitoring Buoys Wave Monitoring Buoys Tsunami Warning
- Industry Served: Aerospace, Automotive, Electrical / Electronics
- Capabilities: Electronic Engineering
- Testing and Forensic Services: Laboratory Testing, Materials Testing
- R&D Services: Modeling, Product Design, Simulation, Software Development, Systems Design
-
Supplier: Maple Systems, Inc.
Description: system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light
- Display Size: 7 to 21.5 inch
- Operating Temperature: 32 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Light Industrial Panel PCs provides necessary tools for monitoring and controlling manufacturing processes at a fraction of the cost of other software programs • Each Light
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Description: level examples including a special effects light-emitting diode cube, autonomous robots, a multi-function weather station, and a motor speed control system.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: to adapt to different scenarios. 6.Power supply configuration: Supports DC or AC power supply to adapt to diverse power supply environments. 7.Software support: Provides customized control software to support secondary development and integration. 8.Appearance design: The shell
- Load Capacity: 44.1 lbs
-
Supplier: Hannay Reels
Description: To handle single 3/8" through 1/2" I.D. hose Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 150 to 500 ft
- Flange Diameter: 26.75 to 31.75 inch
- Core Diameter: 8 to 10.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Furthermore, the system is compatible with industry-standard software and comes with Ommatidia Atelier, which helps users maximize the value of their data. In comparison to tools like robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines, the Q1 stands out for its (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
flight thanks to the robust software and hardware already developed for drones. This could eventually remove the need for pilots altogether. In terms of airspace, eVTOLs would have a clear advantage in urban areas, where the air above is unused. These vehicles could navigate quickly (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
A brief talk on day-to-day maintenance of automatic weather station--《Meteorological,Hydrological and Marine Instruments》2009年02期
According to DZZ1-2 automatic weather station common faults and their causes,combined with practical work experience,the author gives a introduction of automatic weather station software and hardware both in the use of maintenance attention and skills.
-
Final Report on the Operation and Maintenance Improvement Program for Concentrating Solar Power Plants
Weather station software was devel- oped by Augustyn +Co. for data acquisition and processing.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4135/VanderLinden_William_Kyle_Thesis.pdf?sequence=1
weather station software (Figure 10).
-
The Internet of Things: Do-It-Yourself at Home Projects for Arduino, Raspberry Pi, and BeagleBone Black > Home Weather Station
Weather Station Software .
-
Advanced Technologies in Manufacturing, Engineering and Materials
Therefore, the portable weather station software design is multi-tasking, real-time and high complexity procedures work.
-
Transactions on Aspect-Oriented Software Development II
5 The weather station software uses no heap, which otherwise would also contribute to dynamic memory demands.
-
Diseases of Fruits and Vegetables: Volume II
UC model software that can be purchased with the weather station will automati- cally predict infection and degree of risk for conidial infection when used in conjunc- tion with the weather station software .
-
Wetland Systems
Figure 2.6 Computer screenshot of automatic weather station software output in Glaslough, Ireland .
-
Assessment of a Light Weight Concrete Tile for Animal Production Facilities
Data collected by the climatology station was wirelessly transferred and stored in a PC using the VIRTUAL WEATHER STATION software .
-
CR4 - Thread: Data Logging - Weather Stations
Any information on pc specs, software , weather stations , file types, software platforms would be helpful also has anyone tried a Unix base rather than Windows etc.
Indicates content that may require registration and/or purchase.