Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Omron D4NS-1BF Solenoid Interlock Switch
- Number of Normally Closed Contacts: 1
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
-
Supplier: Euchner-U.S.A., Inc.
Description: TP switch however has a metal actuating head and locking pin. This unique switch does not require a separate actuator just a separate hole on the door opposite of the actuating pin of the switch. Features Solenoid locking/unlocking Narrow body style housing Multiple cable
-
Supplier: Newark, An Avnet Company
Description: >> solenoid switch / BULK
-
-
Supplier: Accuris
Description: Starter and Solenoid Switch
-
Supplier: Altech Corp.
Description: the machine is given enough time to wind down. The SLK and SLM series have a built in solenoid which can lock (or unlock) the activation key into the switch, preventing the door or gate from being opened.
-
Supplier: Accuris
Description: Starter and Solenoid Switch for Otto Engines
-
Supplier: Radwell International
Description: SOLENOID VALVE FAST OPENING SOLENOID VALVE - BODY ONLY, SIZE 3, POC SWITCH RIGHT VIEWING. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the valve from its natural state, this solenoid valve only requires
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Euchner-U.S.A., Inc.
Description: and redundancy to guarantee that they fail to a safe state. The NZ features a die cast aluminum housing and variety of actuators. A solenoid locking version is offered to hold the guard closed until a stored energy hazard has passed. It can also prevent damage to parts in process due to an
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Maximum Current: 6 amps
- Maximum AC Voltage: 230 volts
-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs).
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Festo Corporation
Description: solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W
- Valve Type: Solenoid Valves
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Newark, An Avnet Company
Description: ADJUSTABLE OPERATING KEY FOR NON- SOLENOID TYPE SWITCH
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Newark, An Avnet Company
Description: Safety Switch Solenoid Lock RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAFETY SWITCH SOLENOID UNLOCK ROHS COMPLIANT: YES
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Kelco Industries
Description: magnetic coil is encapsulated for enhanced dust and moisture protection, extending the life of the solenoid. Custom Solenoid Designs for Specific Application Demands Kelco Industries designs actuation devices and solenoids for a wide range of industries and markets.
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SOLENOID OPERATED
-
Supplier: Littelfuse, Inc.
Description: Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The
- Maximum Current: 85 amps
-
Supplier: Accuris
Description: SWITCH, ROTARY, SOLENOID OPERATED, (SWITCHBOARD-SELECTOR), SWITCH ASSEMBLY
-
Supplier: Atos North America
Description: DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC and DC supply with cURus certified solenoids DHE suitable for AC and
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: First Sensor AG
Description: The TX miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides
- Valve Size: 0.0625 inch
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.005 to 0.018
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators Solenoid Switch
-
Supplier: GEEPLUS Inc.
Description: The rotary movement in our rotary solenoids is converted from a linear motion by the mechanical design of an inclined plane. There are three uniform spiral grooves that are stamped into both the case and the armature, called "ball races". The ball races provide the conversion of linear to
- Power Rating (DC watts or AC VA): 7 to 41 DC watts or AC VA
- Starting Torque: 0.012 to 3.6 N-m
- Maximum "On" Time: 7 to 115 seconds
- DC: 12VDC, 24VDC, 6VDC
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Watts
Description: The WATTS ACV Solenoid Control Valve is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The valve also has provisions for manual
- Valve Type: Solenoid Valves
-
Supplier: Atos North America
Description: DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs).
- Maximum Stroke: 4 mm
- Power Rating (DC watts or AC VA): 2 DC watts or AC VA
- Holding Force: 5.5 to 15 N
- Maximum "On" Time: 7 to 100 seconds
-
Supplier: Lee Co. (The)
Description: This inert, internal pinch-tube valve was designed to minimize reagent consumption, improve throughput, and maintain the vitality of cells. Available with ¼-28 flat bottom or 062 MINSTAC® fluidic ports, Xover boasts low internal volumes and a smooth, low shear, easily flushable fluid path on all
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and only requires a
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Description: The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications Coil
- Maximum Stroke: 22.86 mm
- Power Rating (DC watts or AC VA): 150 DC watts or AC VA
- Starting Force: 17.5155693950178 N
- Holding Force: 55.6049822064057 N
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power
- Valve Size: 4 inch
- Valve Type: Control Valves, Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: PR electronics
Description: Advanced features Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers. Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output. Configuration and monitoring by way of detachable
- Operating Temperature: -4 to 140 F
- Features: ATEX, FM Approval, Other, UL Listed
- Barrier Type: Galvanic Isolator
- Application: Solenoids / Audible Alarms
Find Suppliers by Category Top
Featured Products Top
-
Responding to requests from customers who want to test their solenoids with of either polarity, Geeplus has a Pick and Hold unit (PHu) that will switch up to 24A. The module is easy to use and only requires a simple USB connection to a PC to provide, fast, clear (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
not locked. The solenoid is electromagnetically controlled, with power-to-lock and power-to-unlock versions. Power to unlock versions are available with a manual release, emergency release (N), or emergency exit (T). The slim housing of the switch was designed to match the aluminum (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119 (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
How to Choose Between a Relay, Solenoid, and Contactor
Relays, solenoids, and contactors are all switches-whether electro-mechanical or solid state-but there are critical differences that make each suitable for different applications. In this article, we will explain how each of these devices work and discuss some key selection considerations.
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Troubleshooting Reed Switches Used In Valve Position Indication
A common method to provide remote position indication in solenoid operated valves (SOV) is to use non-contact reed switches in conjunction with a permanent magnet. This article describes some common issues experienced with non-contact reed switches when used in these systems, and how to diagnose
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
to help you maximize productivity and profit through innovative solutions is essential to maintaining an edge over your competitors. As outlined above, the team at Johnson Electric offers an extensive range of circuits, solenoids, switches, and customized platforms designed to help proposed medical
-
Operational Cost Saving Opportunities for System Designers in Control Power
Control panels most often have transformers feeding into Switched Mode Power Supplies (SMPS) that provide 24VDC power to PLCs, I/O cards, Solenoids, relay coils, etc. The excess heat generated in the panel and the overall operating cost provides system designers with challenges when selecting
-
Protecting Against Surges: Circuitry for DIN Valve Connectors
an incredibly vital role: supplying power (and sometimes signal transmission) to end devices such as solenoid valves, transducers, cylinders, and pressure switches. The primary benefit for a DIN valve connector over a traditional hard-wired device is quick installation and ease of maintenance.
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
More Information Top
-
solenoid switch - offers from solenoid switch manufacturers, suppliers, exporters & wholesalers
solenoid switch .
-
http://dspace.mit.edu/bitstream/handle/1721.1/77014/825767394-MIT.pdf?sequence=2
Solenoids Switching - Solenoids . . . . . .
-
solenoid switch exporter - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid switch .
-
Bosch Automotive Electrics and Automotive Electronics
Otherwise, the solenoid switch might adopt a self-locking charac- teristic during switching off due to the supply of the windings, which would then be connected in series, in reverse through terminal 45.
-
solenoid switch manufacturers & suppliers ( Page 12 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid switch .
-
solenoid switch - offers from buyers, importers, purchasers, resellers & dropshippers
solenoid switch .
-
solenoid switch manufacturers & suppliers ( Page 4 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid switch .
-
solenoid switch manufacturers & suppliers ( Page 8 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid switch .
Indicates content that may require registration and/or purchase.