Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Capacitors - Solid Polymer Electrolytic Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Solid Polymer Electrolytic Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Newark, An Avnet Company
Description: SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES
-
-
Supplier: AVX Corporation
Description: Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under
- Capacitance Range: 68 to 1,500 microF
- Applications: Aerospace, Automotive
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: 330uF ±20% 16V Solid Polymer Electrolytic Capacitor RoHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Other
-
Supplier: Accuris
Description: Fixed capacitors for use in electronic equipment Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
-
Supplier: Accuris
Description: Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
-
Supplier: Accuris
Description: Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
-
Supplier: Accuris
Description: Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
-
Description: IEC 60384-26:2010 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. NOTE: Aluminium electrolytic capacitors with solid (MnO2) are covered by IEC 60384-4
-
Description: is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for hybrid circuits or to printed boards. The contents of the corrigendum of October 2006 have been included
-
Supplier: CSA Group
Description: solid electrolyte primarily intended for d.c. applications for use in electronic equipment. Fixed aluminium electrolytic capacitors with solid (MnO2) electrolyte are covered by IEC 60384-4. Fixed aluminium electrolytic surface mount capacitors with conductive
-
Description: is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for hybrid circuits or to printed boards. The contents of the corrigendum of October 2006 have been included
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (SOLID POLYMER), 2V, 20% +TOL, 20% -TOL, 470UF, SURFACE MOUNT, 2917
-
Supplier: CSA Group
Description: IEC 60384-24:2015 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. This edition includes the following significant technical changes with respect to
-
Supplier: CSA Group
Description: IEC 60384-25:2015 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment. These capacitors are primarily intended for use in electronic equipment to be
-
Description: IEC 60384-25:2021 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic equipment. The object of this document is to prescribe preferred ratings and characteristics
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte Suitable for DC-DC converters, voltage regulators and decoupling applications used on computer motherboards etc. Solvent resistant type Halogen Free
- Capacitance Range: 180.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- ESR: 16 milliohms
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte. (ESR and rated ripple current values are improved from PXA series.) Suitable for DC-DC converters, voltage regulators and decoupling applications used on
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- ESR: 28 milliohms
-
Supplier: Utmel Electronic Limited
Description: 150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Radial Lead High capacitance model has been introduced to the product range. Super low ESR, high ripple current capability Halogen Free
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- ESR: 8 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: Aluminum Polymer Capacitors, SMD Solid Conductive
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: PS Series. Conductive Polymer Aluminum Solid Capacitors.
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: KEMET Electronics Corporation
Description: Applications CPU/USB/memory decoupling 12V/24V48V input SSD holdup Enterprise networks notebook/phone/tablet Automotive Defense & avionics Features & Benefits Highest capacitance in the smallest size Low ESR & surge current robust Stable capacitance across time, temperature & voltage Long life
- Capacitance Range: 33.00000000000001 to 6,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2 to 75 volts
- Operating Temperature: -55 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20V 180uF Polymer ±20% 25mΩ 160mA@120Hz SMD,D8xL7mm Solid Capacitors ROHS
- Capacitance Range: 180.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
-
Supplier: DigiKey
Description: CAP ALU SOLID 125C 63V 660UF
- Capacitance Range: 660 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 12 milliohms
-
Supplier: Cole-Parmer
Description: reference electrolyte won’t leak during membrane replacement. These double-junction combination electrodes require no external reference. Electrodes are refillable with an outer silver-free reference fill.
Electrodes with PVC Membranes include one sensing module (in place),- Operating Temperature: 176 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: reference electrolyte won’t leak during membrane replacement. These double-junction combination electrodes require no external reference. Electrodes are refillable with an outer silver-free reference fill.
Electrodes with PVC Membranes include one sensing module (in place),- Operating Temperature: 176 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: reference electrolyte won’t leak during membrane replacement. These double-junction combination electrodes require no external reference. Electrodes are refillable with an outer silver-free reference fill.
Electrodes with PVC Membranes include one sensing module (in place),- Operating Temperature: 176 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: AENOR
Description: Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
-
Supplier: AENOR
Description: Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
-
Supplier: AENOR
Description: Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
Find Suppliers by Category Top
Featured Products Top
-
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier
Conduct Research Top
-
5 Things You Need to Know About PEM Electrolysis
PEM stands for "protein exchange membrane" and PEM is simply the splitting of molecules of H2O (water) into H2 (hydrogen) and O (oxygen) using a solid proton exchange membrane and solid polymer electrolytes.
More Information Top
-
A STUDY ON THE PREPARATION OF IONICALLY CONDUCTIVE THIN FILMS UTILIZING LOW TEMPERATURE PLASMA PROCESSES( Dissertation_全文 )
Thin Solid Polymer Electrolyte Films .
-
Encyclopedia of Applied Electrochemistry
Anion exchange membranes (AEMs) are used as solid polymer electrolyte in the alkaline mem- brane fuel cell (AMFC) technology, also referred to as anion exchange membrane fuel cell (AEMFC).
-
SOLID STATE IONICS: ADVANCED MATERIALS FOR EMERGING TECHNOLOGIES PROCEEDINGS OF THE 10TH ASIAN CONFERENCE
…M. J. C. Pitawala, M. A. K. L. Dissanayake, V. A. Seneviratne Investigation of Transport Properties of a New Biomaterials - Gum Mangosteen S. S. Pradhan, A. Sarkar Investigation of Ionic Conductivity of PEO- MgCl2 Based Solid Polymer Electrolyte M. Sundar, P. N…
-
Solid State Ionics for Batteries
In contrast, in a solid polymer electrolyte based on polyethers complexed with lithium salts, the low ionic conductivity and transport number of lithium ion are serious disadvantages for polymer electrolytes, caused by the low degree of dissociation of lithium salts, i.e…
-
SOLID STATE IONICS: TRENDS IN THE NEW MILLENNIUM, PROCEEDINGS OF THE 8TH ASIAN CONFERENCE
…Y, Miyamura Y, Uno T, Kubo M, Takeda Y, Qi Li, Yamamoto O Ambient Temperature Hybrid Polymer Electrolyte Based on PVK+PVDF-HFP(Co-Polymer) for Lithium Batteries [Invited] MichaelMS, TouTY, Prabaharan SRS Nano-Composite Solid Polymer Electrolytes [Invited] Dissanayake MA KL…
-
Safety‐Reinforced Poly(Propylene Carbonate)‐Based All‐Solid‐State Polymer Electrolyte for Ambient‐Temperature Solid Polymer Lithium Batteries
An integrated preparation of safety‐reinforced poly(propylene carbonate)‐based all‐ solid polymer electrolyte is shown to be applicable to ambient‐temperature solid polymer lithium batteries.
-
Thermal Effects in Supercapacitors
Pure solid polymer electrolytes such as salts (e.g., LiClO4, LiBF4, LiPF6, LiAsF6) dissolved in polymer matrix exhibit a high decomposition temperature but a low ionic conductivity at room temperature [71, 72].
-
Applications of Ionic Liquids in Polymer Science and Technology
Abraham KM, Abraham JM (1990) Li+ -Conductive solid polymer electrolytes with liquid-like conductivity.
-
Ionic conductivity and dielectric behavior of PEO-based silver ion conducting nanocomposite polymer electrolytes
In (100-x) PEO:xAgNO3 system (where x=5≤x≤ 50 wt%), the solid polymer electrolyte 90PEO:10AgNO3 gives highest ionic conductivity.
-
Polymer Membranes for Fuel Cells
The most widely used solid polymer electrolyte mem- branes in fuel cells are perfluorosulfonic acid membranes such as Nafion, Acipex and Flemion.
Indicates content that may require registration and/or purchase.