Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 3 Low VOC Acrylic Plastic Cement is a fast bonding, clear, water thin, non-flammable, high strength, solvent-type acrylic cement. The bond is affected by softening the surfaces to be joined and fusing them together. DCM and TCE Free. 1 pt Can. This
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 40 Low VOC Acrylic Plastic Adhesive is a two component, room temperature curing, medium syrupy, reactive acrylic cement that is used to form high strength bonds within a few hours. Especially formulated to bond extruded, cast, and cross linked
- Viscosity: 2,900 cP
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 16 Low VOC Acrylic Plastic Cement Clear is a very high strength, medium bodied, fast curing, acrylic cement that is used for bonding acrylic plastic, PVC, styrene, ABS, polycarbonate, and other porous materials. 1 gal Can.
- Viscosity: 200 to 800 cP
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 3 Low VOC Acrylic Plastic Cement is a fast bonding, clear, water thin, non-flammable, high strength, solvent-type acrylic cement. The bond is affected by softening the surfaces to be joined and fusing them together. DCM and TCE Free. 1 gal Pail. This
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade solvent-based acrylic packaging tape used to seal light- to medium-weight cartons in everyday shipping and handling environments, in addition to bundling and repair applications. Durable to withstand a wide range of temperatures, PP 810 can be applied with a
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a glossy, brilliantly clear film tape that dispenses effortlessly from counter and
- Width: 0.5 to 1 inches
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade solvent-based acrylic packaging tape for critical sealing and repairing of corrugated containers in hot and cold environments. Applied with a hand-held dispenser, PP 815 offers excellent impact and shear resistance for a variety of tasks.
- Width: 1.889763779527559 inches
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium plus grade solvent-based acrylic packaging tape for light to medium duty sealing, repairing and bundling of corrugated cartons, paper and film containers. For use with hand-held or machine dispensers, PP 802 delivers high initial tack and holding power in a wide range of
- Width: 1.889763779527559 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Custom Fabricating & Supplies
Description: Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing for an immediate and permanent bond to a variety of surfaces. Excellent
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Custom Fabricating & Supplies
Description: Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product
- Width: 0.25 to 6.6 inches
- Peel Strength / Adhesion: 4 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Titebond
Description: dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Keep from freezing. Adhesive is not freeze/thaw stable.
- Viscosity: 40,000 cP
- Features: Acrylic / Polyacrylate, Rubber Based / Elastomeric
-
Supplier: Budnick Converting, Inc.
Description: ADHTRANS 3020 is a 1.9 mil solvent based acrylic transfer tape. Its high quick tack and good shear strength make it ideal for more demanding bonding and joining applications. It is perfect for core starting, splicing of papers, films, metals, and can even be used as a laminating
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 4.5625 lbs/in
- Adhesive: Transfer
-
Supplier: Titebond
Description: the adhesive has cured, remove and discard the wedges to allow the floor to have room for normal expansion and contraction. Cleanup Wet adhesive can be cleaned up with a cloth dampened with water. If adhesive has dried, a cloth dampened with mineral spirits will work. Follow
- Viscosity: 100,000 cP
- Features: Acrylic / Polyacrylate
-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3210 is a 2.6 Mil (0.065MM - 40 micron) high performance polypropylene tape with a solvent based acrylic adhesive. The high quality adhesive and strong film make this tape an excellent choice for demanding carton sealing, splicing, and color coding
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: to remove contaminants, mineral oils, greases, tar/bitumen, semi-cured adhesives and sealants, uncured paints/varnishes and oil based printing inks. It will not damage most surfaces and is safe for use on metals, composites, plastics, ceramics, acrylics, concrete, brick, stone,
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Techsil Limited
Description: to remove contaminants, mineral oils, greases, tar/bitumen, semi-cured adhesives and sealants, uncured paints/varnishes and oil based printing inks. It will not damage most surfaces and is safe for use on metals, composites, plastics, ceramics, acrylics, concrete, brick, stone,
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 7110 is a 60 micron non-woven fabric coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper liner. Ideal for splicing, bonding and lamination of foams, papers, plastics, films
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 6901 is a Non-woven tissue tape stripe-coated with a solvent based acrylic adhesive system and protected by bi-siliconised paper liner. 6901 tape is ideal for phase separation, coil ends and for coil head tape bindings. Applications: Phase separation Coil ends Coil
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -25 C
- Adhesive: Acrylic
- Backing: PET / Polyester
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate,
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate,
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate,
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate,
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: Budnick Converting, Inc.
Description: M1511 is a very unique, supported double-coated tape with rubber based adhesive liner side and a solvent acrylic adhesive on the air side. The liner side adhesive is designed for excellent wet out to a variety of substrates.
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: ADHTRANS 3017 is a 2 mil glass stabilized solvent based modified acrylic transfer. It's moderate adhesion to most surfaces makes this a very economical choice for general purpose bonding/mounnting applications.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K102 is manufactured from polyimide film with high-temperature adhesive. K102 has excellent mechanical and electrical properties, plus excellent dielectric strength. Applications: Non-silicone adhesive gold finger connector wave solder protection Solvent and water
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AL.088 Brown is a 65 micron brown aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, graphic arts, furnitures, etc. Applications: Building &
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Intertape Polymer Group, Inc.
Description: an aggressive, long term or permanent bonding solution is needed. Available in a wide variety of sizes, types and adhesive technologies, there's sure to be a double-coated tape to suit your most demanding needs! Adhesive Transfer Adhesive Transfer products all have a
- Thickness: 0.004724409448818898 inches
- Peel Strength / Adhesion: 4.5625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: ThreeBond International, Inc.
Description: gaskets: • Organic solvent type • Nonsolvent type • Water-based type As usual, we go above and beyond to provide a full suite of products that make it easy to find the cost-effective solutions for every industry and application. Why Partner with ThreeBond? There are plenty of
- Viscosity: 200,000 cP
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Henkel Corporation - Industrial
Description: Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint strength. It is especially recommended for applications with passive
- Viscosity: 2 cP
- Features: Acrylic / Polyacrylate, Thread Locker / Retainer
- Cure / Technology: Anaerobic
- Industry: Military / Government (MIL-SPEC / GG)
-
Description: Berry Plastics 555 FLEXFIX UL181B-FX LISTED OPP with acrylic-based adhesive. Printed with UL181B-FX marking. UV Resistant! Applications Contractor tough closure system for use on flexible air ducts and connectors. UL181B-FX listed. Features & Benefits Long-life acrylic
- Thickness: 0.0031 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 100 C
- Adhesive: Acrylic
-
Supplier: Mactac
Description: MD228 is a 4.7-mil matte white vinyl (PVC) film designed for Latex, UV and solvent-based ink jet printing. The product is coated on one side with a semi-sphere structured, clear removable, acrylic pressure sensitive adhesive and supplied with a coated paper release liner.
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Vinyl
-
Supplier: Mactac
Description: M-Dot Floor is a 7.9-mil matte white PVC film with built-in antislip. Designed for Latex, UV and solvent-based inkjet printing. The product is coated on one side with a semi-sphere structured, clear removable, acrylic pressure-sensitive adhesive and supplied with a 74#
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Vinyl
-
Description: A rubber based adhesive on the liner side and solvent acrylic air side. The liner side adhesive is designed for excellent wet-out to a variety of substrates. Air side is a very high heat adhesive with dynamic laminating properties to many foams and rubbers.
- Adhesive: Acrylic, Rubber
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Cattie Adhesive Solutions
Description: tendency to undergo creep when subjected to loads. They are most commonly formulated from natural rubber, synthetic rubbers, and polyacrylates. Pressure sensitive adhesives can be supplied in many forms such as a water-based or solvent based liquid, a hot melt, or coated
- Viscosity: 6,000 cP
- Use Temperature: 325 to 375 F
- Features: Acrylic / Polyacrylate, Other, Solvent Based (Volatile Organic), Water Based / Latex Dispersion
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD® offers a variety of (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
EP40ND is a superb adhesive and bonds well to a variety of substrates including metals, ceramics, composites and plastics. It is most noteworthy for its affinity to bonding engineered plastics such as polycarbonates and acrylics. EP40ND is also capable of withstanding rigorous thermal cycling and shock. EP40ND is a reliable electrical insulator. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
-only processes. Key technical advantages: Very low shrinkage and CTE for stable, accurate alignment Fast light cure with optional 80–85°C heat cure Compatible with glass, polycarbonate, acrylic, and metals Meets ASTM E595 outgassing (read more)
Browse Industrial Adhesives Datasheets for Dymax -
product that would provide a permanent bond for the emblems. We recommended a double coated acrylic foam. The acrylic foam bonds well to a wide variety of surfaces, is resistant to solvents and moisture, and can be easily die-cut to eliminate having to cut the tape by hand. In many cases this tape will (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Translating the Benefits of UV Acrylic Adhesives to Applications
In our most recent post, we discussed key benefits of UV acrylic adhesives. Today, we'd like to focus on how these benefits translate into applications. If you recall, one of the most notable benefits of UV acrylic adhesives, compared to their solution-based (solvent or emulsion) counterparts
More Information Top
-
Sell EVA Double /single Side Tape
Features: Single Coated or Double Coated EVA Foam Tape comblies white or black EVA foam with acrylic solvent based adhesive or hot-melt adhesive and laminated with paper release liner or film liner.
-
Fiberglass Tape Exporters, Fiberglass Tape Selling Leads
Material: 7-micron aluminum foil/fiberglass cloth/water-based acylic,or solvent based acrylic adhesive /kraft...
-
alum adhesive tape exporter - alum adhesive tape manufacturers, exporters, factories, suppliers, China alum adhesive tape
Tape Solvent Acrylic Product Structure: Pure aluminum foil/ Solvent based acrylic adhesive /Silicone release ...
-
Insulating Materials Exporters, Insulating Materials Selling Leads (Page 12)
Material: 7-micron aluminum foil/fiberglass cloth/water-based acylic,or solvent based acrylic adhesive /kraft...
-
Adhesives & Sealants - China Adhesives & Sealants Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 7
Related Products:High Quality, solvent based acrylic adhesive , acrylic adhesive,DY-JT40-1 .
-
CR4 - Thread: I Need a Water Based Adhesive Which Can Stick to PU Foam
I don't know if you can solve the problem with a waterbased adhesive, though...some sort of solvent based adhesive ( acrylic , silicone, or natural rubber) may be required.
-
Acrylic Acid and Acrylate Esters and Superabsorbent Polymers
The predominant use for acrylic solvent - based adhesives is PSAs.
-
Sell Re-sealable Bag Sealing Tape, Self-adhesive tape
Bag Sealing Tape is made up of four parts: Water-based acrylic adhesive; Solvent - based acrylic adhesive ; PET film; PE release liner .
-
Book reviews
Adhesives for modern relining (BEVA371,Lascaux Adhesive Wax 443- 95, aqueous and solvent - based acrylic adhesives ) Acrylic resins and varnishes (aqueous and solvent-based, gloss and mat), for impregnation and consolidation, facings Solvents and thinners in all current qualities Acrylic artists' colours …
-
The potential long-term effects of gamma irradiation on paper
Adhesives for modern relining (BEVA371,Lascaux Adhesive Wax 443- 95,.aqueous and solvent - based acrylic adhesives ) Acrylic resins and varnishes (aqueous and SOlvent-based, gloss and mat), for impregnation and consolidation, facings Solvents and thinners in all current qualities Acrylic artists' colours …
Indicates content that may require registration and/or purchase.