-
Supplier: Accuris
Description: PAINT STRIPPER - SOLVENT - COLD SOAK TYPE
-
Supplier: Surventis Surface Treatment LLC
Description: L016002 Paint Stripper is a highly effective alkaline paint stripper that is safe to use on aluminum, zinc, copper, brass, and ferrous metals. This unique product is a blend of alkalis, surfactants and temperature stable solvents. It is formulated to quickly
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 2871 is a peroxide-accelerated, non-acid paint remover. It is designed to remove durable paint systems, such as epoxy and polyurethanes from aircraft and other surfaces. It contains no halogenated solvents, and its' combination of near neutral pH and low odor make if an
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH), Stripper (Paint, Resins)
-
-
Supplier: Surventis Surface Treatment LLC
Description: Alkaline blend of solvents and surfactants designed to safely remove difficult paints from most metals.
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
-
Supplier: Hubbard-Hall Inc.
Description: application of a final finish. FEATURES AND BENEFITS Can be used on both ferrous and non-ferrous metals Quickly removes most paint films Free of chlorinated solvents, phenols, and acids Will not cause hydrogen embrittlement Removes most coating in sheets Contains non-hazardous
- Temperature (As Used): 100 to 180 F
- Concentration (As Used, by Volume): 100 %
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Pico Chemical Corp.
Description: Paint Strippers: Improve your E/H/S compliance position and clean effectively with PICO’s complete line of PICOSTRIP products for all paint stripping activities. We offer a family of non-flammable and low VOC products to replace historically-used nauseating, flammable or
- Trigger: Solvent
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1080A Stripper is a low toxicity solvent that is used to dissolve cured HumiSeal® acrylic coatings without negatively affecting printed wiring board components or substrates. It can also be used on epoxy substrates, epoxy markings, silver, copper, solder, gold and nickel
- Type: Stripper (Paint, Resins)
-
Supplier: Henkel Corporation - Industrial
Description: Metal pre-treatment paint remover developed for effective stripping of epoxies, epoxy primers, polyurethanes and similar catalyzed paints. BONDERITE® S-ST 6776 LO AERO is a low odor, thixotropic, metal pre-treatment paint remover developed for effective stripping of epoxies,
- Type: Stripper (Paint, Resins)
-
Supplier: Epoxies Etc...
Description: 11-350 is an alternative cleaning solution to 1, 1, 1 – Trichloroethane, Methylene Chloride, and other ozone depleting chlorinated solvents due to its similar performance characteristics and more favorable health and safety profile. 11-350 is a nonflammable brominated organic solvent
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Industry Applications: Electrical / Electronics
-
Supplier: DME Company
Description: Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped without removal of mold (injection or transfer). Will remove, strip and/or aid in
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Armakleen Company (The)
Description: A sustainable ready-to-use paint gun cleaner formulated to effectively clean uncured water borne and solvent based paints in automotive body and industrial finishing shops. This innovative aqueous based cleaner is recommended to be used in Safety-Kleen’s Models 1055, 1056, and
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Stripper (Paint, Resins)
- Features: VOC Compliant
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP S-13 Solvent and Thinner is used for diluting CONAP CE-1170 conformal coatings. 1 gal Can.
- Type: Stripper (Paint, Resins)
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP S-22 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. 5 gal Pail.
- Type: Stripper (Paint, Resins)
-
Supplier: TFC Ltd.
Description: Loctite® 7200 Gasket remover Removes cured gasket sealants and traditional gaskets from most types of surfaces in 10 to 15 minutes with minimal scraping.
- Type: Solvent / Solvent-based, Stripper (Paint, Resins)
-
Supplier: Ecolink, Inc.
Description: Description SAFE STRIP G is a new, one-step, safe stripper in a viscous liquid that removes a multitude of coatings from a variety of surfaces. It contains no methylene chloride, methanol, toluene, acetone, methyl ethyl ketone, xylene or ethylene glycol ethers. It has a very slow evaporation
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 701 Specialty Solvent Based Thinner is a mixture of solvents that is used to adjust the viscosity of compatible HumiSeal® coatings. 20 L Pail.
- Type: Stripper (Paint, Resins)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Highly effective solvent cleaner. Specifically designed for easy removal of residual resins and most release coatings.
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 30 to 110 F
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Type: Solvent / Solvent-based, Stripper (Paint, Resins)
-
Supplier: Westech Aerosol Corporation
Description: Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required.
- Temperature (As Used): 60 to 80 F
- Type: Aerosol / Contact Cleaner, Solvent / Solvent-based, Stripper (Paint, Resins)
- Full Strength Use: Full Strength (Undiluted) Use
- Industry Applications: Labels / Adhesives
-
Supplier: DME Company
Description: No chlorinated solvents. Will not stain aluminum. Multi-purpose cleaning as well as equipment cleaning. No caustic or acidic compounds. Use on ordinary soil and most painted surfaces. The ideal mold cleaner while in production. Works on warm molds up to 150°F Easily removes releases, oils,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Chase Products Co.
Description: D-Limonene Degreaser removes grease and oil safely and quickly with a natural citrus solvent. Removes grease, tar, oil, grime, adhesives, stickers, gum, printers ink, wet paint, most graffiti, and other oil-based contaminants. Tough enough for heavily soiled surfaces. Natural
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins), Surface Treatment
- Features: Biodegradable
- Industry Applications: Labels / Adhesives
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 30 to 110 F
- Type: Aerosol / Contact Cleaner, Degreaser, Solvent / Solvent-based, Stripper (Paint, Resins), Terpene / Oil-based
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Features: Foam Free / Low Foaming
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 40 to 110 F
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Features: Foam Free / Low Foaming, Other
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 40 to 110 F
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Features: Foam Free / Low Foaming, Other
-
Supplier: DME Company
Description: Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical equipment and general decreasing on machine solvent-sensitive plastics.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Watson Marlow Pumps Group
Description: gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper,
- Maximum Discharge Flow: 2.3800000000000003 GPM
- Maximum Discharge Pressure: 72.5 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Custom Fabricating & Supplies
Description: be used in corrosion sensitive applications Note: While 3M™ 471 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl
- Width: 0.125 to 6 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 76.66666666666667 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 4712 resists many common solvents, it should not be exposed to ketones, chlorinated
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 76.66666666666667 C
- Backing: PVC / Vinyl
-
Supplier: Custom Fabricating & Supplies
Description: adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners, degreasers,
- Width: 1 to 4 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 29.444444444444443 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: hydrocarbons, and esters, found in lacquer thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 7.1 Mil Total Thickness Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip
- Width: 0.25 to 6 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613073349687] Profile of the Shipbuildi...
Abrasives (steel shot, lead shot, steel grit, garnet, copper slag, and coal slag), detergents, solvent paint strippers and cleaners, and caustic solutions.
-
Current literature
Study on water- soluble paint stripper for plastic substrate.
-
Stainless Steels for Design Engineers
Proprietary solutions or solvent paint stripper Apply as directed by manufacturer .
-
Cleaning, Iron Stain Removal, and Surface Repair of Architectural Marble and Crystalline Limestone: The Metropolitan Club
CLEANING Before an evaluation of paint removal tech- niques could be made and the existing condi- tion of the stone established, in situ tests with a variety of commercial alkaline and organic sol- vent paint strippers were first performed.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072238421] Profile of the Aerospace ...
This project, begun as a DfE project jointly run by OPPT and the Coast Guard, explored alternativesto methylenechloride and other hazardous solvent paint strippers .
-
CR4 - Thread: Brick Wall Protection - Brick Stain, Paint, etc
Try a water soluble paint stripper , maybe even one of the citrus strippers out there.
-
Carbon dioxide cleaning pilot project
In 1989, radioactive-contaminated metal at the Rocky Flats Plant (RFP) was cleaned using a solvent paint stripper (Methylene chloride).
-
Liquid household hazardous wastes in the United States: Identification, disposal, and management plan
Antifreeze, coolant Windshield washer solution Paint stripper Brush cleaners, aqueous based Rust remover Photographic solutions Extracts (vanilla, peppermint) Hard liquor Oven cleanera Drainer openera Cleaners (containing ammonia) Chlorine bleach Expired prescriptions Rubbing alcohol Home hair permanent/relaxer solutions Cuticle remover Perfume, cologne, aftershave…
-
Greening the Supply Chain
Hangar maintenance Conduct major repairs, overhauls, maintenance Solvents, oils, paints, plating- shop waste, paint strippers Solvents and cleaners such as acetone, sealant and hydraulic fluid .
-
Bioremediation of contaminated air using an external‐loop airlift bioreactor
Vanderberg-Twary, L., K. Steenhoudt, B. J. Travis, J. L. Hanners, T. M. Foreman and J. R. Brainard, “Biodegradation of Paint Stripper Solvents in a Modified Gas Lift Loop Bioreactor”, Biotechnol. Bioeng.
Indicates content that may require registration and/or purchase.