-
Supplier: Advanced Interconnections Corp.
Description: Rectangular Type Adapters for .050" (1.27mm) Pitch SOIC Devices (SOIC to DIP). RoHS Compliant designs and mating DIP Sockets are available.
- Features: Machined Pins
- Military Standards: Other
- Output (Bottom) Side Package: SOIC / SOP
- Product Type: Package Adapters / Converters
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Allows the use of a narrow package IC in place of a wide one GENERAL SPECIFICATIONS LEADS: mechanically fastened and soldered to adapter’s PCB substrate PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2
- Output (Bottom) Side Package: Other
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: SOIC / SOP
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Allows the use of a wide package IC in place of a narrow one GENERAL SPECIFICATIONS LEADS: mechanically fastened to PCB as well as soldered PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 ASTM
- Output (Bottom) Side Package: SOIC / SOP
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: Other
-
-
Supplier: Aries Electronics, Inc.
Description: For Panelized Form or for mounting of consigned chips, consult factory GENERAL SPECIFICATIONS ADAPTER BOARD: FR-4, 0.062 [1.58] thick, with 1-oz. Cu traces both sides MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ
- Output (Bottom) Side Package: Other
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: SOIC / SOP
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOJ or SOIC without changing your PCB layout Available on 0.300 [7.62] centers For adapters on 0.400 [10.16], or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD
- Output (Bottom) Side Package: DIP
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: SOIC / SOP, Other
-
Supplier: RS Components, Ltd.
Description: Changes SOP to 2.54 mm pitch. Suitable for use with universal boards Type = Conversion Adapter Number of Contacts = 32 Base Material = Epoxy Glass Fabric Laminate Dimensions = 44.61 x 27.94 x 1.6mm FR Material Grade = FR4 Length = 44.61mm Thickness = 1.6mm Width = 27.94mm
-
Supplier: RS Components, Ltd.
Description: Changes SOP to 2.54 mm pitch. Suitable for use with universal boards Type = Conversion Adapter Number of Contacts = 40 Base Material = Epoxy Glass Fabric Laminate Dimensions = 53.34 x 20.32 x 1.6mm FR Material Grade = FR4 Length = 53.34mm Thickness = 1.6mm Width = 20.32mm
-
Supplier: RS Components, Ltd.
Description: Adaption circuit board for SO8, SO8w, HSOP8, HTSOP8, SOP8. Epoxy fibre-glass FR4 1.50 mm. Double-sided 35 µm Cu. Plated through holes (PTH). Surface chem. Ni/Au. Solder stop mask Type = Adapter With Adaption Circuit Board Base Material = Epoxy fibre-glass Number of Sides = 2
-
Supplier: DigiKey
Description: SOP-40 TO DIP-40 SMT ADAPTER
-
Supplier: DigiKey
Description: SOP-24 TO DIP-24 SMT ADAPTER
-
Supplier: DigiKey
Description: SOP-8 TO DIP-8 SMT ADAPTER
-
Supplier: RS Components, Ltd.
Description: Converts SOP IC 0.8 mm pitch into 2.54 mm pitch Type = Converter Board Number of Contacts = 88 Base Material = Epoxy Glass Fabric Laminate Number of Sides = 2 Dimensions = 62.96 x 33.65 x 1mm FR Material Grade = FR4 Length = 62.96mm Thickness = 1mm Width = 33.65mm
-
Supplier: DigiKey
Description: PROTOTYPING BOARD - SOP16/SOP28/
-
Supplier: Acme Chip Technology Co., Limited
Description: SOP-24 TO DIP-24 SMT ADAPTER
- Category: Development Board
- Function: Break Out Board
-
Supplier: Acme Chip Technology Co., Limited
Description: SOP-8 TO DIP-8 SMT ADAPTER
- Category: Development Board
- Function: Break Out Board
-
Supplier: Utmel Electronic Limited
Description: ADAPTER BOARD DUAL AMP MSOP
- Package Type: SOP, MSOP, Other
- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: SOP-8 TO DIP-8 SMT ADAPTER (2.54
- Category: Development Board
- Function: Break Out Board
-
Supplier: Acme Chip Technology Co., Limited
Description: SOP-36 TO DIP-36 SMT ADAPTER (0.
- Category: Development Board
- Function: Break Out Board
-
Supplier: Rochester Electronics
Description: Asynchronous Communications Interface Adapter (ACIA)
- IC Package Type: SOP, Other
-
Supervisory Circuits and Battery Monitor Chips - Power Supply Controllers, Monitors -- AP3108LSS9-13Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller Switching AC-DC Adapter/Charger 9-SSOP
- Operating Temperature: -40 to 85 C
- Package Type: SOP, Other
- Quiescent Current (IQ): 1700 µA
- Supply Voltage (Vi): 10 to 28 volts
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Power Supply Controller Adapters 14-SOPK
- Operating Temperature: -40 to 105 C
- Package Type: SOP, Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC
- IC Package Type: SOIC / SOP, Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Other
-
Supplier: Maxim Integrated
Description: The MAX797H high-performance, step-down DC-DC converter provides main CPU power in battery-powered systems. A 40V rating on the power stage's input allows operation with high-cell-count batteries and a wide range of AC adapters. This buck controller achieves 96% efficiency by using
- IC Package Type: SOIC / SOP
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 10 amps
- Regulated Output Voltage (Volt): 6 volts
-
Supplier: Analog Devices, Inc.
Description: MOSFETs. A special logic circuit will prevent the power N-channel switch substrate from turning on. Applications Conversion of 15V to ±15V Supplies Inexpensive Negative Supplies Data Acquisition Systems High Voltage Upgrade to LTC1044 or 7660 Voltage Division and Multiplications Automotive
- IC Package Type: SOIC / SOP
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 0.0500 amps
- Regulated Output Voltage (Volt): 0.5000 to 2 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Embedded Controller or the SoC via host interface. It supports SOP, SOP', SOP'' and SOP''' signaling, allowing it to communicate with cable marker ICs, support alternate modes and protocol adapters.
- Device Type / Applications: Other
- IC Package Type: Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Analog Devices, Inc.
Description: the range of 1.6MHz to 2MHz. Full cycle-by-cycle current control and thermal shutdown are provided. High frequency operation allows the reduction of input and output filtering components and permits the use of chip inductors. Applications DSL Modems Portable Computers Regulated Wall Adapters
- Configuration / Function: Step-down (Buck)
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 3 to 25 volts
- Life Cycle Stage: Other
-
Supplier: Qorvo
Description: patented control scheme to achieve high-accuracy sensorless constant current control. Active CC eliminates the expensive, high accuracy current sense resistor, making it ideal for Cigarette Lighter Adapter (CLA) applications. ACT4533B integrates adaptive gate drive to achieve excellent EMI
- IC Package Type: Other
- Input Voltage (VIN): 10 to 40 volts
- Operating Temperature: -40 C
- Output Current (IOUT): 3.5 amps
-
Supplier: Microchip Technology, Inc.
Description: Power Delivery Packet Framing CRC Checking/Generation 4B/5B Encoding/Decoding BMC Encoding/Decoding EOP/SOP Generation for PD Frames SOP Detection and SOP Header Processing Separate RX/TX FIFOs Automatic GoodCRC Message Generation
Find Suppliers by Category Top
More Information Top
-
GLOBAL SPECIALTIES Prototyping
8 Pin SOP to Dip adapter .
-
On optimization of metal forming with adaptable characteristics
…of problems : - controling object, which is the mathematical model of some technolog- ical process that has to be optimized according to the given performance criterion; - controlling device, which is composed of control and state parameters of SOP ; - adapter , which is the algorithm…
-
An optical UNI architecture for the GIGA project testbed network
The SOP module acts as a client signaling adapter .
-
Journal of Biomedical Science | Full text | Identification of 11-amino acid peptides that disrupt Notch-mediated processes in Drosophila
The E3 ligase adaptor , Phyl, is essential for SOP specification and ES organ formation [25].
-
Cytoplasmic protein motility and polarized sorting during asymmetric cell division
In the PNS, the Myosin II Zipper also plays a role in Notch signaling during asymmetric SOP /pI division.10 The dynamic movement of other adaptor proteins, such as Partner of Numb (Pon) in NBs, also depends on Myosin II but it…
-
Quantitative analysis of protein dynamics during asymmetric cell division.
In dividing Drosophila sensory organ precursor ( SOP ) cells, the fate determinant Numb and its associated adaptor protein Pon localize asymmetrically and segregate into the anterior daughter cell, where Numb influences cell fate by repressing Notch signaling.
-
Polarization-Insensitive Phase-Transmultiplexing and Multicasting of CSRZ-OOK and 4 × RZ-BPSK to 4 × RZ-QPSK via XPM in a Birefringent PCF
For all the SOPs considered, the average pump power illuminating the PCFs’ input mode adapter was %29.3 dBm, which was the optimum power required to induce a XPM =2 phase shift on the RZ-BPSK probes when the pump SOP was…
-
Kanda to distribute Wellon Universal Programmer range
An extensive range of socket adapters from 6 to 208 pins in various package types including SOIC, SOP , SSOP, SOT, BGA, TSOP, PLCC, QFN, PSOP, FPGA and TQFP is also available.
-
cDNA–GFP Fusion Libraries for Analyses of Protein Localization
in Mouse Stem Cells
Bellaïche et al., (2001) introduced a GFP-tagged version of the Numb adaptor protein, Partner of Numb (PON), into Drosophila sense organ precursor ( SOP ) cells and performed fluorescence time-course imaging.
-
International Space Station
ISS EVA Systems Checklist
to 28 in-lbs using SOP Tool, 5-35 in-lbs Trq Driver and 1/4" to 3/8" Adaptor .