Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sonic-Shield
Description: stone-look panel that can be used indoors and outdoors. The unique material is highly porous, absorbing noise both between and within the granules. Reapor® panels are simple and easy to install using recommended adhesives (refer to Installation Guide for details). The panels can
- Description: Acoustic Barrier / Panel
-
Supplier: Sonic-Shield
Description: they are capable of attenuating 26 dB of noise from one side of the panel to the other and that they are also capable of completely absorbing noise. This results in a panel with outstanding sound reduction abilities. Sonic-Shield soft sided panels Our panels are
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustical Solutions, Inc.
Description: Anchorage Acoustical Wall Panels answer your acoustical and aesthetic needs at a cost much lower than other premium fabric wrapped acoustical panels. Anchorage Acoustical Wall panels have strong sound-absorbing performance, and are available in 32 beautiful, durable
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 1 to 2 inch
- Width: 24 to 48 inch
- Height: 24 to 120 inch
-
-
Supplier: Accuris
Description: SOUND CONTROLLING (ACOUSTICAL) TILES AND PANELS
-
Supplier: MBI Products Company, Inc.
Description: Lapendary Panels are large, unique acoustical banners hung in a loose catenary fashion or installed flush to the roof deck for a flat appearance with minimum festoon. The original Lapendary Panel was developed in 1987 by MBI in response to the growing demand for proper acoustics
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Modular, Durable Metal Panel Equipment Sound Enclosures for Maximum Noise Reduction.
- Description: Acoustic Enclosure
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Special panel connectors eliminate acoustic leak Rugged building - block construction to meet present and future requirements Unique panel removability feature allows for individual panels to be dismantled without removing the roof access for maintenance Quick erecting
- Features: Other
-
Supplier: Bonded Logic, Inc.
Description: Bonded Logic Natural Fiber Acoustical Panels are manufactured using high-performance recycled cotton fibers. The acoustical panels offer exceptional sound absorption, are thermally bonded for durability, contribute to healthy indoor air quality, and help you avoid fiberglass
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 2.6666666666666665 yd
- Material: Cotton
-
Supplier: IES2000
Description: noise barrier to enhance its acoustical performance, BA Noise Barrier/Sound Absorber Composite IES 2000 BA’s offers the benefits of a noise barrier and a sound absorber composite. BA’s offers the benefits of a noise barrier and a sound absorber composite. The BA consists of a
- Thickness: 2 inch
- Width: 48 inch
- Height: 96 inch
- Mounting: Ceiling Attachment
-
Supplier: MBI Products Company, Inc.
Description: pleasing and a decorative solution to sound control. They use a highly sound absorbent fiberglass core that effectively eliminates reflected sounds. They are suitable for gymnasiums, theaters, restaurants, offices, corridors, churches, recording studios, and much more.
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: acoustical panels allow you to create an effective sound control treatment that is distinctly appropriate for your environment. These acoustic panels come in standard or custom sizes, up to 4' x 10' and thicknesses ranging from ½" - 4". The SoundSuede™ acoustical wall
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 1 to 2 inch
- Width: 24 to 48 inch
- Height: 24 to 120 inch
-
Supplier: MBI Products Company, Inc.
Description: pleasing and a decorative solution to sound control. They use a highly sound absorbent fiberglass core that effectively eliminates reflected sounds. They are suitable for gymnasiums, theaters, restaurants, offices, corridors, churches, recording studios, and much more.
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 4 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: MBI Products Company, Inc.
Description: MBI Floating Acoustical Islands are a highly effective treatment for reduction of sound reflection in reverberant spaces. The Floating Island is suspended horizontally from mechanical fasteners that are factory mounted to the back of the panel. The Floating Island is an acoustical
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Sound Technologies
Description: Panels and Lagging systems are offered for a range of transmission loss performances to accommodate the requirements of your application. Typical panels are 2" to 6" thick, and may include one or more septum. Additionally, Sound Technologies offers experienced, technical
- Thickness: 2 to 6 inch
- Description: Acoustic Barrier / Panel, Ceiling Panel / Tile, Pipe / Duct Lagging
-
Supplier: Bonded Logic, Inc.
Description: Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for
- Overall Width / OD: 12 inch
- Overall Length: 0.3333333333333333 yd
- Material: Cotton
- Features: Other
-
Supplier: Acoustiblok, Inc.
Description: "sound absorbing" panels which stop sound reflections but are poor sound barriers. The panels have an extraordinarily high STC of 30 (Sound Transmission Class), as the panels contain large amounts of the Acoustiblok® material.
- Noise Reduction Coefficient (if applicable): 1 NRC
- Description: Acoustic Barrier / Panel
- Mounting: Ceiling Attachment
- Features: Flameproof
-
Supplier: Titebond
Description: Titebond GREENchoice Professional Acoustical Sound Sealant is a non-flammable, latex-based product designed specifically for the reduction of sound transmission in wall partition systems. Its primary function is to achieve and maintain the specific STC (Sound Transmission Class)
- Viscosity: 170,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Simplex Isolation Systems
Description: SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and opaque colors also available. 100% waterproof. Suitable for outdoor use. Easy to clean.
- Thickness: 0.5 inch
- Width: 12 to 48 inch
- Description: Acoustic Barrier / Panel
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Durable Quilted Absorber Panels To Reduce Sound Reverberation From Reflective Walls, Enclosures, Ceilings and Partitions.
- Description: Acoustic Barrier / Panel, Baffle
-
Supplier: Elasto Proxy Inc.
Description: Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: SAE International
Description: surface acoustic impedance of the seat by the side of front is measured using this technique. And the vehicle cabin acoustic field is modeled by FEM using the measured surface acoustic impedance. For the accuracy verification of this model, the acoustic transfer
-
Supplier: IES2000
Description: noise barrier to enhance its acoustical performance, BA Noise Barrier/Sound Absorber Composite IES 2000 BA’s offers the benefits of a noise barrier and a sound absorber composite. BA’s offers the benefits of a noise barrier and a sound absorber composite. The BA consists of a
- Thickness: 2 inch
- Width: 54 inch
- Height: 300 inch
- Description: Acoustic Curtain
-
Supplier: Westerbeke Corporation
Description: stainless steel for protection in moisture-prone areas. Sound-reducing enclosure panels are formed from sturdy aluminum to reduce weight. Panels are powder-coated for corrosion resistance and designed so that the top panel covers the side panels for additional
- Description: Acoustic Enclosure
-
Supplier: Acoustics First Corporation
Description: Application Sonora® Sound Shim™ wall panels are used for acoustical absorption or directed reflection combined with strong design elements. Sound Shims™ are suitable for theaters and other critical listening environments. Construction The core construction is a ¾” dimensionally
- Noise Reduction Coefficient (if applicable): 0.25 NRC
- Thickness: 1.5 inch
- Width: 24 inch
- Height: 96 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel
- Mounting: Free Standing
-
Supplier: Sonic-Shield
Description: What is Viterolite? Viterolite® - The versatile sound absorber for challenging environments is sustainable, non-fibrous sound absorbing tiles. Viterolite was developed to meet requirements of a durable, sustainable sound absorber that is non-fibrous and overcomes issues of
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 0.9842525 to 1.968505 inch
- Width: 23.62206 inch
- Weight: 211.68 oz
-
Supplier: Tripp Lite by Eaton
Description: and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that
- Rack Height: 18 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Acoustical Solutions, Inc.
Description: surface of the foam panels deflects sound waves allowing the open cell Willtec material to convert sound energy into quiet, kinetic energy. Sonex™ One acoustic foam is Class 1 Fire Rated.
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 3 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Steel Guard Safety Corp.
Description: from HVAC blowers compressors large machinery Steel Guard Sound Proof Curtains can absorb this dangerous sound and act as an effective sound barrier in these and many other applications In-Plant Noise Control Dividers Sound Proof Curtains & Enclosures Acoustical Curtain
- Width: 54 inch
- Height: 84 to 240 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
- Features: Flameproof, Other, Surface Convolutions
-
Supplier: SAE International
Description: bending waves velocity in order to dissipate the energy of structure borne sound by very limited application of damping treatments. Acoustic black holes are funnel shaped thickness reductions that attract sound radiating bending waves and allow a global vibration reduction by an
-
Supplier: JBC Technologies, Inc.
Description: Some of the more common synthetic blankets we die cut at JBC include 3M™ Thinsulate™ Acoustic Insulation products, Aim Fiber’s AutoZorb®, and Aim Fiber’s Polyzorb®. Common automotive OEM applications: instrument panels door panels liftgates instrument panels pillars
- Features: Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States R-Values R-19, R-30 Thicknesses 6.5", 10.25" Widths 23", 24"
- Overall Thickness: 6.5 to 10.25 inch
- Overall Width / OD: 23 to 24 inch
- Overall Length: 0.6666666666666666 to 2.5833333333333335 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Bonded Logic, Inc.
Description: UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Textie Product Type: Blanket / Batt
-
Supplier: IHS ESDU
Description: ESDU 72005 provides a method of estimating the stress in thin flat, or lightly-curved, rectangular stiffened panels under high intensity acoustic loading. These data are particularly applicable to aircraft structural panels near, or in the wake of, a jet engine. A range of
Find Suppliers by Category Top
Featured Products Top
-
, Inc. offers a broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
effectively dampening sound by lining cabin walls, ceilings, and bulkheads. These acoustic properties also apply to cargo bays, where noise from mechanical systems or turbulence could have an impact on the passenger experience. Aerospace polyurethane foam applications serve both thermal and acoustic (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
A Primer On Materials Used For Acoustical Treatments (.pdf)
This article was written for the March 2004 issue of Church Production. It is an overview of acoustical materials starting with a definition and covering sound absorbers such as fabric-covered wall panels, acoustical foams, noise barriers, sound diffusers and isolation devices that reduce vibration
-
POP Art - There's More to Acoustics than the "Plain Old Panel" (.pdf)
This article was written for the March - April 2003 issue of Your Church. It describes the construction, function and uses of various acoustical sound absorbing panels starting with the fabric covered fiberglass (or other substrate) and continuing to include combinations with noise barrier
More Information Top
-
Music and advertising
The dissemination of the gramophone record through radio ....................................106 2.4.1 .
-
Textbook of the building physics
In DIN 4109, the use of mineral fiber-step gramophone records in the joint hollow space is generally recommended and by m' ≤ of 200 kg/m2 the individual shell, the thickness of the parting line must amount to at least 30 mms.
-
Performativität and Medialität of Popular cultures
2 Austin (1962) distinguishes between konstativen expressions (" It is a gramophone record . ") and performativen expressions (" Hereby, I explain you to man and woman. ").
-
Practice manual music right
Intellectual property rights: Frederike (singer) Thomas (guitarist) Stefan (Bassist) Michael (drummer) Terry (artistic producer) Berlin sound Records ( gramophone record company) utilization society: GVL ------------------------------------------------------------------------------ rights of first publication: Frederike (text) Thomas and Stefan (composition) Terry (processor) Berlin sound Music Publishing (publisher) utilization society …
-
Technical acoustics
433 15.1 gramophone record method.
-
Reality fidelity, naturalness, plausibility
Attempt 1, frequency response of the gramophone record simulation................
-
Building technique For building drawers
Are which insulating materials selected as step gramophone records ?
-
Music reception, music distribution and music production
Came in parallel thereto the Phonoindustrie in the last years engraving under pressure: the peak profits could be realized Still 1990 until 1994 as the music fans started replacing its gramophone records with CDS that saw the classic because of the use …
-
Practice manual film right
… of any type that are suitable to make the mechanism immediately or indirectly perceptible to the human senses in some manner (the examples of the official principle to the UrhG thereto it are books notes or gramophone records ; cf. M. Schulze S …
-
Natural and vegetable building materials
Averagely, one can assume it, that coco plates for the heat insulation about 8 to 10 M. % fire protection means and is added to step gramophone records about 2 M. % dispersion on Polyvinylacetat base.
Indicates content that may require registration and/or purchase.