Products/Services for Sow Mold

  •  
    Ingots and Casting Stock - (164 companies)
    ...forms designed for use in foundries, die casting, investment casting, and other metal casting applications. What is Casting?. Casting is a metallurgical process in which molten metal is poured into a mold with the desired cross-sectional...
  • Mold Bases and Mold Plates-Image
    Mold Bases and Mold Plates - (86 companies)
    Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
  • Mold and Die Change Equipment-Image
    Mold and Die Change Equipment - (64 companies)
    Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold. Mold change equipment and die change...
  • Mold Releases and Release Agents-Image
    Mold Releases and Release Agents - (264 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  • Plastic Mold Equipment Design and Fabrication-Image
    Plastic Mold Equipment Design and Fabrication - (79 companies)
    Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders...
  •  
    Mold Repair Services - (54 companies)
    Mold repair services rebuild and refurbish molds to original specifications. Mold repair services include welding, grinding, burning, and polishing. Mold repair services can make new parts, inserts, or quote entirely new molds. Specifications. Mold...
  •  
    Mold Making Services - (1504 companies)
    Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
  •  
    Zinc and Zinc Alloys - (122 companies)
    ...applications. Casting alloys are used for sand, permanent mold, plaster mold, shell mold, and investment casting. The mechanical aspects of these alloys make them attractive substitutes for cast iron alloys (better corrosion resistance and machinability...
  •  
    Casting Machines - (40 companies)
    ...continuous casting machines. ingot casting machines. centrifugal casting machines. Features. Some die casting machines utilize a pneumatic or hydraulic actuator to fill die molds, and the accompanying pneumatic/hydraulic components are necessary. Vacuum...
  •  
    Metal Castings and Cast Stock - (263 companies)
    ...molten metal is poured into a mold with the desired cross-sectional or three-dimensional (3D) shape and then solidifies. The solidified part is also known as a casting, which is ejected or broken out of the mold to complete the process. In continuous...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire