Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eriez
Description: bubble surface area which guarantees a high probability of attachment and improved recoveries. In leaching and other hydrometallurgical applications, SlamJet; spargers improve the process kinetics of the vessel contents by ensuring a high rate of gas dissolution.
-
Supplier: EXAIR
Description: spargers, or spools is just as critical as choosing the right nozzle itself. BETE can fabricate the piping section for nozzle installation. The nozzles can be trial fit into the spool piece as part of the manufacturing process before leaving the factory. Our expertise ensures no last-minute
- Application: Cleaning / Blowoff
- Media: Water
-
Supplier: Schutte & Koerting
Description: Sparger Nozzles are designed to be submerged in the liquid to be heated. Heaters of this type are recommended for use in cases where it is desired to start heating from a shallow level, where uniform agitation and heating is required over a large, shallow tank area, where steam pressures are
- Fuel / Energy Source: Hot Water / Steam
-
-
Supplier: ProSonix Corporation
Description: ProJet® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam flow control design maintains high steam flow velocity through a wider range of operation.
- Heating Capacity: 316.548 to 2,608.59 kW
- Features: Clean Water Heating, Process Waters
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater, Water Heater
-
Supplier: ProSonix Corporation
Description: inlet to your process piping. What is a sparger? The ProSonix J-Series Jet Sparger is designed for water and slurry heating for both tank and inline applications. The unique design of internal steam control allows the PSX Jet Sparger to deliver high velocity steam to promote
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Porex
Description: Bioprocessing media and filters, including spargers, floating filters, wicks, vents and pre-filters for tangential flow filtration can be used in a wide range of applications.
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Technic, Inc.
Description: consumption Modular construction for simple process changes or additions Maintenance-free, low friction transport mechanism with self adjusting guides for a variety of panel thicknesses Roll-out plating cells with quick disconnect spargers for accessibility and ease of service Exclusive
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Tab / Finger Plating
-
Supplier: Technic, Inc.
Description: consumption Modular construction for simple process changes or additions Maintenance-free, low friction transport mechanism with self adjusting guides for a variety of panel thicknesses Roll-out plating cells with quick disconnect spargers for accessibility and ease of service Exclusive
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Tab / Finger Plating
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: classical bioreactor design Intuitive touch screen for easy operation Available as single and twin version Up to five addition pumps per single-use vessel Integrated 4-gas mixing system for Sparger and Overlay aeration 6 independently controlled gassing lines Ideal for high-end applications
- Number of Vessels: 1 #
- Vessel Volume: 50 to 1,000 liters
- Stirrer Speed: 10 to 240 rpm
- Reactor Operation: Batch
-
Supplier: Verantis
Description: Available in 7 standard sizes from 500 to 7,000 CFM. Greater than 90-95% removal for soluble/reactive gases. Completely preassembled including a control panel and automation. Includes a top-mounted exhaust fan. Fabricated of lightweight, corrosion-resistant polypropylene. Special gas sparger
- Airflow: 500 to 7,000 SCFM
- Efficiency: 99 %
- Features: Other Filter Type
- Filter Type: Packed Bed / Column
-
Supplier: Technic, Inc.
Description: protection Polypropylene enclosure 36” x 29” x 27” high Available options for the Mini Mod Units: In-tank filter system 10 amp/18 volt DC CC/CV power supply 20 amp/18 volt DC CC/CV power supply Solid state amp hour/minute meter Solid state digital timers Air/Solution spargers Mechanical
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Printed Circuit Boards (PCB)
-
Supplier: Technic, Inc.
Description: protection Polypropylene enclosure 36” x 29” x 27” high Available options for the Mini Mod Units: In-tank filter system 10 amp/18 volt DC CC/CV power supply 20 amp/18 volt DC CC/CV power supply Solid state amp hour/minute meter Solid state digital timers Air/Solution spargers Mechanical
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Printed Circuit Boards (PCB)
-
Supplier: Analytical Systems Int’l. Keco
Description: deterioration that produce analytical errors. Downtime is reduced to less than 10% of the El Paso, TOC or Sparger methods and the economic pay out is increased because of reduced product loss. In one case, 12,000 pounds of product loss per day was quickly identified by this proven and
- Operating Temperature: 41 to 122 F
- Process Media Temperature: 41 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration, Filters, Self-test / Diagnostics
-
Supplier: Serfilco, Ltd.
Description: because SER-DUCTOR systems don't clog Specifications A SER-DUCTOR system provides solution agitation with a centrifugal pump by drawing liquid from a tank and returning it to the tank through a sparger system, similar to that used for air agitation, with eductors strategically placed along
-
Supplier: Serfilco, Ltd.
Description: because SER-DUCTOR systems don't clog Specifications A SER-DUCTOR system provides solution agitation with a centrifugal pump by drawing liquid from a tank and returning it to the tank through a sparger system, similar to that used for air agitation, with eductors strategically placed along
-
Description: Spargers Ceramic Breathers – Vents Porous ceramics are used where uniform controlled pore size is required in chemical process, semiconductor, pharmaceutical and manufacturing applications.
- Max Use / Curie Temperature: 1,000 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Parallel probe calibration capability Inclusive data SCADA Software MFCS/DA Cell culture Packages Control system with 15” touch screen operation Fully independent vessel process control Integrated 4-gas mixing system for Sparger and Overlay aeration Three addition pumps per vessel Integrated
- Number of Vessels: 1 #
- Vessel Volume: 0.5 to 1 liters
- Stirrer Speed: 50 to 1,200 rpm
- Temperature Range: 0 to 150 C
-
Supplier: GEA Process Engineering Inc.
Description: the system can be designed with either a porous or ring sparger. Systems features includes: Sterile design, free of dead-leg areas Fully automated control system High-quality components cGMP documentation package GEA Diessel fermentation systems for cultivation of microorganisms and human or
- Vessel Volume: 100 to 9,999.999999999998 liters
- Pressure Range: -15 to 45 psi
- Features: Jacketed
- Parameters Controlled: Speed
-
Supplier: ProSonix Corporation
Description: delivers a superior end product as compared to traditional heat exchangers, steam spargers, and steam eductors. Steam mixing valves and steam sparging when done incorrectly can lead to steam hammer, poor starch cook-out, and poor temperature control. Because starch and steam are flowing
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel, Steel
- Heater Type: Steam Injection Heater
-
Supplier: Caron Products and Services, Inc.
Description: allows for at-a-glance monitoring. O2 Model. Suppressed oxygen control is crucial in many applications, such as the research of acute and chronic diseases. These demanding hypoxic studies are made possible with our O2 incubator. The O2 incubators feature a strategically placed sparger,
Find Suppliers by Category Top
Featured Products Top
-
If your heating equipment is violently shaking, then it is a concern that needs to be addressed. It is not only dangerous, but it also can be an expensive maintenance problem. Externally modulated technologies such as heat exchangers or unsophisticated forms of direct steam injection, such as spargers, can cause steam hammer. Learn more about external vs. internal modulation, direct and indirect heating, and why direct steam injection works! (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
ANSI gaskets: Provide chemical resistance and sealing performance in flange connections General gaskets: Maintain integrity under chemical exposure and temperature fluctuations.? Fluid Handling and Containment Dip pipes and spargers: Linings (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
5 Reasons to Replace Tank Spargers with In-Line Direct Steam Injection Heaters
Fluids at precisely controlled and elevated temperatures are integral to a wide range of industrial processes. To generate the necessary supply of heated liquid, many plants utilize a simple tank sparging system. In this setup a steam hose or perforated pipe known as a sparger is positioned near
-
Corrosion Resistant Heating For HCL Pickling
The Steel industry has traditionally used PTFE immersion coils and direct steam spargers to heat pickle baths. This article reviews the alternatives offered with Tantalum coils and Tantalum shell and tube heat exchangers.
-
Monitoring Bioprocesses
behavior during the evolution of the batch, for example if there is contamination from foreign microorganisms or reduced aeration due to changes in agitation power. The figure (left) shows an abnormality in the sparger system that occurred at around the 50th sampling instant and was detected
More Information Top
-
IMPROVED BIOMASS UTILIZATION THROUGH REMOTE FLOW SENSING
sparger design of a gas recirculation digester on the gas holdup distribution in the draft tube and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89243/12575047-MIT.pdf?sequence=2
different shaped sparger models were tested and compared.
-
PEP Run Report for Integrated Test A, Caustic Leaching in UFP-VSL-T01A, Oxidative Leaching in UFP-VSL-T02A
D.1 Appendix E: Integrated Test A Timeline..................................................................................................E.1 Appendix F: Sparger Operations...............................................................................................................F.1 Appendix …
-
Direct Push Groundwater Circulation Wells for Remediation of BTEX and Volatile Organics
Numerical simulation of the sparger .................................................................................6 2.1 Introduction...................................................................................................................6 2.2 Basic numerical model..................................................................................................6 2 …
-
Guidelines for Pressure Relief and Effluent Handling Systems
… pressure relief devices, piping, and effluent handling equipment, such as gravity separators, cyclones, spargers , and quench pools.
-
Hanford Engineer Works technical manual
… transfer Jets, and also th© steam and compressed air supply to process vessel spargers In hoth the …
-
Results of Large-Scale Testing on Effects of Anti-Foam Agent on Gas Retention and Release
Full-scale, single- sparger mass transfer tests were also conducted at SRNL in water and AZ-101 …
-
Technical Basis of Scaling Relationships for the Pretreatment Engineering Platform
4.4 Sparger Mixing.....................................................................................................................
-
Gas hold‐up behavior of mechanically agitated gas‐liquid reactors using pitched blade downflow turbines
The effect of sparger type, geometry and size on fractional gas hold‐up has been investigated in detail.
-
PEP Run Report for Simulant Shakedown/Functional Testing
Measurement: Air flow rate to spargers in Tank UFP-VSL-T02A.
Indicates content that may require registration and/or purchase.