Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Primarius
Description: most powerful SPICE modeling functions with its built-in parallel SPICE engine, and offers full SPICE modeling capabilities from baseband to high frequency for various semiconductor devices, including characterization, auto model extraction and parameter optimization,
- Use: Professional
-
Supplier: Primarius
Description: handles generic circuit simulation with 50M+ elements circuit size, an incomparable advantage no other SPICE simulator has, and delivers better performance as compared to other parallel SPICE simulators for large simulation jobs. NanoSpice also has an innovative, efficient and
- Operating System: Linux
- Use: Professional
-
Supplier: Primarius
Description: handle billion-elements designs, targeting the verification and signoff of various memory circuits, custom or semi-custom digital and full-chip designs. Compared to FastSPICE, NanoSpice Giga uses a pure SPICE engine to offer much higher accuracy for power, leakage, timing and noise
- Operating System: Linux
- Use: Professional
-
-
Supplier: Accuris
Description: Medical device software - Medical SPICE Process assessment model
-
Supplier: Accuris
Description: Medical device software - Medical SPICE - Process assessment model
-
Description: An expert guide to understanding and making optimum use of BSIM Used by more chip designers worldwide than any other comparable model, the Berkeley Short-Channel IGFET Model (BSIM) has, over the past few years, established itself as the de facto standard MOSFET SPICE
-
Supplier: Accuris
Description: Medical device software - Medical SPICE - Process assessment model - Corrigendum concerning standard VDI 5702 Part 1:2025-05 (Draft)
-
Supplier: Autec Power Inc.
Description: “The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of
- DC Input Voltage: 9 to 75 volts
- DC Output Power: 20 watts
- AC Input Power: 20 watts
- Type: AC/DC Converter, DC/DC Converter
-
Supplier: Primarius
Description: ProPlus provides the most advanced SPICE modeling service for leading foundries and fabless companies. Its professional service team, located in the US and China has served hundred of customers in the past 20 years, offering SPICE modeling and validation services, consultation and
- Services: Design / Engineering
- Features: East Asia / Pacific Only, North America, Southwest US Only, Specialty / Other, United States Only
- Device Type: Passive Components
- Applications: Wireless
-
Description: IEC 62433-2:2008 specifies macro-models for ICs to simulate conducted electromagnetic emissions on a printed circuit board. The model is commonly called Integrated Circuit Emission Model - Conducted Emission (ICEM-CE). The ICEM-CE model can also be used for modelling an
-
Supplier: Seedburo Equipment Company
Description: The Model M Roller Mill from Seedburo is a scaled down version of the industrial mill, and is specifically designed for customers with easy-to-grind products and low tonnage requirements. The Model M mills are commonly used for feeds and cereal grains, spices, nuts, plastics and
-
Supplier: Seedburo Equipment Company
Description: The Model M Roller Mill from Seedburo is a scaled down version of the industrial mill, and is specifically designed for customers with easy-to-grind products and low tonnage requirements. The Model M mills are commonly used for feeds and cereal grains, spices, nuts, plastics and
-
Supplier: Seedburo Equipment Company
Description: The Model M Roller Mill from Seedburo is a scaled down version of the industrial mill, and is specifically designed for customers with easy-to-grind products and low tonnage requirements. The Model M mills are commonly used for feeds and cereal grains, spices, nuts, plastics and
-
Supplier: Seedburo Equipment Company
Description: The Model M Roller Mill from Seedburo is a scaled down version of the industrial mill, and is specifically designed for customers with easy-to-grind products and low tonnage requirements. The Model M mills are commonly used for feeds and cereal grains, spices, nuts, plastics and
-
Description: Describes a model for EMI simulation due to IC internal activities. Gives more accurately the electromagnetic emissions of electronic equipment by taking into account the influence of internal activities. Gives general data which could be implemented in different format such as IBIS, IMIC,
-
Supplier: CSA Group
Description: Describes a model for EMI simulation due to IC internal activities. Gives more accurately the electromagnetic emissions of electronic equipment by taking into account the influence of internal activities. Gives general data which could be implemented in different format such as IBIS, IMIC,
-
Supplier: Siemens EDA
Description: single virtual environment. Utilizing the power of the IEEE standard VHDL-AMS modeling language, and supporting industry-standard SPICE modeling techniques, SystemVision offers reduced development time, simplified HW/SW integration, and reduced risk of late stage bugs that often jeopardize
-
Supplier: Richardson RFPD
Description: typical specifications. For applications that require guaranteed performance, the general purpose HSMP-383x series is recommended. A SPICE model is not available for PIN diodes as SPICE does not provide for a key PIN diode characteristic, carrier lifetime.
- VR: 50 volts
- CT: 0.2 pF
- Diode Type: PIN Diodes
- Features: RF Diodes
-
Supplier: NSI Industries LLC
Description: 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 4 SCREW(S) NUMBER OF PORTS 2 TEMPERATURE RATING 90 DEG C APPLICATION WIRE SPICING SR MODEL
-
Supplier: Skyworks Solutions, Inc.
Description: beyond 2.5 GHz. The devices are characterized for capacitance over temperature. SPICE models are provided.
- VR: 30 volts
- Features: Varactor Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: beyond 2.5 GHz. The devices are characterized for capacitance over temperature. SPICE models are provided.
- VR: 30 volts
- Features: Varactor Diodes
-
Supplier: COMSOL, Inc.
Description: is an important part of understanding the overall characteristics of a discharge. The Plasma Module provides tools to add circuit elements directly to a 1D, 2D or 3D model, or import an existing SPICE netlist into the model. The plasma chemistry is specified either by loading in
- Operating System: Chrome, Linux, MAC, Windows
- Features: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Skyworks Solutions, Inc.
Description: The SMS3924 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including SPICE model parameters, and deliver tight parameter distribution, which minimizes performance
- Features: Schottky Barrier Diodes
-
Supplier: Sonnet Software, Inc.
Description: combinations with vias, vertical metal sheets (z-directed strips), and any number of layers of metal traces embedded in stratified dielectric material. The Sonnet® Suites™ develop precise RF models (S-, Y-, Z-parameters or extracted SPICE model) for planar circuits and antennas.
- Use: Educational, Professional
- Features: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
-
Description: Multisim is now the de facto standard for circuit simulation. It is a SPICE-based circuit simulator which combines analog, discrete-time, and mixed-mode circuits. In addition, it is the only simulator which incorporates microcontroller simulation in the same environment. It also includes a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPICE Device Model SUM50N03-13LC Product overview: SUM50N03 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- Features: MOSFET
-
Supplier: CST - Computer Simulation Technology
Description: and the extraction of SPICE parameters enhance design possibilities and save time. In addition, CST MWS is embedded in various industry standard workflows through the CST design environment. CST MICROWAVE STUDIO® is seen by an increasing number of engineers as an industry standard development
- Features: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications 48 V to 12 V DC-DC converter
- VGS(off): 3 volts
- rDS(on): 0.0018 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: Features Improved controllability Operating range of 1 to 20 kHz Humidity robust design Maximum junction temperature 150°C Short circuit capability of 3 µs Very tight parameter distribution Pb free lead plating, RoHs compliant Complete product spectrum and SPICE models Benefits Low
- VCE(on): 600 volts
- Switching Speed: 1 to 20 kHz
- tr: 8 ns
- tf: 48.5 ns
-
Supplier: Infineon Technologies AG
Description: Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Simulation/ SPICE-Model Applications
- VGS(off): 2.8 volts
- rDS(on): 0.0031 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: PackLine West
Description: Built on Digital mechanical base PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable packing for juices,
- Machine Type: Filling / Packer Machines, Sealing Machines
-
Supplier: SAE International
Description: code will be highlighted. An overview of the issues associated with model-based documentation will also be covered. The use of test vectors at the component, model and hardware-in-the-loop (HIL) level will be presented to show the benefits derived from using a formalized process and
-
Supplier: Hyster Company
Description: trucks and close the door, this is your space. The ComforCab II™ offered on our empty container handlers is the same proven cab fitted on the all other Hyster "HD" models. With the superior ergonomic design of the cab and controls, operator fatigue is greatly reduced and productivity
-
Supplier: ValueTronics International, Inc.
Description: diagram simulation and measurement-based SPICE modeling The Tektronix DSA8300 Digital Serial Analyzer is the most versatile tool for developing and testing communications, computers, and consumer electronics which use multi-gigabit data transmission. It is used for optical and electrical
-
Supplier: FineTek
Description: different density mediums. 。Low wear and tear, maintenance free and self cleaning. 。Fine powders can be detected. 。Euro and UL certified Models available. Solid Level Detection 。Powders: Powdered milk, flour, spices, coffee beans, coffee powder, tea, salt, sugar, grains, chocolate
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
Find Suppliers by Category Top
Featured Products Top
-
The OFS Type-2 seal model is ideal for blenders, mixers, cookers, conveyors and similar rotating equipment used in the food, pharmaceutical, chemical, plastics, metals, and other bulk process industries. The OFS Type-2 seal model is used on horizontal, inclined, and top entering shafts for split (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity devices. XF's unique collection of features simplifies the analysis of even the most complex and massive problems. (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
Conduct Research Top
-
Improved Spice Models of Aluminum Electrolytic Capacitors for Inverter Applications
public-domain Spice models do not accurately account for this behavior. In this paper, a physics-based approach is used to develop an improved impedance model that is interpreted both in pure Spice circuit models and in math functions.
-
About Thermal Dynamic Model
Foundations of Electronic Circuit Simulation. In this article, we give a brief explanation of a Thermal Dynamic Model, which is another SPICE model used in thermal simulations.
-
Microchip's Op Amp SPICE Macro Models (.pdf)
The SPICE macro models for Microchip?s operational amplifiers (op amps) aid in the design and analysis of various circuits by allowing for detailed simulation of the circuit being designed. This application note covers the function and use of Microchip's op amp SPICE macro models. It does
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Spice models directly in the frequency domain, a discovery that could change the way RF engineers use simulation. ASIC vendors mull cost issues A panel chaired by EE Times editor in chief Brian Fuller explored the issue of ASIC cost at the Fabless Semiconductor Association Suppliers' Expo
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Spice models directly in the frequency domain, a discovery that could change the way RF engineers use simulation. ASIC vendors mull cost issues A panel chaired by EE Times editor in chief Brian Fuller explored the issue of ASIC cost at the Fabless Semiconductor Association Suppliers' Expo here
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
startup Xpedion Design Systems ntroduced a transistor-level phase-locked loop solution for verifying complete closed loop noise and jitter. Circuit simulator optimized for sub-circuit type Spice models Intellectual property characterization and circuit simulation software provider Legend Design
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
verification Claiming an industry first, EDA startup Xpedion Design Systems ntroduced a transistor-level phase-locked loop solution for verifying complete closed loop noise and jitter. Circuit simulator optimized for sub-circuit type Spice models Intellectual property characterization and circuit simulation
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Circuit simulation software vendor Silvaco International Inc. (Santa Clara, Calif.) has integrated the HiSIM-RF surface potential SPICE model developed at Hiroshima University into its SmartSpice circuit simulator, SmartSpice-RF harmonic balance-based simulator, and Harmony-AMS mixed-signal simulator
More Information Top
-
Semiconductor Modeling
Examples of SPICE Models and Parameters .
-
Analysis of Multiconductor Transmission Lines 2nd Edition Complete Document
13.1 Representation of Lossless Lines with the SPICE Model 696 .
-
NAVAL POSTGRADUATE SCHOOL
CMOS PFET and NFET SPICE model definitions .
-
On-chip High-Voltage Generator Design
V2 and VTH ¼ 0.2 V fits the SPICE model well at VGS of 0.2 V and above.
-
Software Process Improvement and Capability Determination
Current and future work is considered including the timeframe for the release of a full version of the Medi SPICE model .
-
Software Process Improvement and Capability Determination
A Case Study on Process Composition Using Enterprise SPICE Model . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Low-Voltage SOI CMOS VLSI Devices and Circuits
7 PD SOI-Technology SPICE Models 377 3 77 3 78 .
-
Reliable SPICE Simulations of Memristors, Memcapacitors and Meminductors
Nonethe- less, more and more SPICE models are being considered with different levels of complexity [14], [15], [16], [17], [18], [19], [20], [21], [22].
Indicates content that may require registration and/or purchase.