Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arrow Gear Company
Description: Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the same number
- Features: Spline Shaft
- Shaft Material: Stainless Steel, Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Guide Width or Diameter: 1.372835387 inch
- Guide Length: 78.7402 inch
- Diameter: 1.372835387 inch
- Length: 78.7402 inch
-
Supplier: Grob, Inc.
Description: Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further.
- Guide Width or Diameter: 2.49 to 2.495 inch
- Guide Length: 120 to 144 inch
- Diameter: 2.49 to 2.495 inch
- Length: 120 to 144 inch
-
-
Supplier: Newark, An Avnet Company
Description: KNOB, SOFT TOUCH, SPLINED SHAFT, BLU SHAFT SPLINED SHAFT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: KNOB, SOFT TOUCH, SPLINED SHAFT, GRN SHAFT SPLINED SHAFT ROHS COMPLIANT: YES
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Number of Teeth: 10
- Length: 40 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Features: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Features: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Features: Spline Shaft
-
Supplier: General Pump
Description: AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for
- Maximum Discharge Flow: 7.930000000000001 GPM
- Maximum Discharge Pressure: 435 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 4 Splines, Internal Centering, Dimensions
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 6 Splines; Internal Centering, Dimensions
-
Supplier: General Pump
Description: AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure:
- Maximum Discharge Flow: 26.4 GPM
- Maximum Discharge Pressure: 870 psi
- Discharge Size: 1 inch
- Horsepower: 15.7 HP
-
Supplier: General Pump
Description: AT0111 Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications
- Maximum Discharge Flow: 29.1 GPM
- Maximum Discharge Pressure: 725 psi
- Discharge Size: 0.75 inch
- Media Temperature: 165 F
-
Supplier: Accuris
Description: Spline Shaft Connections with Straight Flanks; Light Series
-
Supplier: jbj Techniques Limited
Description: Splined Sleeve Coupling The spline coupling distributes the torque around the circumference of the coupling by way of the multiple spline grooves in conjunction with the splines on the shaft making these type of sleeve couplings better suited to higher speeds and torque
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp
-
Supplier: Newark, An Avnet Company
Description: KNOB, SPLINED SHAFT, ROUND, 39.6MM ROHS COMPLIANT: YES
-
Supplier: THK America, Inc.
Description: Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.
- Overall Shaft Length: 59.05515 inch
- O.D. Spline Shaft Diameter: 0.787402 inch
-
Supplier: Newark, An Avnet Company
Description: KNOB, SKIRTLESS, SPLINED SHAFT, BLK, 6MM ROHS COMPLIANT: YES
-
Supplier: Isotech, Inc.
Description: Isotech Standard Ball Splines consist of a spline shaft with raceway grooves and a spline nut. The ball spline nut consists of an outer cylinder (main body), retainer, side rings, and ball elements. Designed and manufactured to achieve a reliably smooth motion.
-
Supplier: NB Corporation of America
Description: flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
Supplier: NB Corporation of America
Description: The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the same time. It operates with extremely small dynamic friction. The NB STROKE BALL SPLINE consists of a nut and a shaft
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.6299216 inch
- Spline Nut Overall Length: 1.574804 to 2.362206 inch
- Spline Nut Outer Diameter: 0.4330711 to 0.9448824 inch
-
Supplier: NB Corporation of America
Description: offers many advantages, including high accuracy and a substantial reduction in installation costs. Key Features At-a-Glance NB ball splines provide linear and rotational motions using a combination of spline nut and rotary cross roller bearing design. Splines feature arch-shaped
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: Gear Motions, Inc.
Description: Gear Motions manufactures custom splines to exact specifications. Through our many years of experience, we have the knowledge and expertise to produce external and internal spline gears to fit almost any application. Splines are the ridges or teeth (external spline) on a
- O.D. Spline Shaft Diameter: 0.5 to 36 inch
-
Supplier: Isotech, Inc.
Description: The rotary ball spline can be used for both rotational motion and linear motion. It can be used in scalar robots, the vertical shaft of assembly equipment, and tool changers and loaders. Istotech Rotary Ball Splines consists of a spline shaft and a nut. The nut has
-
Supplier: THK America, Inc.
Description: More detailed specifications are available in our digital catalog.
- Guide Width or Diameter: 0.4724412 inch
- Diameter: 0.4724412 inch
- Features: Spline Shaft
-
Supplier: IKO International, Inc.
Description: and liquid crystal manufacturing equipment. Two models offer spline shaft diameters of 4 to 6 mm.
- Overall Shaft Length: 5.905515 to 11.81103 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 0.2362206 inch
- Spline Nut Overall Length: 0.9448824 to 1.1417329 inch
- Spline Nut Outer Diameter: 0.3149608 to 0.4330711 inch
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 72 inch
- Length: 72 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 24 inch
- Length: 24 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Features: Spline Shaft
-
Supplier: IKO International, Inc.
Description: Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific
- Overall Shaft Length: 11.81103 to 47.24412 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.9842525 inch
- Spline Nut Overall Length: 0.787402 to 2.6377967 inch
- Spline Nut Outer Diameter: 0.2362206 to 0.9842525 inch
-
Supplier: IKO International, Inc.
Description: Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific
- Overall Shaft Length: 3.93701 to 31.49608 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 0.4724412 inch
- Spline Nut Overall Length: 0.5905515 to 1.3779535 inch
- Spline Nut Outer Diameter: 0.3149608 to 0.8267721 inch
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.125 inch
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.54 inch
- Open Closed - Bushing: Closed
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.531 inch
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 1.687 inch
- Open Closed - Bushing: Closed
-
Description: Contains table indicating tolerances on holes and shafts as well as on symmetry, gives directions for gauging such as gauging conditions and gauging control, and specifies control methods and corresponding gauges.
Find Suppliers by Category Top
Featured Products Top
-
precision and reliability. The spline shaft facilitates additional machining and high accuracy because of a round shaft shape. Since the spline shaft is also machined by cylindrical grinding, it has a high sealing performance and a well-balanced structure that reduces the vibration and noise during (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
two important characteristics – those being anti-rotation torque transfer and higher load capabilities. Now… that’s a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
components are made of stainless steel, SPLFS Type ball splines are suitable for high temp, clean room, and vacuum environments. Available in 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Designed for compact, high-precision linear motion: Integrated spline shaft prevents leadscrew rotation Improved stability in constrained spaces Strong torque-to-size performance in an 11mm package (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
NB Ball Splines have no backlash because precisely ground (not drawn) raceways conform to the shape of the ball in the nut and shaft so opposing raceways have the same angles of contact. The spline shaft is straighter than the competition's – eliminating rotational vibration. Endlessly adaptable to high-load linear motions. 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. 7 different nut styles. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
NB Ball Splines have no backlash because precisely ground (not drawn) raceways conform to the shape of the ball in the nut and shaft so opposing raceways have the same angles of contact. The spline shaft is straighter than the competitions - eliminating rotational (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
Ball Screw Spline SPBR/SPBF One single axis makes positioning, linear and rotary motion all possible! The NB Ball Screw Spline consists of a high accuracy, high rigidity Ball Screw nut and Ball Spline nut attached to the ball screw spline shaft (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
Bore Modifications: Pilot bores, splined shafts, or custom keyways Laser Marking: Part numbers, torque specs, or company logos 5 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Spline Shafts 101
Spline Shafts-All You Need to Know
-
Rotary Ball Spline Technologies And The Effective Differences of Two Rotational Nut Technologies
in the. pros and cons of the two technologies. If you are considering a rotary ball spline, you know that in addition to a ball spline's forte. - transference of torque - the rotary ball spline adds a nut that rotates on the ball spline shaft. making the unit capable of simultaneous linear and rotary
-
Demystifying Ball Spline Specs
a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed. It is perfect for high-speed motion and high-speed rotation.
-
Success Story: Parker Improves Customer Productivity with Cross-Division Solution (.pdf)
CHALLENGE: Wallmasters was experiencing pump shaft failure after only three months of service, due to excessive wear on the splines that drive the pump. Tiffin Loader contacted Parker mobile territory manager Dick Dickrede after a third consecutive pump installation yielded the same result.
-
10 Things Everybody Ought to Know About Custom Gearmotors
questions and considerations involved in specifying the correct gearmotor for your application. They run the gamut from AC or DC, single or three phase, PSC or split phase, PMDC or BLDC, TEFC or TENV, cord or flying leads, parallel shaft or right angle, stub or hollow shaft, keyed or splined, grease
-
How to Select the Correct Specification Planetary Gearbox
Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34562/71150008-MIT.pdf?sequence=2
Size spline shaft .....................................................................................................
-
Mechanical Science and Engineering III
Abstract: Built up three-dimensional non-linear contact finite element analysis model of the spline shaft and the spline set of the electric pump machine and get the stress distribution of the spline shaft and the spline set when the shaft of …
-
CR4 - Thread: Splined Shaft On an Excavator
Splined Shaft On an Excavator .
-
Advanced Design and Manufacturing Technology III
Research on Calculation Method for Polar Moment of Inertia of Spline Shaft .
-
Manufacturing Surface Hardened Components of 42CrMo4 by Water‐Air Spray Cooling
For both components; the splined shaft and the crankshaft geometries, it was possible to carry out successful surface heat‐treatments using these processes.
Indicates content that may require registration and/or purchase.