Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Redwood Plastics
Description: Redco™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 46.456718 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 26.377967 inch
- Static Radial Load: 10,498,160 lbs
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 41.732306 inch
- Outside Diameter: 57.480346 inch
- Overall Width: 19.68505 inch
- Static Radial Load: 7,530,800 lbs
-
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,968,800 lbs
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 45.275615 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 24.015761 inch
- Static Radial Load: 11,015,200 lbs
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 46.456718 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 26.377967 inch
- Static Radial Load: 10,498,160 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 35.43309 inch
- Outside Diameter: 52.755934 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,744,000 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,968,800 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 45.275615 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 24.015761 inch
- Static Radial Load: 11,015,200 lbs
-
Supplier: igus® inc.
Description: Special properties: Easy to install Split housing Low cost Standard balls made from iglide® L280, other options available
- Bore Diameter: 0.393701 to 1.181103 inch
- Length Through Bore: 0.5511814 to 1.4566937 inch
- Outside Diameter: 0.8661422 to 2.1653555 inch
- Maximum Angular Misalignment: 22 to 25 degrees
-
Supplier: Redwood Plastics
Description: Designed for use in high load, sliding, low temperature, and gritty environments. Redco™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry running periods. It has a low coefficient of friction and exceptional impact values.
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
Supplier: Emerson Bearing Co.
Description: For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They are drop in replacements for standard Spherical Roller bearings. Common Options:
- Bore: 7 inch
- Type: Spherical, Split Bearing
-
Supplier: igus® inc.
Description: Special Features Split, anodized aluminum housing, bolted Liner JUM-02-xx liner made from iglide® J Replacement of the liner without disassembling the shaft
- Bearing Width: 1.7716545 to 4.0551203 inch
- Bearing Length: 1.181103 to 2.755907 inch
- Inside Diameter (Round only): 0.6299216 to 1.968505 inch
- Dynamic Load Capacity: 269.76 to 1,967 lbs
-
Supplier: Emerson Bearing Co.
Description: The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or
- Nominal Shaft / Bore Size: 3.4375 inch
- Base to Bore Center Distance: 4.40625 inch
- Center to Center Mounting Hole Distance: 12.4375 to 13.375 inch
- Bearing / Housing Features: Split Housing
-
Supplier: igus® inc.
Description: bearing has a split housing and a split bearing insert, whereby the alignment of the profile notch has been changed from a V-shape to a U-shape. The spherical ball is composed of the durable and chemically resistant tribopolymer iglidur P UV, which also offers excellent
- Nominal Shaft / Bore Size: 4.724412 inch
- Features: Other
- Housing: Plastic / Polymer
- Bearing Type: Spherical Roller Bearing
-
Supplier: Quality Bearings & Components
Description: Bearing Splitters and Pullers MECHANICAL PULLERS BETEX 48/49 2/2 bearing splitters and pullers Betex no. 48/49 is designed for dismantling flush-fitting bearings and other parts where an ordinary puller would be unable to get a proper grip. Suitable for various applications.
-
Supplier: RegalRexnord
Description: 3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert
- Housing: Cast Iron
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: RegalRexnord
Description: Link-Belt SAF22626407 Spherical Roller Bearings PLB6900 Split-housed Pillow Block. Contact Rexnord for more details.
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: RegalRexnord
Description: 6 7/16" Mounted Spherical Roller Bearing, Split Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
- Nominal Shaft / Bore Size: 6.4375 inch
- Base to Bore Center Distance: 7.5 inch
- Center to Center Mounting Hole Distance: 4.625 inch
- Maximum Speed: 800 rpm
-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
- Nominal Shaft / Bore Size: 5 inch
- Base to Bore Center Distance: 7.0625 inch
- Center to Center Mounting Hole Distance: 4.25 inch
- Maximum Load: 275,000 lbs
-
Supplier: igus® inc.
Description: Special features Split, anodized aluminum adapter Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-01 liner made from iglide® J Secured by retaining clips according to DIN 471 or 472 (not included in delivery) Recommended housing bore H7
- Bearing Width: 0.7480319 to 2.9527575 inch
- Bearing Length: 1.1417329 to 3.93701 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Open Closed - Bushing: Closed
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1130 9" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1126 8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used
-
Supplier: FHD Bearings Co., Ltd.
Description: Split pillow blocks – SAF series. Pillow block housing with included bearing SAF and SAW split pillow blocks use a two-piece, cast metal housing with inch dimensions. With the included bearings, seals, and related components, they provide a tailored solution to achieve
- Housing Bore / Bearing O.D.: 72 mm
-
Supplier: Accuris
Description: BEARING, SLEEVE, STEEL-BACKED BIMETAL, SPLIT TYPE, ONE PIECE
-
Supplier: FHD Bearings Co., Ltd.
Description: Split plummer block housings – SNLN 30 series SNLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical
- Housing Bore / Bearing O.D.: 180 mm
-
Supplier: FHD Bearings Co., Ltd.
Description: Split plummer block housings -SONL series SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in
- Housing Bore / Bearing O.D.: 150.00000000000003 mm
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1124 5¾" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic ® puller, puller jaws grip attachment’s outer edge; when
-
Supplier: Crane Pumps & Systems
Description: efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service handling of both hot and cold
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Accuris
Description: Bearing, Sleeve, Steel-Backed Bimetal, Split Type, One Piece
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.7086618 inch
- Outside Diameter: 0.787402 inch
- Length: 0.393701 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.4566937 inch
- Outside Diameter: 1.6141741 inch
- Length: 0.787402 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.9842525 inch
- Outside Diameter: 1.1023628 inch
- Length: 1.968505 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.787402 inch
- Outside Diameter: 0.9055123 inch
- Length: 1.181103 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: HIWIN Corporation
Description: for rotation. There are six types of Hiwin Crossed Roller Bearings comprising of, the split outer ring type (CRBA), the split inner ring type (CRBB), the high rigidity type (CRBC), the split outer ring with mounting holes (CRBD), the high rigidity with mounting holes
- Type: Crossed, Split Bearing
Find Suppliers by Category Top
Featured Products Top
-
rotation. There are six types of Hiwin Crossed Roller Bearings comprising of, the split outer ring type (CRBA), the split inner ring type (CRBB), the high rigidity type (CRBC), the split outer ring with mounting holes (CRBD), the high rigidity wit (read more)
Browse Roller Bearings Datasheets for HIWIN Corporation -
The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
. These bushings offer 25% greater holding power than standard split collars and do not mark the shaft. Features: Hardened Stainless Steel Patent Pending Design Designed for use with standard two set screw collar (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Quiet, Self-Lubricating Wood Bearings for Conveying Equipment in Wet, Dry, and Abrasive Environments. Designed to support rotating shafts in screw-conveying machinery, Woodex bearings perform effectively in both wet and dry environments. They help maintain proper (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number. (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
Our tightest split seal fittings yet Conax Technologies offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
ISFD technology provides highly engineered damping and stiffness to shift critical speeds and increase the dynamic stability of the rotor/bearing system. In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Why is My Bearing Cracked?
new users of spherical plain bearings who are concerned about cracks in the outer ring of the bearings theyâ ve received. Spherical plain bearings (sometimes known as ball bushings or fractured race spherical bearings) all have a split outer ring as a common design feature. To the casual observer
-
Gateshead Millennium Bridge: Main Pivots
The first bridge to pivot on four self-aligning bearings, the Gateshead Millennium Bridge has both a fixed and a floating bearing found on either side of the river. DB TM maintenance-free bearings in bronze with graphite lubricant plugs and split stainless steel housings were manufactured
-
Case Study: Adjustable Multi-point Thermocouple for Vacuum Furnace
Conax designs an adjustable multi-point thermocouple for furnace while under vacuum. Industry: Bearing Manufacturer serving the medical, aerospace and defense industries. Challenge: This manufacturer has an R&D vacuum furnace. They need the ability to measure temperature at different positions
More Information Top
-
Roloff / Matek machine elements
Hydrodynamic sliding storages are suitable for verschleissfreien continuous operation by high rotation speeds and the loads for receiving of stossartiger load as divided bearing for bearing with large diameter Gasgeschmierte bearing (hydrodynamically and hydrostatic) without disturbing lubricants find application in the pharmaceutical …
-
Roloff / Matek machine elements
Hydrodynamic sliding storages are suitable for verschleissfreien continuous operation by high rotation speeds and loads for receiving of stossartiger load as divided bearing -- for bearing with large diameter Gasgeschmierte bearing (hydrodynamically and hydrostatic) without disturbing lubricants, the application in the pharmaceutical, food …
-
Vehicular Engine Design
11.2 Split Bearing Design and Lubrication . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Köhler / Rögnitz machine parts 2
Overview over radial bearing a) undivided pillow block; b) undivided flange bearing; c) divided bearing ; d) divided adjusting bearing; bearing shells are held in the housing in a spherical surface .
-
Machine elements
695 15.9.4.1 magnetic-air gap bearings .
-
Vehicular Engine Design
The split bearing shells used at the crankshaft main and rod bearings are clamped in place with bearing caps as shown.
-
Manual combustion engine
Sees by halbschalig divided bearings a immediately by the shock lying, some millimeters long exemption of about 5 to 15 μm depth for the compensation of different thicknesses of the half shells.
-
Oil hydraulic system
Blok, P.: The hydrostatic wedge gap bearing .
Indicates content that may require registration and/or purchase.