Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Bore Diameter: 0.5 to 0.375 inch
- Coupling Diameter: 1.125 inch
- Coupling Length: 1.75 inch
-
Supplier: Newark, An Avnet Company
Description: 2 INCH SPLIT COUPLING
-
Supplier: Newark, An Avnet Company
Description: 6 INCH SPLIT COUPLING
-
-
Supplier: Newark, An Avnet Company
Description: 1 INCH SPLIT COUPLING
-
Supplier: John Crane, Inc.
Description: TLR is a short DBSE split spacer coupling. This coupling is designed to replace gear couplings, and to be used on applications where the DBSE is too short for a spacer coupling and the customer requires maintenance without moving the associated machines.
- Bore Diameter: 13.5 inch
- Rated Torque: 2,789,380.53097345 In-lbs
- Rated Speed: 5,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Newark, An Avnet Company
Description: 5 INCH SPLIT COUPLING
-
Supplier: Victaulic Co. of America
Description: Designed for FRP odor control piping systems Can be installed in any weather No curing time required Sizes from 6 - 54″ | DN150 - DN1350 Pressures up to 25 psi | 172 kPa | 1.7 bar
- English Size: 6 to 54 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type
- Bore Diameter: 0.5625 to 10 inch
- Coupling Diameter: 2.84 to 27.6 inch
- Coupling Length: 1.975 to 28.95 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling
- Bore Diameter: 1 to 8 inch
- Coupling Diameter: 2.95 to 19.95 inch
- Coupling Length: 1.55 to 10.45 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: NBK America LLC
Description: Recommended Applicable Motor - MRG - MRGS Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
- Bore Diameter 1: 1.181103 inch
- Material: Aluminum
- Units: Metric
- Design: Two Piece Clamp
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 1 inch
- Coupling Diameter: 2.48 inch
- Rated Torque: 309.78 In-lbs
- Rated Speed: 10,000 rpm
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.945 inch
- Rated Torque: 13.28 In-lbs
- Rated Speed: 26,000 rpm
-
Flexible Couplings - 0.1875" Bore, 0.685" Overall Length, MSX Split Hub Coupling -- S50MSX-063H18H18
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.1875 inch
- Coupling Diameter: 0.63 inch
- Rated Torque: 4.43 In-lbs
- Rated Speed: 39,000 rpm
-
Supplier: Accuris
Description: Bolted, Split-Sleeve Restrained and Nonrestrained Couplings for Plain-End Pipe
-
Supplier: Accuris
Description: RING, SPLIT - TYPE MA-2, FLIGHT PRESSURE REFUELING, RECEPTION COUPLING
-
Supplier: Accuris
Description: RING, SPLIT \x96 TYPE MA-2, FLIGHT PRESSURE REFUELING, RECEPTION COUPLING
-
Supplier: Radwell International
Description: RIGID SLEEVE COUPLING, COUPLING SIZE 5, BUSHNG SIZE H, SPLIT TAPER, MALLEABLE STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: jbj Techniques Limited
Description: of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Our grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation
- Bore Diameter: 0.5511814 to 16.2992214 inch
- Angular Misalignment: 0.25 degrees
- Rated Torque: 424.77876106194685 to 2,707,964.601769911 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Voith Turbo Inc.
Description: Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft Elements can be dismantled radially via a split ring
- Rated Torque: 3,185.8407079646 to 810,619.469026549 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: LAPP
Description: SILVYN® SPLIT COV is a fast and easy support assembly designed specificallyfor the SILVYN® SPLIT. It can be used in areas where cables and wires need tobe protected after installation.
- Fitting Type: Coupling
- Features: Other
-
Supplier: RS Components, Ltd.
Description: HORIZONTAL SPLIT COVER C/W SK Set
- Coupling Diameter: 6.3779562 inch
-
Supplier: Lovejoy, Inc.
Description: comes into contact with the grid, thus supplying superior protection and supreme performance. Lovejoy’s Grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and
- Bore Diameter: 0.5 to 13 inch
- Coupling Diameter: 4 to 29.8 inch
- Coupling Length: 3.88 to 22.25 inch
- Axial Misalignment: 0.009 to 0.107 inch
-
Supplier: R+W Coupling Technology
Description: Design: Both clamping hubs are fully separable due to split hubs and ISO 4762 clamping screws Temperature range: The temperature range depends the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: up to
- Bore Diameter: 0.2362206 to 5.511814 inch
- Coupling Diameter: 1.2598432 to 11.417329 inch
- Coupling Length: 2.0866153 to 13.4252041 inch
- Rated Torque: 35.3982300884956 to 110,619.469026549 In-lbs
-
Description: The GWE 5106 combined the advantage of the GWE 5104 Servo-Insert Coupling with an easy installation. The clamping hubs in split hub design can be mounted lateral at the aligned shaft extensions. Backlash-free Servo-Insert Couplings Backlash-free Servo Insert Couplings are
- Bore Diameter: 0.1968505 to 3.7401595 inch
- Coupling Diameter: 1.181103 to 6.299216 inch
- Coupling Length: 1.3779535 to 8.267721 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Long type rigid coupling. MLR-C, MLR-V: made of aluminum alloy. MLRS-C, MLRS-V: made of stainless steel. Couplings for servomotors and stepping motors. Bore diameter from Ø5 to Ø15 mm. Clamping type and semi-split type. Zero backlash, high torque, high torsional
- Bore Diameter 1: 0.1968505 to 0.5905515 inch
- Bore Diameter 2: 0.1968505 to 0.5905515 inch
- Length: 0.8661422 to 1.574804 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Ramsey Products Corporation
Description: There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings
- Bore Diameter: 0.75 to 1.75 inch
- Coupling Diameter: 3.6875 inch
- Coupling Type: Roller / Silent Chain
-
Supplier: Grinnell
Description: The GRINNELL Figure 780 Grooved Snap Coupling is designed for quickly connecting and disconnecting cut or rolled grooved piping systems. It utilizes a hinged lever mechanism for quickly joining grooved piping segments securely without nuts and bolts. Coupling housing segments are
- English Size: 0.5 to 6 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: M2 Optics, Inc.
Description: A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high directivity, and
- Number of Input Ports: 1
- Number of Output Ports: 2 to 8
- Insertion Loss: 3.4 to 10.8 dB
- Polarization Dependent Losses (PDL): 0.1 to 0.4 dB
-
Supplier: Renold Canada
Description: standard components permits same day shipment for many designs if required. Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies. Specially developed seals retain the bearing lubricant,
- Bore Diameter: 3.543309 to 6.8897675 inch
- Coupling Diameter: 12.37402243 to 26.50001431 inch
- Rated Torque: 13,274.3362831858 to 477,876.10619469 In-lbs
- Rated Speed: 1,690 to 3,790 rpm
-
Supplier: SAE International
Description: proposed which the authors call Split fifth wheel coupling (SFWC). Here, unlike the Conventional fifth wheel coupling (CFWC), the point of load transfer from the semitrailer to the tractor and the point of articulation are separated by a certain distance. A comparative study of
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. SHAFT COUPLING AND COLLARS Chain Gear Rigid Spacer Coupling Shafts (Steel,
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Lika Electronic
Description: Long type rigid coupling Can be used as a joint to connect shafts Available in aluminium alloy and stainless steel Clamp type and semi-split type also available
- Bore Diameter 1: 0.1968505 to 0.5905515 inch
- Bore Diameter 2: 0.1968505 to 0.5905515 inch
- Length: 0.8661422 to 1.574804 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal
- Number of Input Ports: 1
- Number of Output Ports: 2
- Splitting Ratio: 1 to 99
- Operating Temperature: -40 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
Precision Connection: Stainless Steel Split Shaft Couplings Engineered for critical power transmission in demanding environments (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
A drive with a strongly fluctuating torque pattern needs coupling selection that considers torsional behaviour as well as nominal torque. (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Feature Split in half design for simple installation,maintain free High misalignment capacity (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
split or combine signals with specific phase relations, while directional couplers (i.e., hybrids with coupling coefficient different from -3 dB) are used to sample forward and/or reflected waves propagating along a line. Understanding the nature of the signals being combined is the key to defining (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
We were curious how the electric fields between two headphones on the body interact in relation to the human head. Does most of the coupling occur due to waves traveling around or through the head? We simulated four scenarios in (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
New ULTRA+ 180 degree hybrid couplers cover 10 to 40 GHz ULTRA+ Models ULTRA4100400 and ULTRA4100400K offer 3 dB coupling, ±0.9 dB amplitude imbalance, ±8 degrees (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
. These bushings offer 25% greater holding power than standard split collars and do not mark the shaft. Features: Hardened Stainless Steel Patent Pending Design Designed for use with standard two set screw collar (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Force Control C Face Uses Split Clamped Quill Shaft Connection
and the clutch or brake is then C Faced to the gear reducer. This mounting system eliminates installing couplings and the ongoing alignment issue plus another part to be maintained.
More Information Top
-
Roloff / Matek machine elements
Between armature disc and magnetic body, an air gap remains in switched-on state (cf. the also "air gap clutch " therefore image 13-41 a).
-
Roloff / Matek machine elements
Between armature disc and magnetic body, an air gap remains in switched-on state (cf. the also "air gap clutch " therefore image 13-41 a).
-
An asymptotic relationship between coupling methods for stochastically
modeled population processes
In the current paper, we show a connection between the common reaction path (CRP) method and the split coupling (SC) method, which is termed coupled finite differences (CFD) in the parametric sensitivities literature.
-
Multiphysics simulations: challenges and opportunities.
The importance of software reuse has strongly favored operator- splitting coupling methodologies, possibly at the expense of numerical accuracy.
-
Regularities of the influence of the aerodynamic coupling of blades on the formation of the spectrum of natural vibrations of the rims of turbine wheels of gas...
The number of different modes of vibrations remains the same but the split couple of natural frequencies corresponds to a couple of mutually orthogonal modes of vibration with the same number of nodal diameters.
-
Machine elements
8.1-4 DIN 8525 (1977, 1986) test of brazing compounds; gap braze joints, T1: tensile test, T2: shear test, T3: Hochtemperaturgelötete gap compounds , tensile test.
-
Idealized tropical cyclone simulations of intermediate complexity: A test case for AGCMs
With time- split coupling the individual physical parameterizations are applied sequentially and each component is based on the updated state provided by the previous process.
-
Enhanced split-architecture delta–sigma ADCs
The simulation results demonstrate that third-order noise shaping was obtained with the split coupled second-order loops.
-
Improved Interpretation of Casing Logs for Casing Failure
The specimens were prepared to simulate five types of failures: (1) narrow split in pipe, (2) wide split in pipe, (3) pin jumpout, (4) fractured pin, and (5) jumpout from split coupling .
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
Split Split Split Split Split Split Split Couples (No.
Indicates content that may require registration and/or purchase.