-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid
- Applications: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubbers
- Form & Features: Colloid / Dispersion, Organic Chemical / Polymer
- Function: Plasticizer
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low viscosity, fast curing, fast gelling, and resistance to water
- Viscosity: 1,200 cP
- Tensile Strength (Break): 700 psi
- Elongation: 110 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low viscosity, fast curing, fast gelling, and resistance to water
- Viscosity: 1,200 cP
- Tensile Strength (Break): 700 psi
- Elongation: 110 %
- Dielectric Strength: 500.00000000000006 kV/in
-
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil stabilization applications. Compressive strength of >10,000 PSI and
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System Black is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low viscosity, fast curing, fast gelling, and resistance to
- Viscosity: 1,200 cP
- Tensile Strength (Break): 700 psi
- Elongation: 110 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System Black is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low viscosity, fast curing, fast gelling, and resistance to
- Viscosity: 1,200 cP
- Tensile Strength (Break): 700 psi
- Elongation: 110 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Invotec Solutions Ltd.
Description: For PVC A Wet film, non-silicone mould release agent idela for PVC, polyurethane elastomers and other flexible polymers. Will not interfere with post moulding treatments such as painting, printing or gluing. Wet film, non-silicone mould release agent Release PVC, polyurethane
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray
-
Description: SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a single application. Can be used for potable water applications. Fast cure -
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Sher-Tuff® EPOXY is a 100% solids, flexible epoxy coating. It combines the toughness and chemical resistance of an epoxy with the flexibilityy common to polyurethane elastomers. No VOCs, low odor Bridges cracks in concrete structures up to 1/16" Non-sag applications to vertical and
- Wet / Applied Thickness: 0.02 to 0.03 inch
- Cure / Dry Temperature: 40 to 73 F
- Operating / Use Temperature: 40 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: TMP Technologies, Inc.
Description: recognized include: Polyurethane foam conversions Techniques such as profile forming, laminations, die-cutting and complete fabrications Applications of various patented surface coatings to foams with open cell and fine cell structures Various foams for reservoiring and wicking Homogenous
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding
- Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Features: North America, Northeast US Only, Other, United States Only
-
Description: 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.). 3M Elastomeric Coating EC-5816 can be applied to metal substrates primed with
- Coverage: 50 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: 3M Advanced Materials Division
Description: Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™ Elastomeric
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 8,622 psi
- Tensile Modulus: 1.041 ksi
- Elongation: 532 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 6,795 psi
- Tensile Modulus: 1.32 ksi
- Elongation: 564 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 3,590 psi
- Tensile Modulus: 0.44 ksi
- Elongation: 730 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 6,475 psi
- Tensile Modulus: 2.45 ksi
- Elongation: 422 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Type / Grade: Thermoset (Crosslinked / Vulcanized)
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Hapco, Inc.
Description: a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In
- Viscosity: 2,550 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800
- Viscosity: 3,000 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are
- Viscosity: 3,900 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
Conathane®polyurethane resin systems and elastomers during the curing process to a wide variety of substrates. These industry standard primers can be applied by either spray or brush. The Bectron® AP (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Polyurethane Elastomers
Types of polyurethane (PU) elastomers commercially available include RIM (reaction injection-molding)- processed microcellular polymers, cast and poured elastomers made by mixing and casting reactive liquid components, sprayed polyurethane elastomers and thermoplastic elastomers (TPUs) in a form suitable for conventional thermoplastic processing.
-
MAGNA-Coat product extends service life of HVAC cooling towers
He found the optimum material solution in the Baytec SPR polyurethane spray elastomer system from Bayer's Polyurethanes Division.
-
:: New Materials Zone ::
He found the optimum material solution in the Baytec SPR polyurethane spray elastomer system from Bayer's Polyurethanes Division.
-
:: New Materials Zone ::
… AG, is now once again extending the range of application of these slow recovery foams by intelligently combining a high-quality VE foam from the Bayfit program with the easy-to-apply, plasticizer-free, yet highly elastic polyurethane spray elastomer Baytec Reactive.
-
News & update
Bayer Corporation has developed an elastomer polyurethane spray system for structural surfaces.
-
Organic coatings
The correct application of a solvated. spray applied polyurethane elastomer system has now provided over three years of faultless protection in a situation where 316L stainless steel lasted six weeks and competitive coatings 12-18 months.
-
Non‐metallic inorganic coatings
The correct application of a solvated. spray applied polyurethane elastomer system has now provided over three years of faultless protection in a situation where 316L stainless steel lasted six weeks and competitive coatings 12-18 months.
-
:: New Materials Zone ::
By applying a tailor-made skin of high-grip Baytec Reactive polyurethane spray -on elastomer directly during manufacture, there is no need to cover the foam with watertight film post-manufacture.
-
Untitled
Perspectives on 100% Solid Spray -Applied Polyurethane Elastomers —s. i. OECHSLE HI .
-
Summary
S. J. Oechsle III provides perspectives on 100% solid spray -applied poly- urethane elastomers .
Indicates content that may require registration and/or purchase.