-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point
- Features: RoHS
-
Supplier: Newark, An Avnet Company
Description: SPRING CONTACT PROBE, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:1.32mm; Operating Voltage:600V; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Colour:Red; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Terminals, PCB Mount, Spring Contact Type
-
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 4GHZ, SMA, PCB
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 6GHZ, PCB, MMCX
-
Supplier: LMI Components, Inc.
Description: SPRING CONTACT PRINTED CIRCUIT BOARD TERMINAL BLOCKS
- Number of Contacts: 1
- Contacts Pitch: 3 mm
- Conductor Size (North American): 20 to 26 AWG
- Voltage Rating: 150 volts
-
Supplier: Memory Protection Devices, Inc.
Description: AA NEGATIVE SPRING CONTACT PCB
- Cell Size: AA
- Features: Other
- Mounting: Solder Lugs
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED PIN, PCB; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:Radius; Current Rating:2A; Overall Length:0.35"; Spring Force Initial:25g; Spring Force Working Travel:60g; External Height:0.35"RoHS Compliant: Yes
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ABG-174 Description AA PCB Spring Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes
- OD / Width: 0.41 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 1991105
- Number of Contacts: 3
- Contacts Pitch: 5 mm
- Orientation: 180 Degrees (Vertical)
- Features: Other
-
Supplier: DigiKey
Description: PCB PIN, 6.55MM HEIGHT, THROUGH
- Current Rating: 2 amps
- Features: Board Mount Connector
-
Supplier: Amphenol PCD
Description: headers shown on pages 41--42 and 44--45, as well as compatible competitive headers. Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block. Once wire is inserted and the spring released, the
- Number of Contacts: 2 to 8
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 300 volts
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy
- Number of Contacts: 6
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 1 to 20 AWG
- Operating Temperature: -40 to 110 C
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions
- Type: Electrical Contact
- Applications: Motor
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 4 A, rated voltage (III/2): 250 V, number of positions: 11, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 20 to 26 AWG
- Current Rating: 4 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 4 A, rated voltage (III/2): 250 V, number of positions: 14, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 20 to 26 AWG
- Current Rating: 4 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 4 A, rated voltage (III/2): 250 V, number of positions: 3, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 20 to 26 AWG
- Current Rating: 4 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 4 A, rated voltage (III/2): 250 V, number of positions: 4, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 20 to 26 AWG
- Current Rating: 4 amps
- Features: Other
-
Supplier: Servometer®, an MW Industries company
Description: of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to
- OD / Width: 0.096 inch
- Length: 0.114 inch
- Resistivity: 0.011 ohm-cm
- Current: 4 amps
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. SNT5-4 Description AA Common Contact Pos/Neg PCB Mounting Material Steel, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard
- OD / Width: 0.97 inch
- Length: 0.71 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: Weidmuller
Description: Weidmüller tension clamp connections - simple, quick and proven reliable: The universal screw-free connection with steel spring – ideal for PCB installation terminals. Wiring with demanding requirements for cost-effective connections with contact stability. Tension Clamp
- Number of Contacts: 2 to 12
- Contacts Pitch: 5 to 10 mm
- Conductor Size (North American): 26 to 14 AWG
- Voltage Rating: 300 volts
-
Supplier: Rego Electronics Inc.
Description: 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current rating at 2A, with positions from 02 to 09 and various mated heights available High quality, high reliability Please contact us for detailed
- Current Rating: 2 amps
-
Supplier: QA Technology Company, Inc.
Description: wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Receptacles
-
Supplier: QA Technology Company, Inc.
Description: wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Probes
-
Supplier: Weidmuller
Description: The compact RSV rectangular plug-in connector is ideal for maximum component density with 5.00 mm pitch and crimp connections. High component density, coding options and locking Good contact stability thanks to four defined contact points and steel spring Multiple applications
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Weidmuller
Description: Tried-and-tested power connector system with TOP or leaf spring system. Versatile use. 0.32 - 4.00 mm² (IEC) / 22 - 12 AWG (UL) 1000 V (IEC) / 600 V (UL) 32 A (IEC) / 25 A (UL) STV High Performance PCB Connectors have 'the' pluggable connection technology for power electronics with
- Contact Size (AWG): 22 to 12 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 32 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Finder S.p.A. con unico socio
Description: between coil and contacts Compliance with glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 90 volts
- Maximum DC Switching Power: 0.65 watts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
-directional operation is therefore appealing because the need for higher density electronic designs means that engineers need more flexibility in how PCBs are connected. Current ratings of up to 14 Amps enable the spring contacts to be used in low level power delivery applications, as well as signal (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
safety and performance standards, Degson’s Spring-Type PCB Terminal Block offers high-reliability operation, minimizing maintenance costs and system downtime. Designed for long-term use, it is the perfect choice for applications requiring secure and efficient electrical connectivity. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
unable to locate the product you are looking for, please contact us for assistance. Right Angle Product Series - 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. Contacts are manufactured from gold plated phosphor bronze, offering low contact resistance and assuring easy reflow soldering for a reliable solder joint. The spring tension of the contacts will adjust to all variations in battery heights for dependable connectivity. Contacts can (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Polypropylene or ABS with polarity tabs and markings to ensure proper polarity and connectivity. Spring contacts are made from steel with nickel plating. The new PC Connector (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
• Micro jacks are available for mating with .015 to .082 diameter pins and leads • Beryllium Copper multi-spring contact maintains retention after multiple insertions • Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Surface-Soldered Pinless Module Connector
accurate location of the PCB spring contact matrix with respect to the alignment frame which is attached to the PCB surface; .
-
EMC simulation of an automotive display system
The results show the cumulative effect; the red curve represents spring contacts + PCB shield + series termination resistors on the DRAM clock net.
-
Modelling and application of silicon microphone systems
…for the feeding coaxial cable (55 cm) as well as the coaxial cable (25 cm) that leads to the large PCB inside the shielding box - each transmission line model, micro strip line on the large PCB , spring contact to small PCB (lossy…
-
The microscopy cell (MicCell), a versatile modular flowthrough system for cell biology, biomaterial research, and nanotechnology
PCBs with spring contacts are placed above and below the glass substrates; the ribbon cable seen on the right is connected to the input voltages.
-
A novel multiparametric microphysiometry system for dynamic cell culture monitoring
For measurement, the chip is placed in a holder and a PCB with spring contact probes is attached, connecting the chip directly to the instrumentation.
-
Analysis and Modeling of Electrostatic Discharge in a Tactile Glass Featured Watch
…sensors, the case, the dial, and the discharge patch); the leading tracks between the sensor pads and the IC pads (inductances and lateral stray capacitances of ITO, zebra, and copper); some other remaining elements ( contact spring between PCB and dial: inductance); 2…
-
Reliability of pressure contacted intelligent integrated power modules
This allows a compact design for a 'modular' Intelligent Power Module (IPM), where the driver board can be installed in a simple snap-on procedure while simultaneously establishing the electrical connections between substrate and driver PCB through spring contacts .
-
Analysis and modeling of electrostatic discharge in a tactile glass featured watch
…12 sensors, the case, the dial and the discharge patch); the leading tracks between the sensor pads and the IC pads (inductances and lateral stray capacitances of ITO, zebra and copper); some other remaining elements ( contact spring between PCB and dial: inductance), - .
-
Design for manufacture
Place the LCD screen module into the keymat (contacts the PCB using spring contacts and locates accurately to the PCB using posts that pass through location holes in the PCB).
-
High performance cost effective inverter design — 1200V SPT+ IGBT chip in combination with CAL4 diode and 17mm IGBT module platform
Due to the use of spring contacts the control PCB with driver etc. can be mounted directly on the power module without any wiring.
Indicates content that may require registration and/or purchase.