-
Supplier: Heilind Electronics, Inc.
Description: Connectors Terminals, PCB Mount, Spring Contact Type
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Length (MM) : 3.26 Contact Width (MM) : 1.4 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6
- Features: RoHS
-
Supplier: Newark, An Avnet Company
Description: SPRING CONTACT PROBE, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:1.32mm; Operating Voltage:600V; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Colour:Red; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED PIN, PCB; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:Radius; Current Rating:2A; Overall Length:0.315"; Spring Force Initial:25g; Spring Force Working Travel:60g; No. of Rows:1 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: PCB PIN, 6.55MM HEIGHT, THROUGH
- Current Rating: 2 amps
- Features: Board Mount Connector
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONN, PIN, 1POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:1Contacts; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy
- Number of Contacts: 2
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 1 to 20 AWG
- Operating Temperature: -40 to 110 C
-
Supplier: Components Corporation
Description: spring grade brass wire stock with matte tin over nickel plating, this product assures many years of reliable service at an economical cost. Specifications & Materials Contact Material: 020" diameter 70/30 Brass Wire Finish: .0001 Matte Tin over .00005 Nickel Mounting Holes: Two, .040"
- Maximum Current: 2 amps
- Mounting Holes diameter: 0.04 inch
- Features: Plated Holes, Snap-Fit Mounting
- Standards / Compliances: REACH, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure
-
Supplier: Amphenol PCD
Description: 0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCVF plugs mate with the
- Number of Contacts: 2 to 20
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block without insulating housing for contacting, e.g., flat-ribbon conductors, contact pins or PCBs, nominal current: 41 A, 1-pos., connection method: spring connection, mounting: THT/THR, user information on THT/THR technology can be found under “Downloads”
- Contacts Pitch: 0 mm
- Conductor Size (North American): 14 to 22 AWG
- Current Rating: 41 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. SNT5-4 Description AA Common Contact Pos/Neg PCB Mounting Material Steel, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard
- OD / Width: 0.97 inch
- Length: 0.71 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: Aries Electronics, Inc.
Description: as well as 0.500 [12.70] and 0.600 [15.24] high large displays GENERAL SPECIFICATIONS STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204, over
- Current Rating: 1.5 amps
- Operating Temperature: 125 C
- Number of Contacts: 8 to 20
- Contacts Pitch: 2.54 mm
-
Supplier: Rego Electronics Inc.
Description: 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current rating at 2A, with positions from 02 to 09 and various mated heights available High quality, high reliability Please contact us for
- Current Rating: 2 amps
-
Supplier: Aries Electronics, Inc.
Description: and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays GENERAL SPECIFICATIONS STANDARD BODY: material black UL 94V-0 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 STANDARD CONTACT PLATING: 10µ [0.25µ] min.
- Current Rating: 1.5 amps
- Operating Temperature: 125 C
- Number of Contacts: 8 to 48
- Contacts Pitch: 2.54 mm
-
Supplier: Newark, An Avnet Company
Description: TEST POINT PIN, PCB; Connector Type:Test Point; Centerline Spacing:-; Connector Tip Style:Radius; Current Rating:-; Overall Length:0.433"; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Contact Material:BrassRoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: PCB hybrid connector, nominal current: 41 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 7.62 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 41 amps
- Contact Pitch: 7.620000000000001 mm
- Features: Board Mount Connector
-
Supplier: Weidmuller
Description: The compact RSV rectangular plug-in connector is ideal for maximum component density with 5.00 mm pitch and crimp connections. High component density, coding options and locking Good contact stability thanks to four defined contact points and steel spring Multiple applications
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30
- Features: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Spring-cage terminal block without insulating body, nominal current: 41 A, nom. voltage: 400 V, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: silver
- North American (AWG): 10 AWG
- Features: RoHS
-
Supplier: Finder S.p.A. con unico socio
Description: between coil and contacts Compliance with glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30
- Changeover (CO): 1
- Maximum DC Switching Voltage: 188 volts
- Maximum DC Switching Power: 0.65 watts
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 10.4 x 6.7 x 9.5mm Terminal Contact Type = Coil Spring Terminal
- Cell Size: AAA
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount
- Features: Disposable (Primary) Batteries
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Ideal for elevating devices (displays, switches, etc.) to desired level with 0.260 to 1.250 [6.60 to 31.75] height extension GENERAL SPECIFICATIONS STANDARD SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 10 to 16
- Contacts Pitch: 2.54 mm
-
Supplier: HAVE, Inc.
Description: 3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5 mm, connection method: Spring-cage connection, color: green, contact surface: Tin, mounting: Direct plug-in method
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 10 amps
- Contact Pitch: 5.000000000000001 mm
- Features: Board Mount Connector
Find Suppliers by Category Top
Featured Products Top
-
-directional operation is therefore appealing because the need for higher density electronic designs means that engineers need more flexibility in how PCBs are connected. Current ratings of up to 14 Amps enable the spring contacts to be used in low level power delivery applications, as well as signal (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
safety and performance standards, Degson’s Spring-Type PCB Terminal Block offers high-reliability operation, minimizing maintenance costs and system downtime. Designed for long-term use, it is the perfect choice for applications requiring secure and efficient electrical connectivity. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
efficiently and safely test PC Boards with out taking up valuable board space. The symmetrical, flat wire design allows the test point to achieve a high-strength bond with the PCB with a minimal footprint. This low profile test point easily accepts a variety of gripping probes to replace wire (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
are all made from .015"(.38) dia. Phosphor Bronze with Silver Plating. Miniature type mount in a single, .040"(1.0) dia. PCB hole, Compact and Multi-Purpose types mount in a .063" (1.6) dia. PCB hole. RoHS Complaint. Application engineering services for custom designed and special purpose PCB (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
unable to locate the product you are looking for, please contact us for assistance. Right Angle Product Series - 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world’s largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel (read more)
Browse Electrical Test Probes Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Pace DS430N BOM Analysis Combined with Pace BSB 2600C1 for Comparison
Pressure Contacts for Main PCB Mounting , Formed Spring Metal .
-
NCJ5FI-V-0 Neutrik | Audio & Video Connectors
3 pole XLR female receptacle with 1/4" mono jack without switching contact , vertical PCB mount , retention spring .
-
High performance cost effective inverter design — 1200V SPT+ IGBT chip in combination with CAL4 diode and 17mm IGBT module platform
Due to the use of spring contacts the control PCB with driver etc. can be mounted directly on the power module without any wiring.
-
Semikron introduces IGBT and rectifier modules with new SPT+ chip technology
Its spring contacts allow the control PCB with driver etc. to be mounted directly onto the power module without any wiring or soldering.
-
A Handheld Microdischarge Spectroscopy System for High-Speed Chemical Analysis of Gaseous and Liquid Samples
This is done by mounting the chips on a PCB and making contact to it by spring loaded contacts in the customized chip holder unit.
-
A novel switched frequency 3 H e/ 1 H high‐pass birdcage coil for imaging at 1.5 tesla
To con- struct each switch, small BeCu fingers are soldered to the coil PCB on either side of the gap, and a larger BeCu contact spring - mounted in a polycar- bonate block is used to bridge the gap.
-
Surface-Soldered Pinless Module Connector
For test purposes the contacts were mounted on a special PCB which provided separate current and voltage lines entering each spring solder pad (Fig. 9).
-
Novel high power semiconductor module for trench IGBTs
The spring is compressed when a printed circuit board ( PCB ) is mounted on top of the module, thus enabling contact between DBC substrate and PCB.
-
Fine pitch (45 micron) P4 probing
The mounting base is for attaching the flex, the top clamp is for attaching the mounting bases, the bottom clamp is for attaching the flex to the PCB , and the leaf spring is for controlling the contact force.
-
An approach to building more compact power electronic converters
Pressure contacts in the form of springs are also used to interconnect the power module carrier to the rest of the circuitry mounted on a PCB [12] or in this case the Ceramic IPEM to the rest of the converter.
Indicates content that may require registration and/or purchase.