-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Dimensions Product Diameter : 1.63 MM [.064 INCH ] Operation/Application Circuit Application :
- Features: RoHS
-
Supplier: Heilind Electronics, Inc.
Description: SCALABLE SPRING FINGER 1.8MM
-
Supplier: RS Components, Ltd.
Description: Spring finger contact, SMT, 3mm height
- OD / Width: 0.05118113 inch
- Length: 0.128346526 inch
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
-
-
Supplier: Quarktwin Technology Ltd.
Description: SPRING FINGER
- Type: Electrical Contact
-
Supplier: Acme Chip Technology Co., Limited
Description: SPRING FINGER
-
Supplier: ODG (Origin Data Global)
Description: SPRING FINGER 1.2H
- TJ: -40 to 85 C
- Features: Other
-
Description: ACCY SPRING SHIELD FINGER
- Features: Other
-
Supplier: DigiKey
Description: SPRING FINGERS BECU 26.92X3.05MM
-
Supplier: Smiths Interconnect, a Molex company
Description: High impedance D-Sub connectors are designed to ground the outer shield of a twinax or quadrax contact directly to the shell of the connector. A multi-finger ground spring fixed around the shell provides a multi-point contact engagement that affords superior EMI
-
Supplier: Radwell International
Description: PUSH BUTTON OPERATOR HEAD, 30MM MOUNT HOLE, ROUND RECESSED SWITCH, MOMENTARY CONTACT W/ SPRING RETURN, PLASTIC FINGER GUARD. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Momentary Contact
- Actuator Specifications: Recessed Pushbutton
- Switch Type: Tact Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Spring Rtn fr/ Right, Finger Safe Guards, Cam and Contact Blocks, 3 Position
- Actuator Type: Knob Shaft
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Spring Rtn fr/ Left, Finger Safe Guards, Cam and Contact Blocks, 3 Position
- Actuator Type: Knob Shaft
-
Supplier: Radwell International
Description: SELECTOR SWITCH, FULL PRODUCT REPLACEMENT, 30MM, 3 POSITION, SPRING RETURN FROM RIGHT, INCLUDES 1NO/1NC CONTACT BLOCK (FINGER SAFE). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: SBS™ Connectors, 50 Amps Current Rating, UL Listed and CSA Recognized Standard Insulated housing Silver plated contacts Stainless steel springs Finger proof For installation by a qualified electrician in accordance with national and local electrical codes.
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze Contact type, Coin Cell Holder Mounting Type, Glass Filled Nylon Body Material Suitable for 2025 and 2032 cells “Pop-in” design using minimum space Finger pressure lever disengages battery Reliable spring tension assures low contact resistance Retains
-
Supplier: Sensata Technologies
Description: Lid and adapter molded to allow low cost solutions High force delivery system (up to 40lbf) A variety of contact technologies can be used for this socket ranging from elastomers to spring pins Two finger knob - easy to operate even at high force Lid assembly can be easily
- Product Type: IC Socket
-
Supplier: Amphenol PCD
Description: SCM 5.0mm spring clamp terminal blocks are rated at 20A/300V—the highest in the industry—and are supplied in horizontal, angled and vertical configurations. Two Modes of Operation Individual spring contact clamps are depressed to insert or remove wires by either actuating a
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Allied Electronics, Inc.
Description: Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
-
Supplier: Allied Electronics, Inc.
Description: Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
-
Supplier: PennEngineering®
Description: Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please
- Fastener Standards: ASME / ANSI
- Captive Fastener Class / Type: Captive Screws
- Features: M3
- Finish: Nickel Plated
-
Supplier: PennEngineering®
Description: Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please
- Thread Size (Decimal Diameter): 0.138 inch
- Features: # 6
- Fastener Standards: ASME / ANSI
- Captive Fastener Class / Type: Captive Screws
-
Supplier: Smiths Interconnect, a Molex company
Description: Integrated EMI spring fingers offer superior EMI performance with low contact resistance Featuring Sabritec technology
- Features: Coaxial Connector, D-Sub, Fibre Channel Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PRE-LOADED SPRING FINGER 1.8MM Product overview: 1551572-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
- Current Rating: 1.5 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3mm Spring Finger Contact, Gold Plated, Surface Mount Product overview: 1551575-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Current Rating: 0.5 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Techcon
Description: TS1201 is a hand-hand version that works on a senimilar principle - the operator takes the place of the dispensing controller by pressing and releasing the finger lever to start/stop the dispense cycle. Both versions have a built in flow rate adjustment The only part of the valve making
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Number of Components: Multiple Component Dispensing, Single Component Dispensing
-
Supplier: HAVE, Inc.
Description: 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Narrow profile, body extends over contact.
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material :
- Current Rating: 2.5 amps
- Number of Contacts: 12 #
- Contact Pitch: 1.9811989301525779 to 2.489198655832726 mm
- Connector Type: USB Connector, Wire-to-Board Connector
-
Supplier: Mersen
Description: and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Mersen
Description: and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 750 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: HAVE, Inc.
Description: discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, testprobes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Full-size RCA
- Gender: Male / Plug
-
Supplier: Schneider Electric, Automation & Control
Description: circuit-breaker No live parts are accessible to direct finger contact The addition of an undervoltage trip enables the motor circuit-breaker to be tripped if voltage is lost The addition of a shunt trip enables remote control of tripping The control for the open or enclosed motor
- Rated Breaking Capacity (Icn): 3,000 to 100,000 amps
- Number of Poles: 3
- Operating Temperature: -4 to 140 F
- Mounting Style: DIN Rail Mounted
-
Supplier: SAE International
Description: demands a large valve spring force to maintain contact between cam and tappet. The large spring force can lead to increased valve train friction at low engine speed when the inertia force is low. Thus the development of calculation methods to quantify friction of direct acting
-
Supplier: Equipto Electronics Corporation
Description: racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does not absorb moisture or support fungus growth, it will not take a compression set over a period of time, it is not affected by air,
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Hinged Cover
Find Suppliers by Category Top
Featured Products Top
-
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
Request Free Samples here Website link: Spring-Fast Mil Spec grommet Client to contact us for more information (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
materials that may not require adhesives do not meet the FST safety standards. Spring-Fast was designed with a metal substrate that allowed finger pressure application and a strong grip without glue. It has no known failures in over 35 years of OEM application. Spring-Fast has 12 different variants (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Test lead wire is 18 AWG PVC. Developed as part of our tactical defense product offering. Finger lock thumb screw on XB securely (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Determining Right Hand or Left Hand Spring Wind Direction
The direction of wind of a spring can be determined by simply holding it in your hand with your fingers placed around the outside of the body and your thumb pointing straight up. If the last coil ends in the same direction that your fingers are pointing, that is the hand (direction of wind