Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: V-BEARING (SPRING LOADED)
-
Casters - Shockmaster/Contender Spring Loaded Casters -- Shockmaster/Contender Spring Loaded CastersSupplier: Albion Casters and Wheels
Description: spring loaded solutions for the automotive and aviation industry. FEATURES Load Springs: Different load springs for each series permits wide variation in ride “softness.” Complete Line: Available on all 300 series to 700 series Shockmaster and Contender Kingpinless
- Load Capacity: 2,000 to 3,000 lbs
- Wheel Tread Width: 2.5 to 6 inch
- Wheel Diameter: 6 to 12 inch
- Height: 10.88 to 17.25 inch
-
Supplier: Accuris
Description: V-Bearing (Spring Loaded)
-
-
Supplier: Accuris
Description: V - BEARING (SPRING, LOADED THROW OUT TYPE)
-
Supplier: Accuris
Description: V - Bearing (Spring, Loaded Throw Out Type)
-
Supplier: RAD
Description: Reduce robot* programming time Open up part tolerances Decrease scrap Increase assembly speed Minimize part and tool damage caused by contact forces Reduce downtime and machine wear caused by parts jamming and wedging RAD’s Spring-Loaded Compliance (Alignment) Device: Compensates for
-
Supplier: Radwell International
Description: SPHERICAL ROLLER BEARING, CAST IRON CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, SPRING LOADED HEAVY CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: RS Components, Ltd.
Description: Nose piece spring-loaded for pullers TMM
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 2 inch
- Maximum Speed: 2,500 rpm
- Dynamic Load: 28,890 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 4 inch
- Maximum Speed: 1,200 rpm
- Dynamic Load: 130,970 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 3" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 3 inch
- Maximum Speed: 1,700 rpm
- Dynamic Load: 57,750 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 5 inch
- Maximum Speed: 1,000 rpm
- Dynamic Load: 191,100 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: Burns Engineering, Inc.
Description: Bearing PRT Spring Loaded Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
-
Supplier: NTN Bearing Corporation
Description: One-piece, sturdy ductile iron housing to withstand high shock and impact from falling debris 2. Repositionable snap ring allows for versatile fixed or float unit 3. Spring-loaded, single-lip contact bearing seal for superior sealing 4. Bearings with super-finished
- Nominal Shaft / Bore Size: 1.968505 to 5.511814 inch
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
- Bearing Type: Spherical Roller Bearing
-
Supplier: Thermometrics Corporation
Description: Case Style B- Ø=0.188" L= 0.250"
- Diameter or Width Range: 0.188 inch
- Sensitive Length: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives,
- Maximum Tension Rating: 179.84 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ABTech, Inc.
Description: quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Radwell International
Description: LOADED HEAVY CONTACT SEAL KIT, FOR SPHERICAL ROLLER BEARING, M SPRING. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: York Industries, Inc.
Description: Enhanced slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement Choice of pulleys and bearings Spring can push or pull pulley Adjusts over .80 inch range Standard catalog item Features include: The DS-4 gives you: .23 inch
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Enhanced dynamic slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement inside or outside the belt Choice of pulleys and bearings Spring can push or pull pulley Adjusts over .50 inch range with a stroke of .25 inches Standard
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Dynamic pivot tensioners are ideal for tight spaces and when you need adjustments for installation and service. Small but tough Pivots CW or CCW 1.20 range of adjustment Stainless steel spring Standard catalog item Features include: The DP-3 gives you .21 inch minimum idler pulley clearance
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 2 ft
- Power: Manual
- Features: Tilting
-
Supplier: Newport MKS
Description: bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings,
- Stroke or X-Axis Travel: 1.968505 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-433 translation stage with a 209 N centered load capacity and M6 mounting holes features exceptional performance, usability, and value with precision ball bearing construction. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert.
- Stroke or X-Axis Travel: 1.8110246 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding between
- Stroke or X-Axis Travel: 0.250000135 inch
- Axis Configuration: X Axis Only
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the extent to which a test grease retards the rotation of a specially-manufactured, spring-loaded, automotive-type wheel bearing assembly when subjected to low temperatures. Torque values, calculated from restraining-force
-
Supplier: jbj Techniques Limited
Description: SAE 3 13” automotive style clutch. Capacity to 610 Nm. (450 lb.ft.). Spring loaded clutch. Limited side load. Sealed for life pilot bearing. No adjustment required.
- Torque Rating: 449.8525073746312 Ft-lbs
- Application: Industrial
-
Supplier: Albion Casters and Wheels
Description: (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life Swivel Section: Double ball bearing with coined
- Load Capacity: 295 to 800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 to 10 inch
- Height: 11.5 to 13.5 inch
-
Supplier: Pivot Point, Inc.
Description: Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known
- Body Diameter (non-threaded): 0.375 inch
- Stroke: 0.786 inch
- End Force (depressed): 5 lbs
- Thread Size: 3/8-16, 3/8-24
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC
- Sensed Temperature: -40 to 356 F
- Diameter or Width Range: 0.3149608 inch
- Sensitive Length: 1.968505 to 13.779535 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: J. W. Winco, Inc.
Description: Eccentric Bushings GN 715.2 facilitate the adjustment of side thrust pins GN 715. By using this bushing, the spring loaded locating pin can be precisely located to suit the tolerance of the workpiece.
Find Suppliers by Category Top
Featured Products Top
-
seal face, spring-loaded against a single, bearing-grade, polymeric stationary seal face. The seal does not require a barrier fluid. A wide selection of materials is available, allowing service in diverse processes. The fully-split seal is custom-designed for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The Woodex MECO EP Type – 1 seal is a custom-designed, spring-loaded, water-flushed slurry seal, principally designed for pulp and paper applications with low shaft speeds (< 1,000 sfm) and pressures (< 30 psig). It is also used in wet cementitious materials like drywall mud (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The units offer straight-line accuracy of less than 2 microns and repeatability of less than 1 micron. A standard (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
seal has two functions. The seal keeps water in the pump and air out. This is achieved due to the flatness of the seal's stationary and rotating seal faces. These two sets of faces run together in the presence of lubricating grease. The grease lubrication is provided by a spring-loaded grease cup (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
sensor signals, guaranteeing the accuracy of automated control loops. 4. Extended Service Life and Minimal Maintenance: Leveraging a proprietary design that combines precious metal alloy electrical contacts, advanced brush block geometry, and precisely calibrated spring-loaded pressure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Butterfly Valves
MDC Butterfly valves require only one-quarter turn rotation of the handle to go from fully open to the fully closed position. In the 1–1/3" Mini Del-Seal™ CF flange series, a spring loaded ball bearing becomes seated in an indent providing a positive mechanical stop. All other size valves employ a
More Information Top
-
MATISSE selection mechanism development
Special spring loaded bearings opposite the fixed track bearings provide a preload force to the carriage or wheel to guarantee accurate and play free motion.
-
Focus Drive Mechanism For The International Ultraviolet Explorer
Each ball nut assembly is rigidly supported in a bearing suspension consisting of an axially supported duplex pair at one end and a single spring loaded bear- ing at the other end.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71474/795237004-MIT.pdf?sequence=2
With the clutch engaged, the exoskeletal knee does not flex and the bow spring bears load , storing energy.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92199/897361085-MIT.pdf?sequence=2
This spring loaded bearing in the arm allows the operator to turn in place while .
-
The cryogenic MOS unit for LUCIFER
In closed position the spring loaded bearing pushes the joint against one of these stops, thus providing self-locking.
-
MATISSE cold optics opto-mechanical design
Figure 7: Slit slider mechanisms showing the general mechanism principle; 5 accurately positioned ball bearings that act as track rollers with 5 additional spring loaded bearings positioned opposite these 5 track rollers and a motor attached to the carriage to allow a …
-
Gryphon A - Features and Operational Benefits
spring loaded bearings support the turret within the hull.
Indicates content that may require registration and/or purchase.