Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EMKA Incorporated
Description: Toggle latches with low or high opening resistances
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
- Features: Other
- Materials: Stainless Steel, Steel
-
-
Supplier: Sugatsune America, Inc.
Description: Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Southco
Description: High working loads, convenient mechanical advantage, and compact size are common advantages that make these Southco rotary draw latches a good choice for co-planar applications where space and strength are important functional considerations
- Latch Types: Draw Latch / Tension Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: High working loads, convenient mechanical advantage, and compact size are common advantages that make these Southco rotary draw latches a good choice for co-planar applications where space and strength are important functional considerations
- Latch Types: Draw Latch / Tension Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: High working loads, convenient mechanical advantage, and compact size are common advantages that make these Southco rotary draw latches a good choice for co-planar applications where space and strength are important functional considerations
- Latch Types: Draw Latch / Tension Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: High working loads, convenient mechanical advantage, and compact size are common advantages that make these Southco rotary draw latches a good choice for co-planar applications where space and strength are important functional considerations
- Latch Types: Draw Latch / Tension Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: HardwareSource, Inc.
Description: Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting screws are
-
Supplier: Reid Supply
Description: Spring plungers are used for accurate positioning of components and come in a variety of sizes. These components use spring-force to apply pressure so the ball or nose will remain positioned. . SC-561
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 3 CONNECTION SPRING-LOADED TERMINAL
-
Supplier: Newark, An Avnet Company
Description: 4 CONNECTION SPRING-LOADED TERMINAL
-
Electromechanical Relays - Swtich, Toggle. Spring Loaded, Neutral On Release Safran Power -- 90W2630Supplier: Newark, An Avnet Company
Description: SWTICH, TOGGLE. SPRING LOADED, NEUTRAL ON RELEASE
-
Supplier: Newark, An Avnet Company
Description: Bopper Stopper w/Spring Loaded Hinge - Clear w/Adapter Plate
-
Supplier: RS Components, Ltd.
Description: Spring loaded mini s/steel toggle latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . HH-364 is a Straight mounted spring loaded T-handle draw latch that is made of Chrome Plated Steel.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Draw Latch. Spring Loaded. Steel. Strike is included.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
-
Supplier: Reid Supply
Description: Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . The arrow on this latch designates the position of the cam. It has a spring loaded cam that creates slight
- Latch Types: Cam Latch
- Operation: Handle, Knob
- Features: Other
-
Supplier: EMKA Incorporated
Description: Heavy duty latch aISI 316, round cylinder with stainless steel cap and dust cap zinc die chrome plate. Each cylinder has one silver steel key with polyamide gF grip black. Spring loaded
- Latch Types: Cam Latch
- Features: Folding Handle (Drop), Padlockable
- Operation: Handle
- Materials: Stainless Steel
-
Supplier: EMKA Incorporated
Description: The spring-loaded locking hook is equipped with a “door-slam” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs
- Features: Key Lock, Mounting Holes / Slots, Other, Recessed
- Operation: Paddle
- Materials: Plastic, Stainless Steel, Zinc
- Latch Types: Slam Latch
-
Supplier: HardwareSource, Inc.
Description: Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" wide and 5.5" tall. Strike bar is 6.5" long and 1" in diameter. Minimum gap required between post and
-
Supplier: HardwareSource, Inc.
Description: Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2") Latch features a spring
-
Supplier: HardwareSource, Inc.
Description: the gate) A second spring lever (for the "push" side of the gate). One strike, either a Surface Mounted Strike (as shown in the photo) or a Jamb Mounted Strike. Black coated stainless steel wood screws. Square spindle to connect the inside spring lever to the outside spring
-
Supplier: RS Components, Ltd.
Description: Spring loaded bolt,steel, 132x50mm
- Latch Types: Deadbolt Latch
- Features: Other, Padlockable
- Materials: Steel
-
Supplier: Gilson Company, Inc.
Description: closed to operate the shaker. Green "start" and red emergency "stop" buttons are provided. Test cylinder is held securely by base pin and spring-loaded holder on stoppered end. Overall Dimensions: 35x14x20in (889x356x508mm), WxDxH; allow 10in (254mm) additional height for opening of
-
Supplier: Ameripack Corporation
Description: Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are
- Height: 20 inch
- Length: 20.25 inch
- Width / Diameter: 20.25 inch
- Inside Height: 18 inch
-
Supplier: Howse Implement Co., Inc.
Description: Category I hitch and lift pins. Easy full swivel. 1/2" x 6" reversible cutting edge. Spring loaded latch type tilt. Reccomended for a tractor with less than 56 hp.
-
Supplier: Howse Implement Co., Inc.
Description: Category I hitch and lift pins. Easy full swivel. 1/2" x 6" reversible cutting edge. Spring loaded latch type tilt. Reccomended for a tractor with less than 56 hp.
-
Supplier: Howse Implement Co., Inc.
Description: Category I hitch and lift pins. Easy full swivel. 1/2" x 6" reversible cutting edge. Spring loaded latch type tilt. Reccomended for a tractor with less than 56 hp.
-
Supplier: Chatsworth Products, Inc.
Description: SOLID SIDE PANEL TYPE PAINTED FINISH BLACK COLOR 1175 MM 44U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Pop-Up Mixer Case 8 Space Pop-up ratchet system for transporting mixer flat then elevating to various angles Compact size allows for smaller transportation area requirements High density polyethylene cabinet construction Spring loaded twist latches Chrome
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Diced Foam Utility Case - 24" x 12" x 8" Lightweight nearly indestructible polyethylene construction Triple chrome-plated recessed twist latches Heavy-duty valances 4 Recessed spring-loaded handles
- Features: ATA Case
-
Supplier: Intek Corporation
Description: Standard Electric Convection Oven - 180 Degrees F Maximum operating temperature of 180ºF Welded structural steel frame 3 Hp blower motor with housing Single swinging door standard Spring loaded safety latches
- Temperature Range: 350 F
- Atmosphere: Air / Oxidizing
- Application: Curing, Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Ideal Industries, Inc.
Description: SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, FILE TYPE PAD, STOP LATCH
- Tool Type: Stripper
Find Suppliers by Category Top
Featured Products Top
-
bracket and hardware. Once installed, the latch sits flush with the panel for a streamlined finish. Functional design features include a slightly angled pawl that ensures a tight grip on the keeper within tolerance ranges, while spring-loaded handles help prevent vibration and rattle. Larger (read more)
Browse Latches Datasheets for Southco -
easy actuation—simply lift and turn to operate. Optional spring-loaded versions are available to help accommodate panel misalignment, improving installation flexibility and maintaining reliable performance. The Designer Series models offer up to 12 mm (.47") of draw, the highest draw (read more)
Browse Latches Datasheets for Southco -
with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
Handle: The spring-loaded latch handle accessory ensures a secure mechanical connection, preventing accidental disconnection (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
a new cable exit grommet to prevent wear. Geeplus supplies both pure steel electromagnets (magnetic attraction when energised) and permanent magnet (electrical release) versions, as well as an optional spring loaded ejector pin to overcome residual magnetism, and, where required, armature (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc.
Conduct Research Top
-
Selecting Spring Loaded Devices
When an engineer's objective is to align, hold, or latch different parts of equipment together, you need a spring loaded device. The options for these components are many and varied.
More Information Top
-
Spring Return Hose Reels - Hose Reels - Grainger Industrial Supply
150 Degrees F, Coated Finish, Permanently Lubricated Bearings, Multi-Position, Vibration Proof, Self Locking, Spring Loaded Latch , Nitrile Seal Type, Steel Swivel Material, Housing Material Solid Brass, Floor, Wall, Ceiling, Bench and Truck Mounting, Air, Includes PVC Hose, Overall Height 16-7/8 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35634/76701328-MIT.pdf?sequence=2
A spring loaded latch mechanism is used to achieve capture.
-
Nuclear shuttle system definition study. Phase III. Final report. Volume II. Concept and feasibility analysis. Part B. Class 3 RNS. Book 2. System def...
SPRING LOADED LATCH ASSY.
-
Grainger.com
○ For Wood Doors/ Spring Loaded Latch /Cross Throw (1 .
-
RMSF flatcar brake and spacecar coupler. NTO design report
A spring loaded latch located inside the coupler falls into the notch in the prong during the coupling operation.
-
$800-$900 Pneumatics - Grainger Industrial Supply
150 Degrees F, Coated Finish, Permanently Lubricated Bearings, Multi-Position, Vibration Proof, Self Locking, Spring Loaded Latch , Nitrile Seal Type, Steel Swivel Material, Housing Material Solid Brass, Floor, Wall, Ceiling, Bench and Truck Mounting, Air, Includes PVC Hose, Overall Height 16-7/8 …
-
SPEEDAIRE products - Grainger Industrial Supply
150 Degrees F, Coated Finish, Permanently Lubricated Bearings, Multi-Position, Vibration Proof, Self Locking, Spring Loaded Latch , Nitrile Seal Type, Steel Swivel Material, Housing Material Solid Brass, Floor, Wall, Ceiling, Bench and Truck Mounting, Air, Includes PVC Hose, Overall Height 16-7/8 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/93017/899213729-MIT.pdf?sequence=2
For ease of assembly, spring loaded latches are used to easily remove stage two and three from stage one.
Indicates content that may require registration and/or purchase.