-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 5 inch
- Maximum Speed: 1,000 rpm
- Dynamic Load: 191,100 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 1" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 1 inch
- Maximum Speed: 4,400 rpm
- Dynamic Load: 15,320 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 4 inch
- Maximum Speed: 1,200 rpm
- Dynamic Load: 130,970 lbs
- Bearing Style: Ball / Roller Bearing
-
-
Supplier: RegalRexnord
Description: 3/4" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 0.75 inch
- Maximum Speed: 4,400 rpm
- Dynamic Load: 15,320 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: Radwell International
Description: SPHERICAL ROLLER BEARING, CAST IRON CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, SPRING LOADED HEAVY CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: NTN Bearing Corporation
Description: One-piece, sturdy ductile iron housing to withstand high shock and impact from falling debris 2. Repositionable snap ring allows for versatile fixed or float unit 3. Spring-loaded, single-lip contact bearing seal for superior sealing 4. Bearings with super-finished
- Nominal Shaft / Bore Size: 1.968505 to 5.511814 inch
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
- Bearing Type: Spherical Roller Bearing
-
Supplier: Radwell International
Description: LOADED HEAVY CONTACT SEAL KIT, FOR SPHERICAL ROLLER BEARING, M SPRING. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives,
- Application: Belt
- Contact: Guide Only
-
Supplier: Optimal Handling Solutions
Description: HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and
-
Supplier: Optimal Handling Solutions
Description: HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and
-
Supplier: Durst
Description: Features Choice of Bronze or Cast Iron Gearing Right or Left Hand Gearing Rugged Cast Iron Housing Double Lip Spring - Loaded Oil Seals Tapered Roller Bearings Choice of many Mounting Arrangements Applications Highway Ice Control Agricultural Construction Lawn and Turf
- Gear Ratio: 25 (X : 1)
- Maximum Input Power: 4.4 to 6.6 HP
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Albion Casters and Wheels
Description: roller bearing. Solid axle for 28 ball bearing Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster • Alternate or custom caster configurations available
- Load Capacity: 295 to 800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 to 10 inch
- Height: 11.5 to 13.5 inch
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Newport MKS
Description: The 562-XYZ-LH ULTRAlign™ Precision Left Handed Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: The 562-XYZ ULTRAlign™ Precision Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactured
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: The M-562-XYZ ULTRAlign™ Precision Metric Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: The M-562-XYZ-LH ULTRAlign™ Precision Metric Left Handed Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: EXAKT Technologies, Inc.
Description: particle size Variable speed motor Continuously adjustable roller gap with one-point gap adjustment Universal Scraper System with: Variable apron outlet width Easily adjustable spring-loaded scraper socket for optimum efficiency Stainless steel hopper, PFA Coating optional
- Feed: Batch, Continuous, Dry, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: operator adjustment Automatic tube tensioning for high accuracy and repetitive flow Spring-loaded operation for good pressure control No maintenance - low friction materials and bearings Four roller pumphead, low pulsation
- Maximum Discharge Flow: 0.00058117851 to 0.13472774550000002 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: C & C Lift Truck, Inc.
Description: Ideal conveyor for irregulary shaped or open bottom items. Long-lasting construction features stand up to daily industrial punishment. Rollers measure 1-3/8" diameter and are 18 gauge galvanized steel or 18 gauge aluminum, with flanged type bearings and spring loaded 1/4"
-
Supplier: U.S. Plastic Corporation
Description: Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly minimize the chance of puncture when handling plastic or poly drums. Locking belt
- Cart / Truck Type: Drum Cart / Truck
-
Supplier: Southland Equipment Service
Description: entrance and exit. 2 entry wheel facilitate easy entry and 2 exit rollers make disengagement much smoother. Reinforced triple-formed forks. Internally mounted solid steel adjustable push rods. Spring loaded loop handle automatically returns to vertical position when not in use.
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: KADANT
Description: The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: Conax Technologies
Description: Three models are offered. High-Speed Assembly – Catalog Type HSRT * Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact * Bearing outer race is in contact with the process
- Sensed Temperature: -90 to 400 F
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Supplier: Watson Marlow Pumps Group
Description: VM3 3 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having
- Maximum Discharge Flow: 0.0044909248499999995 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: IHS ESDU
Description: loaded follower are included. Use of the procedures should reduce the risk of surface failure by pitting, scuffing or polishing. If a needle-bearing roller follower is present, the failure of this component by internal fatigue can also be predicted. The procedures make use of
-
Supplier: Watson Marlow Pumps Group
Description: spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with
- Maximum Discharge Flow: 0.26417205 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Bartell Machinery Systems, LLC
Description: passage of 600mm. A large lubricated bearing is mounted on the stationary portion of the main frame to create a rotating faceplate and a separate roller on a spring loaded swinging arm rides on the outside diameter of the tape pad to maintain constant tape tension during
-
Supplier: Palmetto, Inc.
Description: a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations. The CHEKSEAL installs easily.
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Bluetools
Description: unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks
-
Supplier: Bluetools
Description: unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks
-
Supplier: Bluetools
Description: The Utica Pre-set Torque Screwdriver, TS-SN-1, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the near and far side of the conveyor IO-Link provides individual beam break information which can be used for product alignment. Significantly decrease installation costs with a tool-free installation using a spring-loaded end cap Eliminate the need for sensor alignment and teaching with factory preset sensing range (read more)
Browse Proximity Sensors Datasheets for SICK -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
accommodate ball or roller bearings. View Products (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-way roller configurations. When ordering, the type of gas used must be specified, and a hose stop is required. Features: Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching (read more)
Browse Hose Reels Datasheets for Hannay Reels -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Proposal for a cryogenic magnetic field measurement system for SSC dipole magnets
SPRING LOADED ROLLER BEARING .
-
Preliminary study of an integral harmonic analysis magnetic field measurement system for long SSC magnets
SPRING LOADED ROLLER BEARING .
-
MATISSE selection mechanism development
The accurate positioning is done by an indent, a spring loaded roller bearing in a V-groove.
-
High-resolution incremental tape encoder on the William Herschel Telescope
Each reading head is maintained a constant distance from the tape by means of a spring loaded roller bearing engaged against the shoulder of the ring profile.
-
Design of a Slit Mechanism for OSIRIS
It consists of a spring loaded roller bearing that prevents the mask move outside the ccopartment.
-
Multitelescope telescope: a cost-effective approach to fiber-fed spectroscopy
A tapered bearing will define the azimuth support center, but three spring - loaded roller bearings will bear the vertical load.
-
Flomotion Systems, Inc Announces 4001V Series Peristaltic Chemical Feed Pump
The spring loaded ball bearing roller assembly accepts multiple tubing sizes and eliminates the need for tubing lubrication.
-
Flomotion Systems, Inc Announces 4001V Series Peristaltic Chemical Feed Pump
The spring loaded ball bearing roller assembly accepts multiple tubing sizes and eliminates the need for tubing lubrication.
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_E/1PH8_BE.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Bearing design for increased cantilever forces Drive end cylindrical- roller bearing as spring - loaded floating bearing Non-drive end deep-groove ball bearing as fixed bearing .
-
Machine for sampling gas and measuring temperature
T~e chains are connected to the probe in the carriages with three bearing rollers and spring - loaded shoes.
Indicates content that may require registration and/or purchase.