-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat
- Valve Size: 3 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Features: Brass / Bronze, DIN, Foot Valves, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ NBR Seat
- Valve Size: 1 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Features: Brass / Bronze, DIN, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 302 F
- Valve Type: Check Valves, Shut Off Valves
-
-
Supplier: Hayward Flow Control
Description: SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant. Features PVC Full Flow Design Closes
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ Solder Ends
- Valve Size: 2 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Features: Brass / Bronze, DIN, Gas, SDWA "Lead Free" Compliant, Water
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact
- Valve Size: 2 to 14 inch
- Pressure Rating: 110 to 640 psi
- Media Temperature: 110 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation with clean water, water-oil-emulsion or hydraulic oil application. After having
- Features: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: Watts
Description: Valve, the spring loaded valve opens to system pressure. As the component is removed, the valve closes, maintaining system integrity while the component is being inspected. Series SCV is not to be used on safety relief valves or other safety or flow
- Valve Size: 0.125 to 0.75 inch
- Valve Type: Check Valves
- Features: Water
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it
- Valve Size: 2 to 12 inch
- Pressure Rating: 565 to 640 psi
- Media Temperature: 100 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Hilliard Corporation (The)
Description: HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug—provides positive sealing to minimize leakage. Rugged, precision-machined, straight body
- Valve Size: 1 to 10 inch
- Number of Ports/Ways: 6
- Number of Ports: 6
- Connection Description: Bolt Flange
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The valve ID mates
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: Alfa Laval Inc.
Description: Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB butterfly
- Valve Size: 0.88582725 to 5.905515 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Flanged end non-return valve with spring-loaded check disc,maintenance-free, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Hayward Flow Control
Description: YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 3
-
Supplier: Burger & Brown Engineering, Inc.
Description: build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine control,
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: APV, An SPX Brand
Description: proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: Invotec Solutions Ltd.
Description: vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for moulders who require additional protection from accidental
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: McWane Plant and Industrial
Description: provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows
- Valve Size: 3 to 36 inch
- Features: Bolt Flange, NSF, Other
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: API, Cast Iron, ISO, Water
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Connection Description: Bolt Flange
-
Supplier: Grinnell
Description: The GRINNELL Model TD830 Triple Duty Valve is primarily designed for installation in pump discharge piping where it functions as a spring-loaded silent check valve, flow control valve, and shut-off valve. The valve can be installed quickly into
- Valve Size: 2 to 14 inch
- Pressure Rating: 400 to 640 psi
- Media Temperature: 100 to 300 F
- Valve Type: Control Valves
-
Supplier: ISC Sales, Inc.
Description: The Dynamic Lifter pressure relief valve is a direct acting spring loaded relief valve. The valve is adjusted to open when the pressure exceeds the set-point, and closes drip-tight when pressure falls below the set-point. A speed control permits adjustment of the
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Water
- Valve Type: Pressure Relief Valves
-
Supplier: Valcor Engineering Corporation
Description: The SV101 is a Dri-Control liquid pressure relief valve employing a unique spring-loaded diaphragm that automatically opens when the inlet pressure reaches a manually set point. The virgin PTFE body and diaphragm provides the greatest degree of inertness, and allows for a high
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Controlled Pressure Range: 5 to 70 psi
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system or to maintain system pressure. The valve operates simply by making use of a
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI, 450°F maximum CWP, 366°F steam Adjustable stem packing ISO mounting pad for direct
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: KSB AG
Description: Internally mounted hinge or spring-loaded check disc. Applications Industrial plants, power stations, process engineering, refineries, oil and marine engineering; for water, steam, gas, oil and other non-aggressive fluids. Overview of technical data Body material(s) (ASTM
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Media Temperature: 32 to 1,500.8 F
- Number of Ports/Ways: 2
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: reputation in refineries, petrochemical, gas liquefaction, other process industries. They are also frequently used in HVAC applications because of their cost-efficient design and non-slam properties. Double door check valves are spring loaded for fast, non-slam shut-off against
- Valve Type: Check Valves
-
Supplier: Flomatic Valves
Description: Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to
- Valve Size: 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Valve Type: Balancing Valves, Control Valves, Pressure Relief Valves
-
Supplier: Valcor Engineering Corporation
Description: Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for
- Valve Size: 0.0625 to 0.25 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.1 to 0.7
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
In the fast-changing world of industrial applications, Coiling Technologies is a leading manufacturer of springs for valves. We specialize in using high-temperature and corrosion-resistant materials that meet the demanding needs of industries such as oil and gas, chemical processing (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
KWOC (Key-Word-Out-of-Context) index of nuclear energy standards
Autoaatic Spring loaded Water Relief Valves * .
-
Thermal Reactor Safety
The four valve specific problems and their principal causes are: (1) BWR pilot operated safety relief valves (pilot valve leakage); (2) spring loaded safety relief valves ( water solid and two-phase flow behavior); (3) PWR feedwater regulating valves (trim degradation and packing …
-
CR4 - Thread: Valve
A spring - loaded internal valve permits water to flow through the valve only in one direction.
-
Geothermal demonstration: Zunil food dehydration facility
A bypass loop with a spring - loaded check valve allowed water to continue flowing in the loop when flow to the HX-2 was restricted and pressure in the hot water loop increased.
-
Swine Nutrition
Bite drinkers release water when a spring - loaded valve is opened by a biting action.
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3038/Shane%20Troy%20Final%20Thesis.pdf?sequence=1
Bite action drinkers release water when a spring - loaded valve is opened by a biting action.
-
Noninvasive Mechanical Ventilation
The “expiratory branch” disposes the gas through a threshold spring - loaded or water -seal valve (see Fig. 2.1), which keeps the system under pressure.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1431 - Standard Technical...
The RHR suction relief valves are spring loaded , bellows type water relief valves with pressure tolerances and accumulation limits established by Section III of the American Society of Mechanical Engineers (ASME) Code (Ref. 3) for Class 2 relief valves. ] .
-
Co-fueling of Urea for Diesel Cars and Trucks
The urea fill tube also has a spring - loaded check valve that prevents water evaporation from the urea container.
-
Development of a mobile deep-water sampling technology for polar water areas
The bulb smoothes out due to the elastic forces of its shell and sucks the water into its inner space for a few seconds while the spring loaded valve does not release the sucked water out.
Indicates content that may require registration and/or purchase.