Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SPRING MOTOR ASSY
-
Supplier: Newark, An Avnet Company
Description: BEARING - SPRING MOTOR
-
Supplier: Newark, An Avnet Company
Description: SPRING MOTOR ASSY (REV ROT)
-
-
Supplier: Accuris
Description: COMPRESSION SPRINGS FOR MOTOR VEHICLES. QUALITY TESTS.
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Supplier: Accuris
Description: Leaf Springs for Motor Vehicle Suspension-Metric Bar Sizes
-
Supplier: Newark, An Avnet Company
Description: MOTOR BAND 3 SPRING
-
Supplier: Isotech, Inc.
Description: The VMC Group Fan-Spring Flex & Motor Bases are structural steel angle iron or channel rectangular bases with motorslide rails and open spring isolators with 1″ or 2″ deflection. Custom deflections are also available upon request. VMC Fan-Spring Flex & Motor Bases
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs
- Outer Diameter (OD): 2.625198268 inch
- Solid Height: 0.231102487 inch
- Spring Rate: 768.471605165452 lbs/in
- Features: Other / Specialty
-
Supplier: Accuris
Description: Leaf Springs for Motor Vehicle Suspension - Made to Customary U.S. Units
-
Supplier: SAE International
Description: NOTE\u2014For leaf springs made to customary U.S. units, see SAE J510. This SAE Standard is limited to concise specifications promoting an adequate understanding between spring maker and spring user on all practical requirements in the finished spring. The basic concepts
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: NOTE\u2014For leaf springs made to metric units, see SAE J1123. This SAE Standard is limited to concise specifications promoting an adequate understanding between spring maker and spring user on all practical requirements in the finished spring. The basic concepts for the
-
Supplier: SAE International
Description: NOTE\u2014For leaf springs made to customary U.S. units, see SAE J510. This SAE Standard is limited to concise specifications promoting an adequate understanding between spring maker and spring user on all practical requirements in the finished spring. The basic concepts
-
Supplier: Radwell International
Description: MOTOR BRUSH SPRINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring wire, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A
- Material: Aluminum, Brass, Copper, Galvanized Steel, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Diamond Wire Spring Company
Description: Helical springs used to apply torque or store rotational energy are commonly referred to as torsion springs. The two most common types are single and double-bodied springs. Torsion springs are found in clothespins, window shades, counterbalance mechanisms, ratchets,
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A
- Wire Diameter: 0.312 inch
- Leg Angle: 0°, 135°, 180°, 225°, 270°, 315°, 45°, 90°
- Spring Material: Hard Drawn Steel, Spring Steel, Stainless Steel
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Supplier: ATS Automation
Description: Motor testers measure motor performance at no load and at pre-defined load(s). Setting parameters for motor voltage, applied torque, and measure resulting motor current and speed while ramping applied motor torque to develop the complete motor performance
- Input Voltage: 650 volts
- Features: Computer Interface
- Form Factor: Floor Mount
- Online Test Parameters: Speed, Torque
-
Description: Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts
- End Style: Hinged, Short Hook Ends, Straight Offset, Straight Torsion
- Wind: Left Hand Wind, Right Hand Wind
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: Hannay Reels
Description: Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
- Maximum Pressure: 280 to 300 psi
- Hose / Cable Length: 35 to 50 ft
- Hose / Cable Outside Diameter: 0.375 to 0.5 inch
- Hose Outside Diameter: 0.375 to 0.5 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 2" FRAME, 4 STACK LENGTH, A WINDING, SINUSOIDAL, 110 VAC, METRIC, RESOLVER, CONNECTOR, 24V SPRING BRAKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A
- Wire Diameter: 0.312 inch
- Material: Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
- Units: English Units, Metric Units
-
Supplier: Wichita Clutch
Description: Motor Brakes If you require failsafe protection for your process equipment, look at Wichita's line of spring set motor brakes. Whether your application requires C-face mounting to the electric motor or foot mounting next to the electric motor. Wichita Clutch has
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 347.6908607410044 lbs/in
- Features: Other / Specialty
-
Supplier: Radwell International
Description: MOTOR, SERIES 62 MODUTROL IV, FLOATING CONTROL, NON-SPRING RETURN, 2X AUXILIARY SWITCHES, 1013 MM STROKE, 150 LB-IN. TORQUE, 24 VAC, FOOT-MOUNTED, REPLACES M944E1040. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Century Spring Corp.
Description: extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for
- Load Force: 11.1 lbs
- Outside / Drum Diameter: 0.375 to 0.85 inch
- Material: 301 Stainless Steel
-
Supplier: Eaton Hydraulics Group
Description: HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe designs. Also, by minimizing no load pressure
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: Acoustical Solutions, Inc.
Description: mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration
- Maximum Load Capacity (Per mount): 45 lbs
- Features: Anchoring Holes
- Type: Steel Spring Isolator
- Application: Vibration Isolation
Find Suppliers by Category Top
Featured Products Top
-
are available with speeds of 1200, 1800, and 3600 rpm, while brake motors are rated for 1800rpm. The 230/460 VAC-rated brake motors come with a spring set, solenoid actuated AC brake, and manual release brake lever. The new WEG rolled steel and brake motor additions start at (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Wave Springs from Zhejiang Lisheng Spring Co., Ltd. are designed to provide high elastic performance, compact installation (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
pumps, compressors, motors, and precision instruments. Backed by custom spring engineering, precision manufacturing, and OEM production capabilities, these solutions help manufacturers optimize equipment performance and long-term reliability. Key Features (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Motor Bearing Preload & Reliability Multi-layer wave springs provide precise axial preload between motor bearings (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
springs are suitable for compact mechanical assemblies requiring controlled spring forces. Typical application areas include aerospace, new energy vehicles, medical equipment, construction machinery, mechanical seals, electrical connectors, motor bearing preload, pump valves, vacuum equipment and compressors. Lispring provides both standard and custom nested wave springs for different spring force, size and assembly requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
-term operational stability under demanding conditions. Manufactured from high-quality spring materials and supported by proven production processes, wave springs are widely used in aerospace systems, precision machinery, sealing assemblies, and high-performance electric motors (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Optimize Compact Designs: When designing motors, precision equipment, or tightly integrated assemblies, engineers often need to balance space constraints with load requirements. Compact wave springs help provide strong force output while reducing installation space (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
& EV Components Aerospace Equipment Medical Devices Motors & Actuators Custom Design & Manufacturing Lispring supports application-specific wave spring development, allowing engineers to define spring dimensions and (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Rotor Clip announces the launch of its new, patented InterShim™ Wave Spring design. Engineered for high-acceleration electric motor applications, this innovative design features alternating turns between inactive (flat) and active (waved) turns to ensure reliable performance under (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Ultrasonic Motor Utilizing a Wave Spring
Ultrasonic motors are small motors, some measured in millimeters, often used in the auto focus feature on modern DSLR camera lenses. Other applications are usually seen in the automotive industry in headrests or side mirrors, surgical equipment and now common in robotics movement. What made
-
Brazing a carbide ball to a spring [MEC]
To heat a tungsten carbide ball and steel rod that acts as a spring to 1300 ºF (704 ºC) within five seconds for a brazing application to create a part that governs the armature position in a motor
-
Brazing a carbide ball to a spring [IH]
To heat a tungsten carbide ball and steel rod that acts as a spring to 1300 ºF (704 ºC) within five seconds for a brazing application to create a part that governs the armature position in a motor
-
Portescap Highlights Medical Motor Portfolio at CMEF Spring 2022
Portescap will return to CMEF Spring 2022 after exhibiting previously in 2019. The upcoming show is being held at the National Exhibition and Conference Center in Shanghai, China from April 7-10. The China Medical Equipment Fair (CMEF) is one of the largest medical equipment expos
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Electric Spring Return Actuators Meet Fire Standards for Tunnels
In an emergency situation such a fire inside a tunnel, electric motor operated dampers in the ventilation system can act to clear smoke from the structure as well as to suppress spreading of the fire.
-
Relaxed Golfing with maxon motors
Golf is becoming increasingly popular and has become a common recreational sport. In the spring and summer millions of people around the world head to the greens to work on their handicap or to just enjoy the game. A golf caddy is an indispensable companion. Motorized versions are particularly
-
A Push Towards Efficiency
be applied to general-, definite- and specialpurpose products from 1-500 hp operating on low or medium voltages. This spring, NEMA approved a standard for 50 Hz motors for premium efficiency to complement the existing 60 Hz standards. The Consortium for Energy Efficiency (CEE), a non-profit group
More Information Top
-
Aging Management Guideline for commercial nuclear power plants: Electrical switchgear. Final report
NRC Information Notice 88-42, "Circuit Breaker Failures Due to Loose Charging Spring Motor Mounting Bolts,"[3.54] discusses the failure of an emergency diesel output circuit breaker to close.
-
Intelligent Assistive Robots
Unloading Mechanism Motor Motor and Spring Motor and Spring .
-
Multiscale Modeling in Biomechanics and Mechanobiology
… been interpreted as an effect of the average distance between the cargo and the filament, which is expected to be smaller for cable-like motors, where the springs do not induce upward forces on the cargo, than for linear- spring motors [52].
-
Dubbel
… uniform distribution of forces, e.g. for spring of vehicles, for spring core mattresses; - Spielfreies driving of machine parts, e.g. with parallel leaf springs, with rubber joints; - storages of energy, e.g., clock springs or spring motors for toy; - return of …
-
Dubbel
- Storages of energy, e.g., clock springs or spring motors for toy, - return of a component to its starting position after a deflection, e.g., valve springs, setting back springs to hydraulic valves and meters - also for check valves, - Measure of forces …
-
Ancient Engineers& Inventions
… 1 Flexion elastic motors ..............................................................211 12.1.1 Metal spring flexion elastic motors..............................212 12.2 Torsion elastic motors..............................................................214 12.3 Pneumatic motors.....................................................................218 12.3.1 The air spring ballista...................................................219 12.4 Small spring motors .................................................................222 12.4.1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35648/76756862-MIT.pdf?sequence=2
Torsional Spring Motor /Gearbox .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29078/31503211-MIT.pdf?sequence=2
} valuel value2 motor etarget target-joint-pos motor-time (exp spring ) motor eatarget target-exp-spring-ea motor-time (exp spring ea param) motor ktarget target-joint-pos motor-time (linear spring) motorfile motor-state-file etarget duration jointmatchexp bodyname (set exp …
Indicates content that may require registration and/or purchase.