-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 6
- Number of Poles per Deck: 2
-
Supplier: Accuris
Description: Switches, Rotary, Snap Action and Detent/Spring Return Action, General Specification for
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION, GENERAL SPECIFICATION FOR
-
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION GENERAL SPECIFICATION FOR
-
Supplier: Allied Electronics, Inc.
Description: These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Accuris
Description: SWITCHES, ROTARY, DETENT AND SPRING-RETURN ACTION CLASS 1SRN FRONT MOUNTED, SIDE CONNECTED
-
Supplier: Radwell International
Description: ROTARY SWITCH SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: ROTARY CONTROL SWITCH, MOMENTARY, SPRING RETURN TO CENTER, 3 DECK. SUBMIT ENGRAVING NEEDED W/ PO TO VENDOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 2 Decks Spring Return
-
Supplier: Allied Electronics, Inc.
Description: Switch, 22mm, Selector Operator, Std. Lever, 3 Pos, Spring Return (From Right)
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions
- Supply Voltage: 24 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Shaft or Table Diameter: 0.5 inch
-
Supplier: Indelac Controls, Inc.
Description: Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators.
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 1,000 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 1,000 In-lbs
-
Supplier: Ruskin Company
Description: The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series
- Supply Voltage: 24 volts
- Maximum Torque: 350 In-lbs
- Operating Temperature: -40 to 140 F
- Shaft or Table Diameter: 1.06 inch
-
Supplier: Hayward Flow Control
Description: The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary
- Actuator Torque: 133 to 540 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 1 seconds
-
Supplier: Indelac Controls, Inc.
Description: Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 1,000 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 1,000 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
- Rotation Angle: 90°
- Rotational Output: Shaft
- Number: Single Shaft
-
Supplier: Newark, An Avnet Company
Description: CW-22MM, KSW, METAL, 3POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CW-22MM, KSW, METAL, 2POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components
-
Supplier: Bray Commercial
Description: The DS24-70 Series Electric Spring Return Actuators provide control of valves and dampers in Heating, Ventilating, and Air Conditioning (HVAC) systems. All actuators in this series provide 70 lb·in (8 N·m) rated torque. A mechanical spring return system provides rated
- Actuator Torque: 70 In-lbs
- DC Voltage: 0 to 24 volts
- AC Voltage: 24 to 120 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: 22 mm Black Color Selector Switch Black color The 22 mm selector switch with non illuminated metal operator.
-
Supplier: ProMation Engineering, Inc.
Description: actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 445 In-lbs
- Torque: 445 In-lbs
- Features: Other
-
Supplier: Bray Commercial
Description: Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator’s output coupling with the damper
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Radwell International
Description: LIMIT SWITCH HEAD ONLY, SIDE ROTARY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: Specialty Product Technologies
Description: This series of switches were designed for sensing small, lightweight objects. Rotary units are gravity returned and have 360° toal travel either clockwise or counter-clockwise. Oscillating units are spring return versions.
- Total Travel: 180 to 360 degrees
- Operating Force: 0.9375 In-lbs
- Actuator Motion: Clockwise, Counterclockwise
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Keylock Switches KEY SWITCH 3POS SPRING RETURN
- Actuator Type: Keylock
-
Supplier: GEEPLUS Inc.
Description: The rotary movement in our rotary solenoids is converted from a linear motion by the mechanical design of an inclined plane. There are three uniform spiral grooves that are stamped into both the case and the armature, called "ball races". The ball races provide the conversion of linear
- Power Rating (DC watts or AC VA): 7 to 41 DC watts or AC VA
- Starting Torque: 0.012 to 3.6 N-m
- Maximum "On" Time: 7 to 115 seconds
- DC: 12VDC, 24VDC, 6VDC
-
Supplier: Radwell International
Description: SWITCH, ROTARY CAM OPERATED, 3 POSITION, SPRING RETURN, 600 VAC/VDC, 20 AMP CONTINUOUS, 250 AMP FOR 3 SECONDS. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 20 to 250 amps
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
Find Suppliers by Category Top
Featured Products Top
-
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Spring Return Electric Actuators Fail-Safe Spring Return Electric Actuators Fail-safe spring return electric actuators – more simply known as spring return electric actuators (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
-safe actuators in these and other applications can prevent a variety of catastrophic events, such as: Damage to equipment Employee injury or death Process breakdowns that create unsafe conditions Battery Backup vs. Spring-Return (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
% duty cycle motor with thermal overload protection, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
states of the guard. The normally closed safety contacts feature positive opening operation. Positive opening means the actuator mechanically forces the NC contacts to open rather than relying only on a return spring. This construction is important in safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Eaton / Control Automation - E50DR19 - Switch Accessories/Modular Parts - Limit Heads - Allied Electronics
E50 Heavy Duty Limit Switch , Side Rotary , Spring Return Operator Head .
-
E50ALR16P12 - Cutler Hammer, Div of Eaton Corp - Industrial Limit Switches | Galco Industrial Electronics
E50ALR16P12, Cutler Hammer, Div of Eaton Corp, Limit Switches, Industrial Limit Switches, LIMIT SWITCH , SIDE ROTARY , SPRING STD SPRING RETURN , SINGLE POLE, LED 12FT CABLE CONN, 24-120VAC/DC, 6P+ .
-
E50AL16P12 - Cutler Hammer, Div of Eaton Corp - Industrial Limit Switches | Galco Industrial Electronics
E50AL16P12, Cutler Hammer, Div of Eaton Corp, Limit Switches, Industrial Limit Switches, LIMIT SWITCH , SIDE ROTARY , LOW FORCE SPRING RETURN , SINGLE POLE, NON-IND 12FT CABLE CONN, SEALED 6P+ .
-
Eaton / Control Automation - E50AR1 - Switches - Limit - Allied Electronics
E50 Heavy Duty Limit Switch , Assembled, Side Rotary , Spring Return , 1NO/1NC .
-
Eaton / Control Automation - E50KL538 - Switch Accessories/Modular Parts - Limit Actuators - Allied Electronics
E50 Heavy Duty Limit Switch , Assembled,Side Rotary , Spring Return , 1NO/1NC .
-
Shopping Cart
LIMIT SWITCH , SIDE ROTARY , SPRING STD SPRING RETURN , SINGLE POLE .
Indicates content that may require registration and/or purchase.