-
Description: Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for
- Maximum Discharge Flow: 2.8 GPM
- Maximum Discharge Pressure: 500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 225 F
-
Description: Viking Power Transfer Units (PTUs) are matched positive displacement fluid transfer pumps and hydraulic motors, mounted to a common foot bracket. The positive displacement pumps are available in either external gear or internal gear designs. They are excellent for mobile
- Maximum Discharge Flow: 11.2 GPM
- Maximum Discharge Pressure: 500 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Bosch Rexroth Corporation
Description: Gear pumps are extremely simple and reliable, engineered by Bosch Rexroth to deliver the reliable hydraulics performance today’s manufacturers and OEMs demand. Depending on the number of teeth, the “idler” gear might be driven directly by the “drive” gear. The teeth on
- Maximum Discharge Pressure: 217.55655 to 4,061.0556 psi
- Features: Gear Pumps, Hydraulic Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump
- Features: Other
-
Supplier: Durst
Description: New Modular Pump Drives Durst pump drives run cooler, last longer and are quick and easy to service. In the process of engineering these new modular drives, we went back to the drawing board and developed a product that is fundamentally better than any of the competition. Our patented
-
Supplier: Radwell International
Description: GEAR PUMP, CARBONATOR, 2 GPM, NBR MECH SEAL TYPE, 200 PSI CAPABILITY, BRONZE SPUR GEARS. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Durst
Description: New Modular Pump Drives Durst pump drives run cooler, last longer and are quick and easy to service. In the process of engineering these new modular drives, we went back to the drawing board and developed a product that is fundamentally better than any of the competition. Our patented
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: Durst
Description: New Modular Pump Drives Durst pump drives run cooler, last longer and are quick and easy to service. In the process of engineering these new modular drives, we went back to the drawing board and developed a product that is fundamentally better than any of the competition. Our patented
-
Supplier: Durst
Description: New Modular Pump Drives Durst pump drives run cooler, last longer and are quick and easy to service. In the process of engineering these new modular drives, we went back to the drawing board and developed a product that is fundamentally better than any of the competition. Our patented
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish. Precision Ground
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: ElectroCraft
Description: Hansen offers our 2.1" diameter DC brush motor on our 2" diameter spur gearbox. This motor package is offered in a wide range of operating voltages and with 4 gear ratio options, 12:1, 48:1, 192:1 and 768:1. Optional features include encoders, noise suppressors, custom shafts, custom
- Other DC Voltage: 24 VDC
- Continuous Current: 5.2 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
-
Supplier: ElectroCraft
Description: The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a
- Other DC Voltage: 24 VDC
- Continuous Current: 4.5 amps
- Continuous Torque: 66.375 In-lbs
- Gearbox Ratio: 130 : 1
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps, Bushings,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: KSB AG
Description: Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: FTL Technology
Description: Vertical pumps Chemical pumps Spur gears Medical apparatus
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
Fan-shaped spur gears are widely used in mechanical power transmission systems where torque multiplication and speed reduction are required. Their simple tooth geometry, efficient power transfer characteristics, and robust construction make them suitable for a variety of industrial and equipment (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
facilities are used for finishing and surface treatments. Custom Gear Manufacturing Capabilities: Spur Gears Racks Bevel Gears Worms & Worm Wheels Planetary Gears Gear Assemblies (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable Solutions Spur gears are also playing a key role in renewable energy systems, such (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Understanding Gearheads: Applications and Selection A gearhead, also known as a gear reducer, gearbox, or enclosed speed reducer, is a mechanical device used to increase the output torque or change the speed (RPM) of a motor. This blog dives into the types of gearheads (read more)
Browse Gearboxes and Gearheads Datasheets for Portescap
More Information Top
-
Opposed Piston Engines
The bulk of the high-pressure lubricat- ing oil is supplied from the mid engine– mounted spur gear pump via a tubular connection to the vehicle-mounted car- tridge oil filters, with a smaller quantity going to the centrifugal filter (Fig. 5 …
-
Pump Handbook, Fourth Edition > AEROSPACE
Positive displacement pumps have proven capable of meeting these needs and the external spur gear pump type has received the widest acceptance from the industry.
-
An Optimization Approach to the Displacement Volumes for External Spur Gear Pumps
• An Optimization Approach to the Displacement Volumes for External Spur Gear Pumps p.57 .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Spur gear pump .
-
Slip flow coefficient analysis in water hydraulics gear pump for environmental friendly application
As the gear pump is affected by fluid viscosity, an evaluation has been conducted on the slip flow coefficient, in order to understand to what extent the spur gear pump can be used with water-based hydraulic fluid.
-
ASTM MNL62 - Automotive Lubricants and Testing
Two types of pumps are commonly used—the spur gear pump and the gerotor—as shown in Figure 6.6.
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
Today, two types of oil pump are mainly used: the spur gear pump and the gerotor (the name is derived from generated rotor).
-
ZASMHBA0002305
Spur gear pump .
-
Automotive Engine Hardware and Lubrication Requirements
Two types of pumps are commonly used—the spur gear pump and the gerotor—as shown in Figure 6.6.
-
Controllable Electric Oil Pumps in Heavy Duty Diesel Engines
The most common type of an external gear pump is the spur gear pump .
Indicates content that may require registration and/or purchase.