-
Supplier: Essentra Components
Description: Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.
- Features: Other, Threaded
- Material: Polyethylene (PE)
- Shape / Application: Square
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.
- Features: 60°, 90°, Coated, Other
- Material: Carbide
- Attachment: Screw-on
- Shape: Square, Triangle
-
Supplier: Caplugs
Description: TPN plugs are ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250º F, but not intended for permanent applications. Fits
- Material: Polyethylene (PE)
- Features: Threaded
-
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
- NPT Thread: 1/8 NPT
- Features: Other, Threaded
- Material: Polypropylene (PP)
-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Connection Type: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: Modern square-design handle made of solid stainless steel. Polished finish.
- Height: 1.5 to 3.25 inches
- Bore Diameter: 0.40625 to 0.59375 inches
- Handle Material: Metal
- Features: Other Handle Type
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength.
- Height: 1.46 to 1.57 inches
- Handle Length: 4.76 to 5.24 inches
- Center Spacing (Two-point Handles Only): 4.13 to 1.61 inches
- Handle Material: Plastic
-
Supplier: National Bolt & Nut Corporation
Description: SQUARE NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: Daemar Inc.
Description: TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material:
- Shape / Application: Square
-
Supplier: Hi-Tech Seals, Inc.
Description: With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage
- Fits Diameter: 0.177 to 8.12 inch
- Features: Other, Threaded
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY SQUARE NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of
- Size: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Counterbored for socket-head cap screws.
- Height: 1.42 to 1.97 inches
- Handle Length: 4.41 to 8.03 inches
- Center Spacing (Two-point Handles Only): 3.68 to 7.05 inches
- Bore Diameter: 0.25 to 0.3125 inches
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors, Thermostat Parts
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.125 to 4 inch
- Overall Thickness: 0.125 to 4 inch
-
Description: (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Carr Lane Manufacturing Co.
Description: from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
- Width: 19.13 inch
- Length: 19.13 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: Plastic-Mart
Description: Specialty Rinse Tanks 8" Lid 1 1/4" Female Threaded Outlet Fitting THERE IS NO STAND OFFERED Item has (6) 5/16ths female inserts on the backside to mount to wall Manufacturer: Ace Roto-Mold
- Volume Capacity: 4 gallons
- Height: 14 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: icotek Corp
Description: QT-AT-M is an adapter grommet (based on large QT grommets) with integrated metric threads.. The QT-AT-M adapter grommets are made of elastomer with a polyamide body. QT-AT-M adapter grommets are available with inner threads M12 x 1.0, M16 x 1.5, M20 x 1.5 and M25 x 1.5. The QT-AT-M is ideal for
- Outside Diameter / Length: 0.787402 inch
- Width (Square, Rectangular and Oval): 0.7480319 inch
- Overall Thickness: 0.4724412 inch
- Shape: Other, Square / Rectangular
-
Supplier: Allied Electronics, Inc.
Description: USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel. The metallic plug is connected into
-
Supplier: RegalRexnord
Description: Tube End - Square. M10 Thread Size. 1 Inch Square Tube. Reinforced Polyamide Material With Brass Insert
- Application: Leveling
- Type: Leveling Foot
-
Supplier: RegalRexnord
Description: Tube End - Square. 3/8-16 Inch Thread Size. 1 Inch Square Tube. Reinforced Polyamide Material With Brass Insert
- Application: Leveling
- Type: Leveling Foot
-
Supplier: J. W. Winco, Inc.
Description: GN 992 threaded tube inserts serve as end plugs in tubing for the purpose of accommodating threaded leveling feet. Threaded inserts can bridge an internal diameter tolerance in either round or square tubing of +/- .5 mm. Threaded inserts are
-
Supplier: RegalRexnord
Description: Tube End - Square. M20 Thread Size. 1.5 Inch Square Tube x 0.065 or 0.75 Inch Thickness. Reinforced Polyamide Material With Brass Insert
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Monroe Engineering
Description: Handle - Black Duroplast Resistant to Solvents, Oils, Greases and other Chemical Agents Metal Insert in Steel with Plain Blind Hole or Brass with Plain Blind Hole Brass with Tapped Blind Hole Square Hole
- Height: 1.6535433070866141 inches
- Handle Length: 3.1102362204724407 inches
- Handle Type: Lever Handle
- Handle Material: Metal, Plastic
-
Supplier: RegalRexnord
Description: Tube End - Square. M16 Thread Size. 1.5 Inch Square Tube x 0.065 or 0.75 Inch Thickness. Reinforced Polyamide Material With Brass Insert
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Allied Machine & Engineering Corp.
Description: offer three insert lengths and a wide range of thread forms. The AccuThread 856® Indexable Threadmilling Holders are offered in multiple flute configurations and feature a bolt-in type and a patented pin style locking system, which ensures unsurpassed repeatability. AccuPort 432® specific
- Cutting Diameter: 0.25 to 0.454 inch
- Flute / Cutting Length: 0.25 to 1 inch
- Overall Length: 3 to 3.5 inch
- Number of Flutes / Cutting Edges: 1 to 5
-
Supplier: Appleton Electric
Description: THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
- Material: Steel - Stainless
- Features: Threaded
-
Supplier: Reid Supply
Description: Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Square Swivel Stem Caster has a 1.2500 in wide Soft Rubber wheel for use where a full 360 degree swivel is required.
- Load Capacity: 240 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.2813 inch
-
Supplier: Allied Machine & Engineering Corp.
Description: solid carbide and indexable insert thread mills. AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills. Available in Pitch Sizes: 8-56
- Cutting Diameter: 0.25 to 0.75 inch
- Flute / Cutting Length: 0.437 to 1.5 inch
- Overall Length: 2.5 to 5 inch
- Number of Flutes / Cutting Edges: 3 to 4
-
Supplier: G.L. Huyett
Description: Used to seal threaded pipes when you no longer need to use the opening. We carry a variety of sizes and materials.
- Features: Other
- Shape / Application: Round, Screw Plug, Square
- Material: Steel - Stainless
-
Supplier: Newport MKS
Description: The FH-1S Filter Holder is designed to securely mount 1.0 inch (25.4mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert
- Filter Shape: Circular, Square
-
Supplier: Newport MKS
Description: The FH-2S Filter Holder is designed to securely mount 2.0 inch (50.8mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert
- Filter Shape: Circular, Square
-
Supplier: icotek GmbH
Description: Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into
- Number of Cables: 1 to 40
- Cable Diameter: 0.0787402 to 1.3385834 inch
- Rectangular Width (Short Dimension): 2.2834658 inch
- Rectangular Length (Long Dimension): 5.7874047 inch
-
Supplier: Simplex Isolation Systems
Description: rails to length with a cut-off saw for your particular project. The 1-3/4-inch square GatorJaw aluminum extrusion features patented square-thread, deep-grooves running the length of the GatorJaw rail on all four sides. Using matching fasteners, attachments are possible anywhere.
-
Supplier: Hammond Manufacturing Company Inc.
Description: the rack. Now effortlessly install your equipment and remove the support. Features Constructed of 14 gauge steel. Options to fit either threaded rail, square or round hole rails. Tool-free design. Package of four (4). Speeds up and simplifies installation of deeper, awkward-to-install
-
Supplier: TE Connectivity
Description: Row-to-Row Spacing : 1.98 MM [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount
- Current Rating: 3 amps
- Number of Contacts: 26 #
- Contact Pitch: 2.2859987655606666 mm
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Best suited for painting, plating, anodizing & blasting.
Temperatures up to 350°F (177°C)
Contain carbon for conductivity
Reusable
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
High-performance powertrain vents protect transmissions, axles, and e-drives from water, dust, and oil contamination. Two mounting options (snap-fit & push-fit) ensure flexible, reliable installation in harsh automotive environments.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The Lee Plug is simply the most successful method to seal drilled holes for critical applications. Over 100 million are in use on aircraft, missiles, spacecraft, machine tools, down hole oil tools, molds - anything that requires a permanent leak-proof seal.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Milvent Tiny Snap-In Vents are low-profile waterproof breather plugs designed for compact enclosures, providing pressure equalization, moisture protection, and enhanced safety in battery systems and sealed devices.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The MIV-32MAEX battery pack vent valve provides pressure equalization, waterproof protection, and rapid pressure release for electric vehicle battery systems, helping improve safety, reliability, and enclosure durability.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Engineered for Real-World Integration: Thread Size: (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
MILVENT powertrain vents provide robust protection with dual mounting, MILVENT filtration, and oil-aerosol pre-filters for reliable performance in harsh automotive environments.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Screw-in vents for automotive battery packs, ensuring pressure control, ventilation, and thermal safety.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Threading Inserts
• Square threading inserts have square-shaped cutting tips with four equal sides.
-
Comparison of immediate and delayed implantation using the square-threaded and resorbable-blasted-media-treated surface implant system.
The present study was performed to compare the outcomes, by measuring peri-implant osseointegration, following immediate and delayed insertion of square - threaded and resorbable-blasted-media (RBM)-treated surface implants in the dog's mandible.
-
Combined suicide, Two case representations
That is used it schlfigt with the tip on the Zfindhfitchen of a cartridge in the Offnung of the threaded use in square steel.
-
industrial and research news
The instrument includes a standard one inch square toolholder and provides threaded inserts on the top surface for mounting unique lathe tools.
-
Vapor-liquid equilibria for high temperatur, high pressure hydrogen-hydrocarbon systems
Above the upper section of the high-pressure, high-temperature flash separator was a spiral-path preheater consisting of a solid rod threaded with square -cut thread and inserted with snug fit into a smooth-walled cylinder.
-
Comparison of two interbody fusion cages for posterior lumbar interbody fusion in a cadaveric model
The tapered leading edge, the large cephalocaudal holes, and the square threads cut bone on insertion such that the implant is driven into the bone and provides intimate contact between the bone graft and the vertebral bodies [16].
Indicates content that may require registration and/or purchase.