-
Supplier: Chevron Lubricants
Description: A unique, high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. Chevron Synthetic All-Weather THF meets John Deere J20C and J20D specifications and
- Type / Function: Hydraulic Oil / Fluid, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: reduces heat to extend the life of your transmission. Automatic transmissions generate a great deal of heat and depend upon the transmission fluid for cooling and protection. More than 90 percent of all automatic transmission failures are caused by overheating; a
- Kinematic Viscosity: 32.4 cSt
- Viscosity Index: 197.5
- Composition / Chemistry: Specialty / Other, Synthetic
- Type / Function: Transmission / Drive Fluid
-
-
Supplier: Accuris
Description: Transmission Fluid, Continuously Variable, VT20-E/VT25-E
-
Supplier: Accuris
Description: Air Release Agent, Transmission Fluid, VT20E/VT25E
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of rotational viscometers with an appropriate torque range and specific spindle for the determination of the low-shear-rate viscosity of automatic transmission fluids, gear oils, hydraulic fluids, and some lubricants. This test method covers
-
Supplier: ASTM International
Description: 1.1 This test method automates the determination of low temperature, low-shear-rate viscosity of driveline and hydraulic fluids, such as automatic transmission fluids, gear oils, hydraulic fluids, and other lubricants. It utilizes a thermoelectrically
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the coefficient of friction of lubricants (fluids) tribologically interacting with materials used in synchronizers in mechanical transmission (MT) gears under high-frequency linear-oscillation motion using the SRV test machine. A
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Blue Hydraulic Plus meets the most severe Industry requirements including the new "hybrid" test from Denison (T6H2OC) which incorporates both vane and piston pumps under wet and dry conditions over 600 hours. Formulated with up to 50% more performance additive than some
- Kinematic Viscosity: 8.7 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Phillips 66 X/C® Aviation Oil is an ashless dispersant, multigrade engine oil specifically formulated for year-round use in aircraft piston engines. It provides distinct performance benefits compared to single-grade engine oils, including easier starting and faster oil circulation at
- Kinematic Viscosity: 19.8 cSt
- Viscosity Index: 144
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other hydraulic system components,
- Kinematic Viscosity: 142.8 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: SAE International
Description: emissions. 2xTypical operating temperatures in automatic transmissions during cold start-up and light-duty operation are between -20°C and 80°C. Temperatures during severe-duty intervals, such as towing, can be higher than 100°C. Recently, there has been a trend to make automatic
-
Supplier: Mobil Industrial Lubricants
Description: hydraulic oils. Designed with the latest in hydraulic fluid technology, these state-of-the-art lubricants can offer great advantages: • Increase in hydraulic efficiency — up to six percent better than our typical reference fluid — can help reduce energy consumption or increase machine
- Kinematic Viscosity: 155.6 cSt
- Viscosity Index: 120
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Macnaught USA, Inc.
Description: The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: Mobil Industrial Lubricants
Description: Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL
- Kinematic Viscosity: 33.1 to 98.9 cSt
- Operating / Use Temperature: -20 to 200 F
- Viscosity Index: 136 to 147
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
-
Supplier: Rosedale Products, Inc.
Description: Superior filtration and longer life, multiple layers of woven wire mesh
- Filtration Grade (Micron Rating): 20 µm
- Filtration Product: Chemicals, Coolants, Water
- Application / Industry: Engine / Transmission, Food and Beverage, Power Generation
- Additional Features: FDA Compliant
-
Supplier: ASTM International
Description: a fluid of viscosity 1 cp (1 mPa·s) flows through it at a rate of 1 cm3/s (10-6 m3/s)/1 cm2 (10-4 m2) cross-sectional area at a pressure differential of 1 atm (101.4 kPa)/1 cm (10 mm) of length. One Darcy corresponds to 0.987 μm2. For water as the flowing fluid at 20°C, a hydraulic
-
Supplier: Hose-Man, Inc.
Description: (Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.97 inch
- Working Pressure: 6,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Macnaught USA, Inc.
Description: The MAPO20 all purpose 5 Gallon Oil Transfer Pump is designed for dispensing most service fluids including engine, gear, transmission, hydraulic oils and some engine coolants from 5-6 gallon containers. An extendable suction tube and two additional bung adapters ensure that the
- Pump Type: Hand / Foot Pumps
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 40.965052 to 106.650394 SCFM
- Horse Power: 26.8044076980564 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 41 to 115 SCFM
- Horse Power: 25 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 76 SCFM
- Horse Power: 20 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: control Compact build for installation near walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 2,154.1967 to 3,072.3789 SCFM
- Horse Power: 20 HP
- Lubrication Style: Lubricated
-
Supplier: Macnaught USA, Inc.
Description: The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Construction • Food Processing or Industrial Applications • High Pressure Flush Diaphragm for Measurement of Difficult Fluids • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments • Heavy Duty Cable Exit • 4-20 mA Output for Noise Free
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless,
- Motor Speed: 40 to 6,000 rpm
- Motor Power: 0.2 HP
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless,
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.2 HP
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless,
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.2 HP
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Semi-Rigid Fluid Type : Water, Engine Cleaner, Lubricating Oil, Transmission Fluid, Gasoline, Brake Fluid, Engine Coolant, Windshield Washer Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified
- Operating Temperature: -40 to 130 C
- Shrink Temperature: 110 C
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Hyster Company
Description: container handlers are configured with the Cummins QSB 6.7L turbo charged diesel engine which meets Tier III emissions standards, so not only is it powerful, but it is also friendly to our environment. The transmission is a Dana Spicer Off-Highway (S.O.H) power shift TE-17 rated for 215-270
-
Description: Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's
- Technology: Film Compensated Super Twisted Nematic (FSTN), Super Twisted Nematic (STN), Twisted Nematic (TN)
- Display Type: Graphic Display
-
Supplier: CSA Group
Description: resilient elements that are used to reduce the transmission of audiofrequency vibrations (structure-borne sound, 20 Hz to 20 kHz) to a structure which may, for example, radiate fluid-borne sound (airborne, waterborne, or other), and the transmission of low-frequency vibrations
-
Description: resilient elements that are used to reduce the transmission of audiofrequency vibrations (structure-borne sound, 20 Hz to 20 kHz) to a structure which may, for example, radiate fluid-borne sound (airborne, waterborne, or other), and the transmission of low-frequency vibrations
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-frequency signals, and also supports the mixed transmission of high-frequency signals, control signals, communication signals, power supply and fluid media, that is, hybrid slip rings. Advantage: Small size and compact structure High speed and high frequency transmission
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: Scope:This standard establishes a method to predict the noise generated in a control valve of standard design by the flow of compressible fluid and the resulting noise outside of the pipe and downstream of the valve. The transmission loss (TL) equations are based on a rigorous analysis
Find Suppliers by Category Top
Featured Products Top
-
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The MicroLab 30 replaces the TruckCheck and is a fully automated oil analyzer that provides diagnostic analysis of engine, generator, power steering, and transmission fluids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
slip ring, enabling simultaneous transmission of electrical power, signals, and compressed air in one compact unit. The product adopts a plug-and-play aviation connector wiring method, allowing customers to directly plug the slip ring into their systems for quick and convenient installation. Designed (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120 Fluid Couplings (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
oxidant additives and, along with water, create sludges that plug filters and cause the oil to lose its lubricity properties, thus increasing abrasive wear. Glycol contamination in engines and transmissions is considered to be a more severe contaminant than water alone (up to 10 times more damaging (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Nissan 240SX Performance Modification/Engine Swaps/SR20DET - Wikibooks, open books for an open world
Fluid Capacities Manual Transmission : *GL-4* 4 1/4 pt (2.4 L … the KADE power steering pump as they are interchangeable if you have the SR20det pulley and bracket.
-
Nissan 240SX Performance Modification/Transmission - Wikibooks, open books for an open world
SR20DET (S15 A clutch exists in Standard Transmission (manual) cars in order to separate the motor from the driveshaft … Depressing of the clutch pedal (which can be hydraulic, fluid , actuated or manual) separates the friction disc …
Indicates content that may require registration and/or purchase.