-
Supplier: Techsil Limited
Description: SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose
- Features: Primer
-
Supplier: Allied Electronics, Inc.
Description: Silicone; high temp potting; red;1 gal;2 part; requires SS4155 primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive blue SS4155 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 250% Elongation, 1.28 Specific Gravity, 4 hr. Cure Time Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are
-
Supplier: Techsil Limited
Description: SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose
- Features: Primer
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.47, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are
-
Supplier: Newark, An Avnet Company
Description: SS4004 SILICONE RUBBER ADHESIVE SEALANT PRIMER
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear SS4179 primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous
- Features: Primer
-
Supplier: Techsil Limited
Description: SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of
- Features: Primer
-
Supplier: Newark, An Avnet Company
Description: RTV 630 SILICONE, TWO-PART (RATIO 10:1), BLUE, HIGH STRENGTH, SS4155 PRIMER REQUIRED / 1 lbs
-
Supplier: Newark, An Avnet Company
Description: RTV 615 SILICONE, TWO-PART (RATIO 10:1), OPTICAL CLEAR, FLOWABLE, SS4120-1P PRIMER REQUIRED. / 1 lbs
-
Supplier: DigiKey
Description: RTC SILICONE PRIMER
-
Description: Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to 600°F (316°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp & Paper
- Wet / Applied Thickness: 0.0035 to 0.004 inch
- Cure / Dry Temperature: 50 to 77 F
- Operating / Use Temperature: 50 to 500 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Primer
- Chemistry: Silicone
-
Supplier: Dampney Company, Inc.
Description: For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C)
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 70 to 300 F
- Operating / Use Temperature: 450 to 500 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Primer
- Chemistry: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Primer
- Chemistry: Silicone
-
Description: KEM® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high heat source up to 450°F (Aluminum up to 600°F). Optional accelerator can be used when
- Wet / Applied Thickness: 0.002 to 0.0033 inch
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 50 to 600 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate, ABS.
- Substrate: Aluminum, Plastic, Steel
- Features: Brush / Roll-on, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Polar plastics materials: polyamide, polycarbonate, ABS… Aluminium Polished and unpolished Stainless Steel Painted steel, bi-chromated and Zinc
- Substrate: Aluminum, Plastic
- Features: Primer
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Description: Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to 600°F (316°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp & Paper
- Wet / Applied Thickness: 0.0035 to 0.004 inch
- Cure / Dry Temperature: 50 to 77 F
- Operating / Use Temperature: 50 to 500 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
-
Description: Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to 600°F (316°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp & Paper
- Wet / Applied Thickness: 0.0035 to 0.004 inch
- Cure / Dry Temperature: 50 to 77 F
- Operating / Use Temperature: 50 to 500 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/36238/77084539-MIT.pdf?sequence=2
Then apply a uniform thin film of SS4155 silicone primer and allow the primer to air dry for one hour or more.
-
Mounting large lenses for the MMT's f/5 wide-field corrector: lessons learned
We found the best adhesion is obtained if GE Silicones SS4155 primer is applied to the Invar and if the surface of the RTV pad is wiped with acetone on a cotton swab to remove the RTV surface glaze from casting.
-
Advanced Hydraulic Fracturing Technology for Unconventional Tight Gas Reservoirs
Brush the rock with silicone primer ( SS4155 01P from GE) 3 times, 15 minutes apart.
-
International Conference on Environmental Systems (ICES) > Robust Platinum Resistor Thermometer (PRT) Sensors and Reliable Bonding for Space Missions (AIAA 201...
Each coupon used four different adhesives: two epoxies, Hysol 9309.3 and Stycast 2850 24/LV with 3-5 mil glass beads; and two silicones , GE RTV-566 with SS4155 primer and Nusil CV15-2500 with SP 270 primer.
-
MG Chemicals | Catalog Search Results | Galco Industrial Electronics
BLUE SS4155 GE PRIMER , FOR USE WITH TWO PART SILICONES .
-
MG CHEMICALS - CHEMICAL(25)
BLUE SS4155 GE PRIMER , FOR USE WITH TWO PART SILICONES .
-
MG CHEMICALS - CHEMICAL(24)
GE - RTV566 SILICONE , EXTREME HIGH TEMPERATURE, RED, TWO PART (RATIO 1000:1) SS4155 PRIMER .
-
MG Chemicals - SS4155-1P - Chemicals - Miscellaneous - Allied Electronics
Silicone ; potting; blue; self-leveling;1 pint; requires SS4155 primer .
-
MG Chemicals - RTV615-1G - Chemicals - Potting Compounds - Allied Electronics
Silicone ; potting; blue; self-leveling;1 pint; requires SS4155 primer .
-
3M - 1267-1"X18YD - ESD & Prototyping - Tapes - Allied Electronics
Silicone ; potting; blue; self-leveling;1 pint; requires SS4155 primer .
Indicates content that may require registration and/or purchase.