-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 0899007 Junction Box
- Length / Height: 3.149608 inch
- Width/Diameter: 7.87402 inch
- Depth: 7.87402 inch
- Features: Other, Terminal and Junction Boxes
-
Supplier: Pepperl+Fuchs SE
Description: Stainless Steel enclosure Ex e, Ex ia and Ex tb certified 6 enclosure size options Customizable configuration of terminals, cable entries and cable gland types as per specification Wide range of accessories available Installation in Zone 1, Zone 2, Zone 21 and Zone 22
-
Supplier: Rittal North America LLC
Description: The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place gasket
- Features: Hinged Cover, Other, Terminal and Junction Boxes
- Material: Stainless Steel, Steel
-
-
Supplier: Avery Weigh-Tronix
Description: Stainless steel NEMA 4X junction box
- Length / Height: 2.1 inch
- Height: 2.1 inch
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge
- Length / Height: 10 inch
- Width/Diameter: 7 inch
- Depth: 1 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Pepperl+Fuchs SE
Description: Intrinsically safe (Ex ic)/non-incendive outputs Stainless steel, brushed NEMA 4x Configurable cable entries for trunk and spurs Packaged solution For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Class I, Division 2
-
Supplier: Pepperl+Fuchs SE
Description: Stainless Steel enclosure Return Flange Sealing Ex e, Ex ia and Ex tb certified 21 enclosure size options Customizable configuration of terminals, cable entries and cable gland types as per specification Up to 4 gland plates Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Wide range of
-
Supplier: BARTEC
Description: Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: BARTEC
Description: also be made in the rear face of the enclosures. Several boxes of different sizes can be flanged together as a compact unit. If you should have a particular requirement, BARTEC also offer tailor made boxes. Sales staff will be pleased to advise on this. Applications The TNCN range of
- Features: Hinged Cover, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Hubbell Electrical Products
Description: BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-5/32 INCH, 15-5/32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Pepperl+Fuchs SE
Description: 8, 10, 12 outputs Ex ia Electropolished enclosure, IP66 Configurable cable entries for trunk and spurs Packaged certified solution For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
-
Supplier: R. STAHL, Inc.
Description: Wall mounted junction box for heat tracing - EX. Junction box with 5 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is
- Length / Height: 5.7874047 inch
- Width/Diameter: 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: Appleton Electric
Description: ONE DOOR TYPE STAINLESS STEEL MATERIAL NATURAL BRUSHED FINISH FINISH 22.05 INCH 22.05 INCH 7.87 INCH PANEL, RAIL MOUNTING NEMA IP66 ENCLOSURE APPLICATION HAZARDOUS LOCATION JBES MODEL
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: O-Z/Gedney
Description: III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES NEOPRENE O-RING, STAINLESS STEEL HINGE, BOLT NJBEW MODEL
- Length / Height: 14.5 inch
- Width/Diameter: 12.5 inch
- Depth: 8.5 inch
- Height: 14.5 inch
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be
- Length / Height: 12.8346526 inch
- Width/Diameter: 14.7244174 inch
- Depth: 6.299216 inch
- Features: Explosion Resistant, Terminal and Junction Boxes
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for EMV type connection of up to 4 load cells protection class IP65, stainless Steel housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable diameter single off center load compensation via resistance network
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Appleton Electric
Description: APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
- Material: Aluminum
- Features: Explosion Proof
- Mounting Type: Free Standing Cabinet
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for EMV type connection of up to 8 load cells protection class IP65, stainless Steel housing with 7 pcs. M12 and 2 pcs M16 cable glands nickel plated M12 for 4- 6.5mm , M16 for 5- 9mm cable diameter single off center load compensation via resistance network
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: BARTEC
Description: BARTEC stainless steel housings and distribution boxes are designed and approved for Zone 1 and 2 as well as Zone 21 and 22. They are particularly suitable for applications under extreme environmental conditions, and they provide reliable protection under heavy loads. The housings are
- Operating Temperature: -40 to 26.666666666666664 C
-
Supplier: BARTEC
Description: Flameproof enclosures GUAX series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain terminals or to be installed as pulling boxes
- Features: Flame Retardant, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: nVent Electric
Description: Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for EMC type connection of up to 8 load cells in stainless Steel housing NEW: Now available in protection class IP67
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for interconnecting up to 8 type C16i Digital load cells with integral bus connector or for a 4-wire RS-485 bus system, stainless steel housing, IP65 degree of protection, 7 *M12 screwed cable gland, nickel-plated brass, for cable diameters of 3 to 6 mm, 2*M16 cable gland,
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Rittal North America LLC
Description: Terminal box of stainless steel 1.4301, (AISI 304). Protection category IP 66.
- Features: Locking, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Material: Stainless Steel, Steel
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: METTLER TOLEDO
Description: signal processing improves accuracy by removing error caused by temperature, loading cycle, loading time and signal noise. No Junction Boxes POWERCELL PDX load cells connect to one another in a simple network that eliminates the need for high-maintenance junction boxes.
- Application: Weigh Scales
-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included Threaded Brass Inserts Are Provided for
-
Supplier: DigiKey
Description: "Junction Box Stainless Steel Gray 14.000"" L x 5.118"" W (355.60mm x 130.00mm) X 12.000"" (304.80mm)"
- Material: Stainless Steel
- Features: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Seismic Design of Industrial Facilities
Figure 3: Strong motion recorder (MR2002), Accelerometer (MS2002) and stainless steel junction box mounted on a platform .
-
An anaesthetic scavenging system for paediatric and adult use
The exhaust tubing from the patient is connected to the pendant or wall unit at a stainless steel junction box .
-
A Review Of The Durability Of Soil Reinforcement
Wires were run from each of the strips and the electrode, through plastic ducting, to a waterproofed stainless steel junction box .
-
Development of a Substructure Instrumentation System at the New I-10 Twin Span Bridge and Its Use to Investigate the Lateral Behavior of Batter Piles
To provide an access for the IPI array installation as well as for running the strain gage and IPI cables, 11 stainless steel junction boxes were installed flush with the top surface of the pile cap.
-
CR4 - Thread: Types of Drill Bit
If it is sheet or plate such as stainless steel junction boxes you might try rotabroaching or punching again our service engineers have found these methods to work well.
-
CR4 - Thread: Material of Construction for Junction Box
What are the criteria to be kept in mind while selecting GRP Junction boxes and Stainless Steel Junction Boxes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
304 stainless steel Junction box .
-
http://dspace.mit.edu/bitstream/handle/1721.1/77733/25061147-MIT.pdf?sequence=2
1 7/16" x 6 5/8" RECESSED STAINLESS STEEL JUNCTION BOX .
-
Testing the Floor Scale Designated for Pacific Northwest National Laboratory's UF6 Cylinder Portal Monitor
… x 4” Gross Capacity 10,000 lb. Readout = 10,000 x 1 lb / 5,000 x 0.5 kg Four 5,000 kg Stainless Steel Hermetically Sealed Load Cells Stainless Steel Junction Box Stainless Steel Rocker …
-
Design and implementation of advanced underwater imaging systems for deep sea marine archaeological surveys
The housings connect to two stainless steel junction boxes , with barrier strips for making connections to individ- ual external components.
Indicates content that may require registration and/or purchase.