-
Supplier: PENCOM
Description: No Description Provided
- Size: #6
- Features: Locknut, Other
- Type: Nylon Insert Nut
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Features: Locknut, Other
- Type: Nylon Insert Nut
- Thread Direction: Right Hand Thread
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #10
- Features: Hex, Locknut
- Material: Stainless Steel
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #6
- Features: Hex, Locknut
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #2
- Features: Hex, Locknut
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #8
- Features: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut, with nylon insert.
- Finish: Anti-Galling Coating
- Features: Hex, Locknut, Other, Washer Nut
- Standards: ISO
- Size: M5
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other
- Standards: ISO
-
Supplier: PennEngineering®
Description: Engineered to Eliminate Vibration Loosening In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions
- Size: #10, #4, #6, #8, 1/4", 5/16", M3, M4, M5, M6, M8
- Material: Hardened Steel
- Features: Locknut, Self-Clinching Nut, Vibration Dampening
- Finish: Zinc Plated
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail.
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Other Metal
-
Supplier: National Bolt & Nut Corporation
Description: hardening specifications. Employing a range of material options such as plastics, nylon, silicone bronze, and inconel, our custom nuts can be built to either English, British or metric standards. Meeting high industry standards, our custom nuts have happily served the needs of multiple
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Features: Anchor Nut, Coupling Nut, Flange Nut, Hex, Kep Nut, Locknut, Other, Other Metal, Other Plastic, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: Remke Industries
Description: Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded, Vented
-
Supplier: Remke Industries
Description: Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded, Vented
-
Supplier: Remke Industries
Description: Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded, Vented
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Hex
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: National Bolt & Nut Corporation
Description: also available upon request. Hex jam nuts can be employed for leveling purposes or to lock a standard nut in place when threaded into a bolt and run tight against that nut. With our premium hex jam nuts, nylon inserts and nuts with patches are also available options and can be
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Hex, Locknut, Other
- Standards: ASME / ANSI
- Type: Jam Nut, Nylon Insert Nut
-
Supplier: RS Components, Ltd.
Description: LOCKNUT M16X150 STAINLESS
- Features: Locknut, Other Metal
- Size: M16
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Lock Nuts
- Features: Locknut
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX WELD NUTS Dimensions per DIN 929 Three projection Piloted Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction
- Standards: DIN
- Features: Hex, Locknut, Other, Weld Nut
- Size: M10, M12, M8
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: durability and are designed to undergo the most demanding industrial applications or extreme conditions. With our premium heavy hex nuts, nylon inserts and nuts with patches are also available and can be requested through our information request form. Other materials and finishes
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Hex, Locknut, Other
- Standards: ASME / ANSI
- Type: Nylon Insert Nut
-
Supplier: Dyson Corporation (The)
Description: Heavy Hex Jam Nuts Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Hex, Locknut, Other
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
- Type: Jam Nut
-
Supplier: Reid Supply
Description: including brass, stainless steel and nylon to name a few. . These 303 Stainless Steel 5/16-18 Lock & Flange Nuts are .375 in high and are .563 in across flats
- Size: 5/16"
- Type: Jam Nut
- Features: Locknut, Other Metal
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is
- Features: Hex, Locknut, Other Metal, Vibration Dampening
- Size: M12
- Material: Stainless Steel
-
Supplier: Fastener SuperStore, Inc.
Description: 5/16-18 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted
- Size: 5/16"
- Type: Flex-Top Locknuts
- Features: Locknut, Other
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more
- Type: Jam Nut
- Features: Locknut, Other Metal
- Thread Direction: Right Hand Thread
- Standards: SAE
-
Supplier: TFC Ltd.
Description: SCFE range provides strong threads in areas where space is restricted. Material: 303 Series Stainless Steel Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937 SCFEX SCFEOX - Passivated Thread: SCFE, SCFEO - Self-locking threads 6H ISO Metric SCFEX, SCFEOX - Non-locking threads 6H
- Features: Locknut, Other
- Material: Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality heavy-hex jam nut. Available in steel or stainless steel.
- Size: #10, #8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M24, M4, M5, M6, M8
- Type: Jam Nut
- Features: Locknut
- Thread Direction: Right Hand Thread
-
Supplier: CORE Manufacturing
Description: GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Hex, Locknut, Other, Other Metal
- Type: Jam Nut
- Thread Direction: Left Hand Thread, Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
Nylon insert: Inner-diameter insert to resist turning (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
slot is formed in the threads of the screw and a bar of nylon, Kel-F or Vespel is inserted, offering a wide adjustment range and working area. Vibratite - A vibration resistant coating that is added to the threads and are adjustable, removable and reusable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
slot is formed in the threads of the screw and a bar of nylon, Kel-F or Vespel is inserted, offering a wide adjustment range and working area. Vibratite - A vibration resistant coating that is added to the threads and are adjustable, removable and reusable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
few examples: Strip - A milled slot is formed in the threads of the screw and a bar of nylon, Kel-F or Vespel is inserted, offering a wide adjustment range and working area. Vibratite - A vibration (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93820/900637122-MIT.pdf?sequence=2
The 18-8 Stainless Steel Nylon - Insert Hex Locknuts (2-56 Thread Size, 1/4" Width, 9/64" Height, McMaster-Carr@ Part No. 9183 1A002) and Low Profile 18-8 Stainless Steel Shoulder Screws (Slot Drive, 3/32" Diameter X 3/16" LG Shoulder, 2-56 …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… cable cleats; couplers; pipe holders; bumpers; pump inlets; pump outlets; rubber pads; mounting pads; nylon bags; tags; locomotive covers; nylon covers; mica insulation/tape; fiberglass … … adapters; cast iron fittings; stainless steel fittings; flange assemblies … … nuts; plates; weld nuts; locknuts ; washers; retaining rings; pins … … inlets; forward end castings; fuel lines; jumper lines; pumps; outlet elbows; jumper adapter; inserts ; cam followers; fuel …
-
http://www.sdp-si.com/D795/79501230.pdf
Catalog Number Hex Nylon – Insert Locknuts MATERIAL: Locknut – 303 Stainless Steel Insert – Nylon .
-
D810 Inch Master Catalog: Universal Joints, Gearheads and Many More - SDP/SI
Hexagonal Nylon Insert Locknuts Nylon Tipped Set Screws - Stainless Steel Screw .
-
Products and Literature (June 2010)
… encountered by electrical and electronic manufacturers that use challenging flame-retardant, high temperature nylons to mold components … The VIS340 is a 1.5 in. (40 mm) camera with pan/tilt. www.danatronics.com SPS Technologies offers a complete line of Greer allmetal and nonmetallic- insert locknuts , including hex, clinch, spline, and castellated configurations, in sizes from #2-56 through 3 … They're available in a variety of materials, including carbon and stainless steel, nickel-base alloys, aluminum alloys …
-
5/16-24 Locknuts - Nuts - Grainger Industrial Supply
Locknuts • 18-8 Stainless Steel Hex Locknut With Nylon Insert18-8 Stainless Steel Hex Locknut With Nylon Insert .
Indicates content that may require registration and/or purchase.