Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nex Flow Air Products Corp.
Description: nozzles and air jets to produce high output air and "laminar" flow while minimizing compressed air use and noise levels. The most important reason to use Nex Flow™ Safety Air Blowoff Guns with our air jets and air nozzles is safety. All Nex Flow™
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: EXAIR
Description: VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This high
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Angled
- Features: High Volume
- Style: Straight / Lever
-
Supplier: Reid Supply
Description: Maintain the cleanliness and protection (from residue) on your shop-floor. Choose from a variety of lengths, styles and materials (stainless steel, rubber and aluminum). . VOR-900
- Air Line Connection: 1/8" NPT
-
-
Supplier: EXAIR
Description: These models include Chip Shields. Longer Type 316 stainless steel Extension Pipes for hard to reach areas are also available. VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Angled
- Features: High Volume
- Style: Straight / Lever
-
Supplier: EXAIR
Description: These models include longer Type 316 stainless steel Extension Pipes for hard to reach areas. VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Angled
- Features: High Volume
- Style: Straight / Lever
-
Supplier: EXAIR
Description: These models include Chip Shields and longer Type 316 stainless steel Extension Pipes for hard to reach areas. VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Angled
- Features: High Volume
- Style: Straight / Lever
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 43 psi
- Air Supply Pressure: 43 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Carlisle
Description: Name: Model 2100 Gun and 1 Qt. Drip-Free Siphon Cup Part Number: 98-2650 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 28 oz. Construction: Drop-Forged Aluminum Colors:
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: RS Components, Ltd.
Description: SAFETY BLOWGUN STAINLESS STEEL NOZZLE
-
Supplier: Sames North American Corporation
Description: limited volume of solvent sprayed into the machine or spray booth Sustainability Wetted parts are stainless steel, treated stainless steel & rulon for better durability Extended lifetime with most coatings An automatic spray gun compatible with a large range of
- Air Flow Consumption: 1.76499 to 4.412475 SCFM
- Air Flow / Gas Consumption: 1.76499 to 4.412475 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Linemaster Switch Corporation
Description: Etching Machine Feeder Filler & Dispenser Filter Station Finnisher Finishing Machine Former Handpiece Ion Air Gun Labeling Machine Measuring Machine Medical Equipment Mixer Opening Machine Pipe Turning Rolls Protractor/Inclinometer/Level Ribbon Tying Machine Saw Saw Mill Sealer Sealing
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Walther Pilot North America
Description: A lightweight spray gun made of high-grade plastic material. All wetted parts made of stainless steel. With air volume regulation. Wide choice of nozzles with only two air cap sizes. Weight: 290 g. Air Pressure Range: 0.7 to 1.5 bar.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Walther Pilot North America
Description: A lightweight spray gun made of high-grade plastic material. All wetted parts made of stainless steel. With air volume regulation. Wide choice of nozzles with only two air cap sizes. Weight: 290 g. Air Pressure Range: 0.7 to 1.5 bar.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Carlisle
Description: Name: Model 460 Part Number: 6401 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 6 oz. Construction: Drop-Forged Aluminum Colors: Silver
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: injuries (RSI) Large range of projectors (aircap + nozzle + needle) & stainless steel fluid passages (compatible with a large range of solvent and water-based materials) allowing it to be used for all kinds of applications Sustainability Designed from high-end materials
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 4.412475 to 2.588652 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 4.412475 to 2.588652 SCFM
-
Supplier: Sames North American Corporation
Description: steel 303. Maximum air pressure 6 bar (87 psi); trigger air pressure 3.5 bar (50 psi); maximum fluid temperature 50°C (122°F). Certification: CE-UKCA II2G Ex h IIB T6 Gb X.
- Air / Supply Pressure: 87.02262 psi
- Air Supply Pressure: 87.02262 psi
- Fluid / Output Pressure: 3,480.9048 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air rivet gun (CL153900AV) is ideal for automotive and construction assembly work. The hardened steel jaws set rivets in steel up to 3/16-inch thick. This air rivet gun produces 2,000 pounds of pull to handle tough jobs. Effortless
- Number of Heads (if applicable): 1
- Form Factor: Hand Held
- Riveting Type: Impact
- Actuation: Pneumatic
-
Supplier: Southern Stud Weld, Inc.
Description: drawn arc weld studs to steel and stainless steel base materials. This gun uses the BWS-1 Quick-Change system and is easily converted to different diameter and length weld studs. The air-flow of the feeding system also cools the stud holder during operation.
- Equipment Type: Gun / Iron / Torch
- Features: Other Arc or Resistance Welders, Single-phase
- Process Capability: Stick (SMAW), Stud / Nut Welding, Welding Equipment
-
Supplier: Sames North American Corporation
Description: on automatic systems Rear output for easy set-up in robotic applications Circulation only in base in order to reduce pressure loss in the circulating system Sustainability Guaranteed needle sealing by self-adjusting cartridge Hard treated needle & wetted parts in stainless steel or
- Air / Supply Pressure: 36.259425 psi
- Air Flow Consumption: 14.11992 to 8.295453 SCFM
- Air Supply Pressure: 36.259425 psi
- Air Flow / Gas Consumption: 14.11992 to 8.295453 SCFM
-
Supplier: Carlisle
Description: Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight: 2.5 lbs./1.1 kg
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System
-
Supplier: TAKK Industries, Inc.
Description: TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other, Quiet Operation
-
Supplier: Carlisle
Description: Name: Century LEL Internal Mix Spray Gun Models: 102-3800 Wet Out 102-3825 Chop 102-3835 Filled Chop Resin Catalyst inlet size: 7/16 - 20 JIC (#4) Resin inlet size: 1/4" or 3/8" NPS (m) Solvent inlet size: 1/4" NPS (m) Chopper air inlet size: 1/4" NPS (m) Maximum fluid pressure: 3500
- Fluid / Output Pressure: 3,500 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings
- English Size: 0.375 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Campbell Hausfeld
Description: resistance and easy cleaning. The stainless steel fluid needle and nozzle are compatible even the most advanced coatings. An in-line filter removes dirt particles from coatings, helping to prevent preventing defects. This spray gun includes adjustable fluid and pattern controls.
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows easy viewing of paint level Adjustable •Fluid, pattern and air controls settings
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle High Volume Low Pressure (HVLP) Unit •Increases transfer efficiency and reduces paint consumption In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through
-
Supplier: Fuji Impulse America Corp.
Description: Utilizes a condenser motor. The absence of a starter switch means less down-time and longer machine life. The welding gun is light-weight and all parts which reach a high tem perature incorporate stainless steel webbing,enabling the unit to with stand usage over a prolonged
- Packaging: Bag / Pouch
- Industry: Construction Material, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: TAKK Industries, Inc.
Description: TAKK's Model 5854 Precision Point Ionizing Air Nozzle is a compact, high performance unit that combines extended range (up to 6 inches from target) static elimination with compressed air removal of dust & contaminants from small objects such as yarn, trim, tapes, narrow webs, etc. The
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other
-
Supplier: Higher Power Supplies, Inc.
Description: This picture is a representation only. Steel Eagle Clean & Capture Tools with Talon 3 Union recover debris and water "on the fly" from hundreds of feet away for non-stop cleaning action. Plus, these tools come standard with a one-year warranty, floating handle, trigger gun,
- Features: English
- Fitting Type: Tee
-
Supplier: Bluetools
Description: The Taylor 3/16" Riveter, T-7891N, is a heavy duty pneumatic riveter, with hardened jaw and nosepiece. The air contolled 3/16" riveter is designed with easy access to the oil fill plug. The Taylor 3/16" air riveter will pull standard steel, stainless steel,
-
Supplier: ESAB Welding and Cutting Products
Description: on electrode, electrode holder, and torch body Cut and mark with the same set of consumables Fewer consumable parts cover the entire cutting range Cuts carbon steel up to 3 in. thick with 450 Amp Oxygen Cuts stainless steel or aluminum up to 6 in. thick with 600 Amp
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-1 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. With
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Power Source: Electric
- Mounting: Handheld
-
Supplier: Dymax
Description: SG-100 spray guns. Flow rates of 2.5 – 20 oz per minute are achievable, maximizing productivity for high-volume and large-part masking and coating applications. The SG-200 utilizes a normally closed, stainless steel needle valve to control fluid flow and a dual-acting air
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-2 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply solvent based coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Mounting: Bench / Table Top, Handheld
- Power Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air (read more)
Browse Air Blow Guns Datasheets for Vortec -
gas. The shielding gas was used not only for the weld gun but also supplied to a fixture to ‘bathe’ the internal sections of the part in the inert gas. This was meant to keep the back side of the weld clean and free of carbon. During the welding operation, the thin stainless-steel was (read more)
Browse Air Blow Guns Datasheets for Vortec -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec -
Industrial processes often face challenges related to heat, which can lead to equipment damage, lower efficiency, and quality issues. An effective solutions for these problems is the use of cold air guns, which provide targeted cooling without the mess or maintenance associated with liquid (read more)
Browse Air Blow Guns Datasheets for Vortec -
slowed down because we could only make a certain number of cuts to the log before having to take a break to permit the blade to cool.” By incorporating Vortec Cold Air Guns into their production, CPC was able to improve production by making, on average, 42% more cuts.“Another positive was (read more)
Browse Air Blow Guns Datasheets for Vortec -
EXAIR’s vast selection of Safety Air Guns offer just the amount of force you need for your individual application. These CE compliant Air Guns are durable and comfortable and easy to use. Each model uses an engineered Air Nozzle that provides superior performance by entraining large (read more)
Browse Air Blow Guns Datasheets for EXAIR -
EXAIR’s TurboBlast® Safety Air Gun is the latest addition to the EXAIR line of Safety Air Guns. This dynamic air gun is capable of producing up to 23 pounds of force with a simple press of a button trigger and is the ideal solution for blowoff (read more)
Browse Air Blow Guns Datasheets for EXAIR -
EXAIR’s Soft Grip Super Air Scraper™ is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This product is perfect for removal (read more)
Browse Air Blow Guns Datasheets for EXAIR -
the assembly was, what materials were involved and the timeframe. They performed the heat load calculations to determine which products would work, then sent a spreadsheet showing the products with the right cooling capacity.” By using four of Vortec’s model 610 Cold Air Guns, Anderson (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Sames Patented Restrictor Technology Reduced Air Consumption & Higher Transfer Efficiency – Less air is needed for the same coating quality, cutting costs and waste. Finer Spray Quality – Smaller droplet size (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
Conduct Research Top
-
Cold Gun Increases Tool Life
Cold Gun Increases Tool Life. Positech Corporation of Fairfield, OH manufactures intricate machined parts for the automotive, motorcycle and aerospace industries. One of their machinists, Dave Gray, had a frequent problem rough-milling pockets in type 410 stainless steel when using a two flute 3/8
More Information Top
-
EXAIR Pneumatics - Grainger Industrial Supply
• Stainless Steel Air Gun Nozzle Stainless Steel Air Gun Nozzle .
-
LEGACY products - Grainger Industrial Supply
• Stainless Steel Air Gun Nozzle Stainless Steel Air Gun Nozzle .
-
60051-ARTX | Product Catalog Search Results | Galco Industrial Electronics
ADJUSTABLE STAINLESS STEEL AIR GUN W/MAGNETIC BASE, 12" FLEX LINE HOSE GENERATORS (4) .
-
LEGACY products - Grainger Industrial Supply
• Stainless Steel Air Gun Nozzle Stainless Steel Air Gun Nozzle .
-
Fatigue crack growth of Incoloy 908 at high temperature
The oxygen concentration took approximately one half hour to stabilize, with the process aided by heating the stainless steel tubing with an electric air gun at approximately 590*C to remove sorbed oxygen and moisture.
-
Computation of Far-field Air Gun Signatures From Gun-mounted Pressure Measurements
Figure 2 shows a measurement made by Bolt Technology Corporation in Seneca Lake, New York, in which the stainless steel pressure sensor on a Bolt air gun (the BSS) was modified to measure the pressure outside the gun, rather than inside.
-
Terminal depth of penetration of spherical projectiles in transparent granular media
The air gun consisted of a 300 cm3 stainless steel gas chamber, an electro-pneumatic valve, and a 10.1mm (0.40in.) internal diameter, 0.76m (30in.) long barrel (Fig. 2).
-
Wideband measurement of discharge current caused by air discharge through hand‐held metal piece from charged human body
The metal piece is a 5-cm-long stainless - steel air discharge electrode used in ESD guns as stipulated by the IEC.
-
Shock-Wave Consolidation of Rapidly Solidified Superalloy Powders
Raybould11-13 successfully consolidated non-equilibrium alloys and AISI 304 L stainless steel using a specially constructed compressed- air gun driving a pro- jectile.
-
Seca Coal-Based Systems Program
…vehicle to directly measure anode-side ohmic degradation, under realistic SOFC operating conditions, has been designed and built and used. o Several modifications to the button cell 6- gun rigs were implemented: • Replacing the stainless steel air supply lines in the…
Indicates content that may require registration and/or purchase.