-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4″ NPT vertical discharge connection.
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: usual variety of different material combinations. The most common of these combinations has to be a stainless-steel or carbon-steel housing with tool steel or aluminium-bronze friction bearings. Advantages: Higher efficiency, thereby - Reduced heat input - Energy saving =
- Maximum Discharge Pressure: 4,641.2064 psi
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean
- Features: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: KSB AG
Description: Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. Overview of technical data Type of bearing
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger,
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Lowara
Description: The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar
- Maximum Discharge Flow: 2,817.8346666666666 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -22 to 248 F
- Horsepower: 29.484848467862 HP
-
Supplier: Lowara
Description: The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 14 to 176 F
- Horsepower: 49.5881542414043 HP
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Lowara
Description: The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control panel, SM30 controller and pressure transmitters, all mounted on a frame for easy installation. The
- Maximum Discharge Flow: 2,773.8059999999996 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 14 to 176 F
- Horsepower: 73.7121211696551 HP
-
Supplier: Xylem Applied Water Systems
Description: 2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series Highest capacity for its size Advanced
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Features: Boiler Feed Pumps, Booster Pumps, Centrifugal Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Grundfos Pumps Corporation
Description: Its special design to handle desalination features all wetted parts in seawater execution. For instance, all pump materials which are in contact with the seawater are made from 904L or duplex stainless steel
- Features: Booster Pumps, Water Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Crane Pumps & Systems
Description: stainless steel AISI 304 • VS: stainless steel AISI 316 Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels Solid base plate - Powder coated 4mil. • Optional stainless
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos BMET booster module consist of a BME and a BMT pump connected in series. Both pumps has a Grundfos multi-stage submersible pump built into a stainless steel sleeve. The BME pump is powered via a v-belt pulley by means of an electric standard
- Pump Type: Submersible Pumps
-
Supplier: RS Components, Ltd.
Description: S/steel water pump booster set,85l/min
- Maximum Discharge Pressure: 87.02262 psi
- Pump Housing Material: Stainless Steel
-
Supplier: Mahr Inc.
Description: discharge pump. They create appropriate filling pressure for the following pumps or tools. Booster pumps are also used as dosing pumps to ensure a smooth and gentle dosing and conveying polymer melts in the production of foils, films, profiles, granules, etc.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data
- Maximum Discharge Flow: 21.13376 GPM
- Features: Booster Pumps, Centrifugal Pumps, Positive Displacement Pumps, Water Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at
- Maximum Discharge Pressure: 0 to 4,000 psi
- Features: Booster Pumps, Hydraulic Pumps, Other
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Clark Solutions
Description: Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a
- Maximum Discharge Flow: 5.45 GPM
- Discharge Size: 0.5 inch
- Features: Booster Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Water Supply Pumps
- Pump Housing Material: Brass / Bronze, Stainless Steel
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Features: Booster Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is
- Horsepower: 1 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 82 psi
- Media Temperature: -10 to 240 F
-
Supplier: Grundfos Pumps Corporation
Description: The basic CR pump range, which can be applied in almost any industrial solution, is already in itself the broadest range available. Through our modular approach, we have made it even broader
- Features: Booster Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: SC Hydraulic Engineering Corporation
Description: - HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless steel
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Other
-
Supplier: HVACQuick.com
Description: Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions,
- Features: Booster Pumps
-
Supplier: EnviroPump and Seal, Inc.
Description: EnviroPump and Seal VIT-500 Series “Super-ANSI” Process Pump Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and
- Discharge Size: 1 to 6 inch
- Horsepower: 2 to 75 HP
- Maximum Discharge Flow: 10 to 1,200 GPM
- Maximum Discharge Pressure: 375 psi
-
Supplier: Wilo AG
Description: EN-GJL-250 Shaft made of stainless steel AISI 431/ 1.4057 Wear rings made of bronze For the jockey pump Impellers made of stainless steel AISI 304/ 1.4301 Pump housing made of grey cast iron EN-GJL-250 (stainless steel AISI304/1.4301 for MVI)
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe
- Horsepower: 0.0067011019245141 to 0.0335055096225705 HP
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 145 psi
- Media Temperature: 32 to 230 F
-
Supplier: Pentair Engineered Solutions
Description: Stainless Steel Materials
- Horsepower: 0.5 to 40 HP
- Maximum Discharge Flow: 800 GPM
- Maximum Discharge Pressure: 416.1849710976 psi
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
WHY Stainless Steel? Find Out Here Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Sunan & Weijie 302 stainless steel balls provide a combination of hardness, wear resistance, and resistance to rust and corrosion. With hardness rated at HRC ≤28, 302 stainless steel balls are harder than comparable 304 stainless steel balls, making them suitable for applications where (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hardness higher than stainless steel pumps coatings. Application of Ceramic Filling PumpPharmaceutics: Topical and parenterals: inject able in vials, ampoules, syringes, enema. Entrails: syrups, capsules, drop Liquid Food: Beer, beverage, dairy, wine, edible (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Phase Relations in the System Lead—Oxygen
With the addition of a stainless steel booster pump , pressures up to 1400 bars could be obtained.
-
http://www.lenntech.com/Data-sheets/Axeon-7TH-EDITION-Cataloque-L.pdf
The Repressurization Skids feature quality components including dual stainless steel booster pumps for exceptional performance.
-
Matter and Methods at Low Temperatures
Air springs Block A Block B Stainless steel bellows Booster pump and gas-handling system .
-
DAYTON Pump,Booster,3 HP - Multi-Stage Booster Pumps and Systems - 4YC11|4YC11 - Grainger Industrial Supply
Pump , Booster , Stainless Steel , 3 HP, 230V .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
The HPCI torus suction check valves are exposed to torus water, while the carbon steel HPCI booster pumps and the stainless steel CRD scram valves are exposed to condensate storage tank water.
-
Crits Notes on Water and Ion Exchange
Webtrol, Weber Industries; Two-stage centrifuge— stainless - steel , multi- stage, booster pumps , sumps, etc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59247/666859327-MIT.pdf?sequence=2
4 inch type 316 stainless steel tube to either the booster pump or the residual gas analyzer (RGA).
-
Flow velocity analysis for avoidance of solids deposition during transport of Hanford tank waste slurries
The system is briefly described as a 6.2 mile, 3 inch Schedule 40, stainless steel pipe, containing two variable speed booster pump stations along the pipeline length to limit differential pressures in the pipe.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant proposed to manage loss of material of stainless steel and copper alloy pipe control building HVAC booster pump , MCC and rod control HVAC booster pump, valves, and tubing types exposed to a moisture-laden air and/or intermittently …
-
Journal of Aircraft > Thermal-stability aspects of commercial kerosine for the supersonic transport.
The airframe subsystem was constructed from stainless steel , with the exception of the aluminum booster pumps and nonmetallic seals.
Indicates content that may require registration and/or purchase.