Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gilson Company, Inc.
Description: SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples
-
Supplier: Gilson Company, Inc.
Description: SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples
-
Supplier: Gilson Company, Inc.
Description: SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples
-
-
Supplier: Gilson Company, Inc.
Description: SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Supplier: Midwestern Industries, Inc.
Description: Make the most of your wastewater by installing a Shaker Screen and Stainless Steel Tank System. Increased concerns from city sewer systems mandating the reduction of suspended solids or implementing high surcharges make the Shaker Screen and Tank System a cost-effective way to enhance
- Screen Action/ Cleaning: Gyratory Action, Vibratory / Shaking Action
- Equipment Type: Screener - Round Deck
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop
-
Supplier: Optimal Handling Solutions
Description: Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
-
Supplier: Optimal Handling Solutions
Description: Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and
- Capacity: 400 lbs
- Length: 98.625 inch
- Width: 34 inch
- Actuation: Hydraulic
-
Supplier: Resina
Description: The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel,
- Rate: 600 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Dual Manufacturing Co., Inc.
Description: splitter: galvanized pans, scoop, and cleaning brush. All hoppers and chutes are made of stainless steel. Please note that additional pans can be ordered in stainless steel.
-
Supplier: Advanced Poly-Packaging, Inc.
Description: An automatic feeding solution for fasteners, injection molded components, foods or any other bulk products, this net-weigh scale is accurate to .01 lbs. Double production with our dual scale head design or keep it simple with our single head scale. All stainless steel contact surfaces.
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
-
Supplier: Sesotec GmbH
Description: The single-face metal detector ELCON is used to inspect small and bulk materials on conveyor belts or material chutes, preferably of low material height. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Total Plastics, Inc.
Description: TIVAR ® CleanStat™ can cut downtime and fines build-up in a variety of applications. It eliminates static build-up problems, meets FDA , USDA and 3A-Dairy guidelines for food contact and exhibits a longer wearing, lower coefficient of friction sliding surface than stainless steel.
- Overall Thickness: 0.25 to 3 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: High Performance Alloys, Inc.
Description: abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions. Characteristics NITRONIC 30 is highly impact-resistant, which makes it ideal for a range of heavy duty applications. Already proven to be the
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 50 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Deposits feature higher alloy levels than to resist both abrasion and moderate impact Can be used at temperatures up to 704°C (1300°F) To be used on carbon, low alloy, manganese and stainless steels and cast iron Deposit is limited to two layers Typical Applications Bucket
- Diameter / Thickness: 0.0625 to 0.109375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: Flexicon Corporation
Description: Flexicon's dust-free TIP-TITE® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless
- Features: Drum / Barrel, Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Supplier: Industrial Magnetics, Inc.
Description: filings, shavings, metal wear residue, work hardened stainless steel, etc, as well as capturing larger tramp metal. For assistance in selecting the most effective magnet for your application, please contact us. All IMI plate magnets feature performance engineering, rugged, welded
- Width: 4 to 30 inch
- Material: Ceramic (Ferrite)
- Component Type: Plate Magnet
-
Supplier: Profile Industries
Description: available for double spirals: Additional separating inner flight sizes Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Eriez
Description: machinery damage, prevent spark– caused fires and explosions, prevent product contamination and improve product purity. Features & Benefits: All stainless-steel construction Welded Construction 1/2" high milled 400 series tapered step Hinge and latch Rare Earth+ and Xtreme Rare Earth+
-
Supplier: Econo Lift Limited
Description: Stainless Steel Galvanized “Steel-it” epoxy finish paint Limit switches “V” groove back plate
- Weight Capacity: 750 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Industrial Magnetics, Inc.
Description: thick x 2" wide stainless steel framing. The round style magnetic grates are available in 16 standard diameters ranging from 4" to 36" with either Ceramic or Rare Earth magnetic construction. Special sizes are also available. Each round magnetic grate can be equipped with diverters.
- Weight: 1.6 to 101.7 lbs
- Width: 4 to 26 inch
- Length: 4 to 26 inch
- Outside Diameter: 6 to 36 inch
-
Supplier: Electro-Sensors, Inc.
Description: cable. MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable. MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable. MTSS-300: Heavy-duty stainless steel probe and 8' of cable. MTSS-30H: Heavy-duty
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Built in alarm indicator, Controller Functions, Double Pole, Double Throw (DPDT), Electromechanical Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: High Performance Alloys, Inc.
Description: abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions. Characteristics NITRONIC 30 is highly impact-resistant, which makes it ideal for a range of heavy duty applications. Already proven to be the
- Function: Abrasion / Sliding Wear
- Features: Automotive / Transportation, Corrosion Resistant
- Industry / Application: Chemical Process
- Liner Materials: Metal
-
Supplier: Siemens Process Instrumentation
Description: type 304 or 303 stainless steel enclosure sealed against dust and moisture, this non-invasive unit requires little or no maintenance. With a dual operating range, the sensor offers an exceptionally wide range of application capabilities. Key applications: pipes, chutes,
- Meter Style: Sound Level Meter
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaGard 7350 Conveyor: Rugged and Durable Design 304 Stainless Steel frame features open design with minimal horizontal surfaces Designed for wipe down and low pressure wash-down with non-caustic chemicals V-guided belt tracking on belted models Tip-up tails for access
- Maximum Load: 750 lbs
- Features and Options: Cleated, Sanitary
-
Supplier: MPI Label Systems
Description: driven rotating cam roller preventing multiple feeds/jams Anodized aluminum construction Adjustable to accommodate similar sizes of products Mounted and tested with tube labeling system Stand alone cylinder labeling system Anodized aluminum and stainless steel product infeed
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: Powder Systems Limited (PSL)
Description: requirements for operator exposure levels, product protection, cleaning regimes and powder properties. PSL Sytems include a continuous liner that is loaded onto a 316 stainless steel chute by a bayonet−style cage. The liner can be loaded onto the cage using a stainless
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Advanced Poly-Packaging, Inc.
Description: 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber Swivel
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Eastern Instruments
Description: than the standard CentriFlow Meter with its wide array of options and features. Featuring several options for flow surfaces, including Stainless Steel and ceramic tile lined flow surfaces for high wear applications, the BWS is perfect for measuring any granular, free-flowing solid.
-
Supplier: Proceco Ltd.
Description: the parts into a chute on the entrance end of the drum, with the cleaned parts being automatically discharged at the opposite end. The modular design system allows for the addition of optional cleaning, rinsing and drying stages for specific requirements.
- Temperature: 140 F
- Wash Tank Capacity: 400 gallons
- Internal Width: 36 inch
- Spray Pressure: 35 psi
Find Suppliers by Category Top
Featured Products Top
-
Corrosion and abrasion resistant, tough and durable, NITRONIC® 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six (read more)
Browse Carbon Steels and Alloy Steels Datasheets for High Performance Alloys, Inc. -
, and maintenance-free. BinMaster offers a wide choice of Delrin, Teflon, stainless steel, and bare probes—all made in the USA and custom assembled to your specifications in just days (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
materials: stainless steel, Delrin, Teflon-shielded, unshielded, or lagged. Plus (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
FORMING AHSS, STAINLESS, CARBON STEEL WITHOUT DEFECTS Kwikset’s North American facilities produce 150,000 locksets a day, five days a week—that’s millions of locksets a year. Hinging on all of that production are the stamping operations in (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Chutes and Leaders
, not a ground-level operation common in the pharmaceutical industry. Production operations are located on the first three floors, and the fourth floor is used solely to move materials from the attached warehouse and the production building. Stainless steel chutes in the plant's dispensing rooms on the main
-
Brittle Pasta Handled Gently, Automatically with Box Dumpers, Tubular Cable Conveyors
to a stainless steel cable gently slide the pasta through smooth stainless steel tubing.
More Information Top
-
Insights into the Role of Electrostatic Forces on the Behavior of Dry Pharmaceutical Particulate Systems
From this figure, it can be seen that most of the materials tested developed a positive electrostatic charge after sliding on the surface of the stainless steel chute , except for DCP, which carried a negative electrostatic charge.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
The material remaining on the screen is transported by the vibrating screen into a stainless steel chute which connects to the shredder for size reduction.
-
DEVELOPMENT OF ANTI-ICING TECHNOLOGY
The material drops off the end of the conveyor belt into a closed stainless steel chute and onto a stainless steel spinner.
-
EVALUATION OF WETTING AGENTS TO MITIGATE DUSTING WHEN TRANSFERRING DRY GLASS FORMER CHEMICALS
Stainless Steel Chute .
-
Constrained kernelized partial least squares
…et al. [31] considered the problem of predicting the textural properties of snack foods (crispiness, hardness, surface texture, etc.) from measurements of vibrational spec- tra collected from multiple vibration sensors (accelerome- ters) affixed to a stainless steel chute onto which the snack…
-
Perspectives in Urban Ecology
On the northern side of the building, stainless steel chutes gracefully direct storm water from the roof onto a giant stainless steel thumbprint that gently presses down on the surface of the soil.
-
THE ROLE OF EQUIPMENT THAT HAS DIRECT CONTACT WITH THE CARCASE IN THE SPREAD OF SALMONELLA IN A BEEF ABATTOIR
Stainless steel chutes (boning room) (Approx. 5600 sq. cm.) .
-
Microbiological survey of a South African poultry processing plant
Aerobic plate counts of the two stainless steel chutes leadinginto(SE)and outof (SS)theeviscerationareawerenotsignificantly(P>0.05)different (Fig. 2).Shackles(S)in theeviscerationareaexhibitedan APCof 6.7logCFU25 cm-’ (Fig. 2), after they had passed through a shackle brush.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
For horizontal movement or slight elevation, a screw-type conveyor (made of mild or stainless steel), a drag conveyor (in which single or double chains haul grain along a stainless steel chute ), a continuous belt (with a V-trough in its center…
Indicates content that may require registration and/or purchase.