-
Supplier: Zurn Industries LLC
Description: The Zurn QSOET Series Stainless Steel Crimp Ring utilizes a mechanical fastener that requires only one tool for 3/8" and 5/8", easing and speeding up install. The 3/8" stainless Steel ring is compatible with XL Brass and QickSert CR® polymer fittings for
- Type: Hose Crimpers
- Application: Ring Crimping
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Ferrules designed for use with fittings that have interlocking collars. 304 stainless steel.MATERIAL SPECIFICATIONS ASTM A666 304 SS. Ferrules designed for use with fittings that have interlocking collars. 304 stainless steel.
- Connection Type: Crimp
- Features: English
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Sleeves designed for use with a variety of fittings and couplings. 304 stainless steel. MATERIAL SPECIFICATIONS ASTM A666 304 SS. Sleeves designed for use with a variety of fittings and couplings. 304 stainless steel.
- Connection Type: Crimp
- Features: English
- Material: Stainless Steel
-
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT,
- English Size: 0.5 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
- Fitting Type: Swivel
-
Supplier: Radwell International
Description: CRIMP STYLE HYDRAULIC HOSE FITTING, 43 SERIES, 90 DEGREES ELBOW, STAINLESS STEEL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
- Fitting Type: Elbow, Hydraulic Fitting
- Features: Hose Fitting
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PLASTIC INSERT FITTINGS UTILIZING A COPPER CRIMP RING, OR ALTERNATE STAINLESS STEEL CLAMPS FOR SDR9 CROSSLINKED POLYETHYLENE (PEX) TUBING AND SDR9 POLYETHYLENE OF RAISED TEMPERATURE (PE-RT) TUBING
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR METAL INSERT FITTINGS UTILIZING A COPPER CRIMP RING, OR ALTERNATE STAINLESS STEEL CLAMPS, FOR SDR9 CROSS-LINKED POLYETHYLENE (PEX) TUBING AND SDR9 POLYETHYLENE OF RAISED TEMPERATURE (PE-RT) TUBING
-
Supplier: Accuris
Description: Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
-
Supplier: ASTM International
Description: This specification covers metal insert fittings and copper crimp rings for use with SDR9 cross-linked polyethylene (PEX) tubing. All performance tests shall be performed on assemblies of fittings, crimp rings, and PEX tubing. Fittings and crimp rings shall
-
Supplier: ASTM International
Description: This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded part
-
Supplier: PT
Description: Wine hose fitting
- English Size: 1.5 to 4 inch
- Features: Crimp, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Radwell International
Description: CRIMP STYLE HYDAULIC HOSE FITTING, 43 SERIES, M18 X 1.5 PORT CONNECTION, FEMALE METRIC, STAINLESS STEEL, STRAIGHT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
-
Supplier: PT
Description: Sanitary crimp system
- English Size: 1.5 to 3 inch
- Features: Adapter, Crimp, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Swagelok Company
Description: Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are.
- English Size: 0.125 to 1 inch
- Metric Size: 6 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed, Compression Fitting, Crimp
-
Supplier: Zurn Industries LLC
Description: The QCLP Series QickClamp® 3/4" stainless Steel Crimp Ring utilizes a patented mechanical fastener that requires only one tool for 3/8", 1/2", and 3/4", speeding and easing installation. The gripping ribs assure ring stays in position after being pushed onto the tube for proper
- Connection Type: Crimp
- Features: English
-
Supplier: Zurn Industries LLC
Description: The 1/2" QickClamp® stainless Steel Crimp Ring utilizes a patented mechanical fastener that requires only one tool for 3/8", 1/2", and 3/4", speeding and easing installation. The gripping ribs assure ring stays in position after being pushed onto the tube for proper alignment of
- Connection Type: Crimp
- Features: English
-
Supplier: Zurn Industries LLC
Description: The QQT553GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb Features And Benefits Brass (Lead Free Compliant) Use with copper or
- English Size: 1 inch
- Material: Brass/Bronze
- Connection Type: Crimp
- Features: English
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded - Ungrounded Sheath Materials - 304 Stainless Steel - 316 Stainless Steel Junction Fittings - Crimped - Single Slot Spring Loaded - Bayonet Fitting Termination Options: &nbps;&nbps;&nbps;- T/C Wire with Stripped
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 inch
- Process Connection: Bayonet, Threaded Fitting
- Probe Configuration: Flexible Probe
-
Supplier: RLS LLC
Description: The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. Jaw sizes include 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8". (5/16" jaw sold
- Form Factor: Hand Tools
- Power: Manual Tools
- Application: Pipe Fitting
- Type: Pipe and Hose Pressers
-
Supplier: Hy-Lok USA, Inc.
Description: Purge Valve Pressure rating up to 4000 psig (275 bar) for 316 stainless steel and up to 3000 psig (206 bar) for Carbon Steel and Brass at 100°F (38°C). Temperature rating from -65°F to 600°F (-54°C to 315°C) with Stainless Steel from -65°F to 400°F (-54°C to 204°C)
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 3,000 to 4,000 psi
- Media Temperature: -65 to 600 F
- Media: Gas, Hydraulic Fluid
-
Supplier: Superlok - Mako Products
Description: excessive liquid or gas from system lines. ■ Cap is crimped to valve body to prevent accidental disassembly. ■ Variety of end connections; SUPERLOK tube fittings, NPT and ISO threads.
- Valve Size: 0.125 to 0.3149608 inch
- Pressure Rating: 2,500 to 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 600 F
-
Supplier: Sames North American Corporation
Description: flexible hose in the marketplace: Enhanced ergonomics for spray gun movement The lightest in the marketplace: Decreased ground resistance when moving the hose Performance PEBD (Polyethylene) internal sheath: Compatible with most solvents Stainless Steel fitting nipples:
- Working Pressure: 101.52639 to 145.0377 psi
- Temperature Range: 140 F
- Media: Adhesives / Sealants / Coatings
- Product Form: Complete Hose Assembly
-
Supplier: Greenlee Textron, Inc.
Description: While we’ve always had a wide range of tools suitable for use in stainless steel, plumbing, HVAC and pipefitting applications, we are now dedicating resources and increasing efforts to expand our presence within the mechanical channel. The same reliability and innovation that made us a
- Power: Electrical Tools
- Form Factor: Hand Tools
- Application: Pipe Fitting, Ring Crimping
- Type: Pipe and Hose Pressers
-
Description: piping systems, appliances, equipment, and related accessories. Changes in the 2009 edition that improve fuel gas safety include: New bonding requirement for corrugated stainless steel tubing (CSST) gas piping installed inside buildings protects against threats likely to energize gas
-
Supplier: Douglas Electrical Components
Description: hermetic seal and cable harness work like labeling, bundling, twisting, shielding, filtering, solder, and crimping. Chemically compatible with a variety of liquids and gases Choose from mechanical interface materials including MIL-certified stainless steel, brass, plated steel,
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Douglas Electrical Components
Description: located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel,
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
FEATURES AND ADVANTAGES Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. (read more)
Browse Sanitary Fittings Datasheets for Kuriyama of America, Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
. Precision Materials & Pressure Rating Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Manufacturing: All components are crafted from high-quality carbon steel, stainless steel and brass with excellent durability and corrosion resistance. Manufactured with strict precision tolerances and 100% thread gauged, every part meets industrial high-precision standards, ensuring seamless assembly (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Available options: Rapid Staplelok Male Super Rapid Staplelok Male Super Rapid Staplelok Female Rapid Staplelok Staple, D Type, Stainless Steel Super Rapid Staplelok Staple, D Type, Stainless Steel Learn More (read more)
Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Central stimulation of breathing movements in fetal lambs by prostaglandin synthetase inhibitors.
A silver collar (3-4 mm diameter, 0-5 mm thick) was crimp - fitted to the stainless - steel shaft just below the bend in the tubing.
-
A mitochondrial‐like targeting signal on the hydrogenosomal malic enzyme from the anaerobic fungus Neocallimastix frontalis: support for the hypothesis that hy...
… of anaerobic French pressing (American Instr. Comp.) followed by centrifugation under an oxygen-free atmosphere of 95% N2 and 5% H2 for 30min at 4ЊC at 30000 × g using stainless - steel centrifugation tubes (Sorvall) fitted with crimp -closure butyl rubber seals …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65008/10922210-MIT.pdf?sequence=2
diameter tungsten wire crimped into a small stainless steel tube and force fit .
-
Solidification Curves for Commercial Mg Alloys Determined from Differential Scanning Calorimetry with Improved Heat-Transfer Modeling
… lid, are rejected due to sample evaporation, as observable in the work of Lindemann et al.[40] An experimental setup for reactive alloys, based on a stainless steel capsule with a crimped seal and a graphite casing fitted inside the capsule, is …
Indicates content that may require registration and/or purchase.