-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (S/S) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The
- Metal: Stainless Steel
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The
- Metal: Stainless Steel
-
Supplier: Glenair, Inc.
Description: The world's most innovative line of metal, monofilament non-metallic, and microfilament composite and stainless steel braiding solutions for environmental, mechanical, and EMC shielding in interconnect cable assemblies. From high-temperature fiberglass tubular shielding
- Conduit Diameter: 0.062 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Mesh WIN-Shield™ Stainless Steel Plated Blackened Copper 18.000" (457.20mm) X 24.000" (609.60mm) X 0.001" (0.03mm)
-
Supplier: Kooltronic, Inc.
Description: Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life
- Air Flow Rate: 300 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Qualtek Electronics Corp.
Description: 80mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-SS -
- Height: 3.125 inch
- Width / Ring Size: 3.125 inch
- Construction: Fan Filter
-
Supplier: Kooltronic, Inc.
Description: Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Kooltronic, Inc.
Description: Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools
- Air Flow Rate: 525 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Kooltronic, Inc.
Description: Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools
- Air Flow Rate: 470 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Qualtek Electronics Corp.
Description: 60mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-SS -
- Height: 2.5 inch
- Width / Ring Size: 2.5 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 92mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06362-SS -
- Height: 3.625 inch
- Width / Ring Size: 3.625 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 120mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-SS -
- Height: 4.5 inch
- Width / Ring Size: 4.5 inch
- Construction: Fan Filter
-
Supplier: DigiKey
Description: "RF EMI Shielding Mesh WIN-Shield™ Stainless Steel Plated Blackened Copper 18.000"" (457.20mm) X 24.000"" (609.60mm) X 0.001"" (0.03mm)"
-
Supplier: MarShield
Description: Our fully automatic Sliding RF Door features a completely pneumatic operating system and stainless steel design ideal for multiple bay operating suites. This door is offered in single or double leaf designs and offers similar safety and security features as our Auto-Latch RF Door.
- Shielding Product: Custom
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃ 9
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and
- Material: Aluminum
- Type: Base
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish :
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: Powell Electronics, Inc.
Description: Shield Clip, SMT, Micro, Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Mini D Ribbon (MDR) Connectors I⁄O Mounting Hardware Jacksockets, Stainless Steel Material Features Assemblies and Receptacles Conform to Camera Link Standard for Industrial Vision Applications Connectors are Overmolded to Withstand Rugged Applications MDR Assemblies Utilize
-
Supplier: icotek GmbH
Description: LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached
- Diameter: 0.05905515 to 1.1417329 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Mini D Ribbon (MDR) Connectors I⁄O Mounting Hardware Jacksockets, Stainless Steel Material Features Assemblies and Receptacles Conform to Camera Link Standard for Industrial Vision Applications Connectors are Overmolded to Withstand Rugged Applications MDR Assemblies Utilize
-
Supplier: Universal Air Filter Company
Description: available with a an EMI shielding stainless steel mesh for further EMI/RFI attenuation. The Dual Honeycomb air filter also offers these benefits: Performance specifications that meet the requirements of CE, Telcordia NEBS and UL. Flame-retardant, open-cell
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Equipto Electronics Corporation
Description: gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. The FCC racks are made of 14
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless
- Features: EMI/RFI Coating, Other
- Type: Electronic and Instrument Enclosures
- Material: Steel
-
Supplier: Amphenol Cables on Demand
Description: steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list
- Cable Length: 10 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: Amphenol Cables on Demand
Description: stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their
- Cable Length: 12 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: Amphenol Cables on Demand
Description: stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their
- Cable Length: 6 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: Amphenol Cables on Demand
Description: broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RFI Shield Clip, SMT, Stainless Steel, Tin, 2mm Product overview: S0971-46R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: EQYO
Description: OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section
- Spring Rate: 2 to 24 lbs/in
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Cross-section Compression (Garter, Meander, etc.)
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a wide variety of conductive optical grids, including woven fine-wire stainless steel and copper, as well as printed silver meshes for optical EMI/RFI shielding of electronic displays, instrumentation and enclosures. The conductive optical grids are
-
Supplier: Win Source Electronics
Description: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm)
-
Supplier: L-com, Inc.
Description: coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
electrical noise and protect sensitive equipment in today's increasingly connected environments. Shield-Flex conduits combine a flexible steel or bronze core, tinned copper shielding braid, and added durability from the flexible PVC jacketing to provide superior protection against EMI (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stainless Steel Encoders for Harsh Environments For operating environments where abundant moisture, corrosive or caustic agents are present, EPC offers encoders with housings made of 316 stainless steel. With bearings rated for loads up to 80 lbs axial/radial and (read more)
Browse Incremental Rotary Encoders Datasheets for Encoder Products Company -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
with 2 inches of lead shielding. This design included a middle seam, which was reinforced using a shielded strip overlap with the same thickness to ensure no radiation shine would occur. The one unit was finished in 304 Grade stainless steel and the other was a Pantone Coated two (read more)
Browse Radiation Shielding Datasheets for MarShield -
structures and improve operational safety. Key Features: • High-efficiency thermal protection for extreme heat environments • Custom cooling panel and pillow plate configurations • Suitable for radiant heat shielding and direct cooling • All-welded stainless (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
EMCS, and is designed to protect sensitive electronic circuits from electromagnetic and radio frequency interference (EMI/RFI). Use it to protect sensitive electronic circuits from outside noise in such applications as communications, radar and data transmission.But shielded conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
part of your body. Watch our video for a quick demonstration. All stainless steel construction The DuraShield® manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division
More Information Top
-
http://www.mouser.com/catalog/specsheets/12-092.pdf
non-hermetic connectors), nickel plated stainless steel , optimum EMI shielding effectiveness –65dB @ 10 GHz specification min., 500 hour salt spray, 200°C, firewall barrier YN .
-
So You Want To Know Connectors? (.pdf)
non-hermetic connectors), nickel plated stainless steel , optimum EMI shielding effectiveness –65dB @ 10 GHz specification min., 500 hour salt spray, 200°C, firewall barrier YN .
-
Nanocomposites based on transition metal oxides in polyvinyl alcohol for EMI shielding application
2008) Optimum injection moulding processing condition on EMI shielding effectiveness of stainless steel fiber filled polycarbonate composite.
-
Advanced Manufacturing Technology, ICMSE 2012
Optimum injection molding processing condition on EMI shielding effectiveness of stainless steel fiber filled polycarbonate composite, International Communications in Heat and Mass Transfer 35 (2008) 744-749 .
-
PowderMet2009: prospects improving after automotive debacle
The final Grand Prize, in the electrical/ electronics category, went to Advanced Materials Technologies, Singapore, for a 17–4 PH stainless steel MIM EMI (flagstaff) nose shield that serves as an external connector for a high-performance fibre optic module.
-
http://www.mouser.com/catalog/specsheets/PCN-DN-C052.pdf
File: EMI test data-Brass shield & EMI test data- Stainless steel shield .
-
:: New Materials Zone ::
These compounds utilize carbon fibers, nickel coated carbon fibers or stainless steel fibers to give them EMI shielding capabilities.
-
Development of a new light-weight car audio using polycarbonate/acrylonitrile-butadiene-styrene copolymer composite based hybrid material
Choi, Y. S., Yoo, Y. H., Kim, J. G. and Kim, S. H., “A comparison of the corrosion resistance of Cu-Ni- stainless steel multilayers used for EMI shielding ,” Surface and Coatings Technology, Vol. 201, No. 6, pp. 3775-3782, 2006.
-
REACTOR-THERMOELECTRIC SYSTEM FOR NASA SPACE STATION.
The wiring used in all high-temperature areas is woven fiberglass insulated wiring with woven stainless - steel armor both for EMI shielding and mechanical protection.
-
Temperature Sensing of Metal-Coated Fiber Bragg Grating
[9] Y.-S. Choi, Y.-H. Yoo, J.-G. Kim, and S. H. Kim, “A comparison of the corrosion resistance of Cu–Ni– stainless steel multilayers used for EMI shielding ,” Surf. Coat.
Indicates content that may require registration and/or purchase.