-
Supplier: WLC Company, Inc.
Description: and employees cool!Rugged polyethylene corrosion resistant housing Coated evaporative pads to resist deterioration Heavy-duty maintenance free two-speed motors Stainless steel fan blades Water conditioner and cleaner products
-
Description: technology that delivers full air volume across the coil surface to provide maximum efficiency, MANP Traditional Product Cooler Evaporators significantly lower your overall costs. And with such easily accessible parts, these cooler evaporators make installation and cleaning a cinch.
- Power Source: Electric
- Features: Other
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with the most
- Power Source: Electric
- Features: Other
-
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Coolers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte Coolers invite heat transfer air or gas to pass up vertically through the product, creating the high degree of
-
Supplier: HDT Global
Description: malfunction). 3. The drain pan is stainless steel. 4. The coils are sealed with a corrosion resistant coating. This not only protects the coil from leaks and poor efficiency but makes the coil cleaning much easier. 5. A reciprocating hermetic compressor is used for long life in the
- Voltage: 230 VAC, 460 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other
- Application: Industrial
-
Supplier: Plascon Group (The)
Description: is capable of taking a vacuum to allow filling of product without the need for transfer pumps Designed and tested to PD5500 standards Insulated, with a conical bottom and stainless steel cladding, totally sealed Standard internal sanitary finish. External surfaces have a semi deluxe
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler line is designed to keep fresh and frozen goods refrigerated from +10 to -40 °C, with either high or low
- Maximum Working Pressure: 145.0377 to 870.2262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: HDT Global
Description: applied for maximum corrosion protection. The cabinet is insulated. Drain pan is stainless steel. Applications: The Model CC1 cabinet cooler evaporator is designed specifically for cooling sensitive electronic controls that are mounted in High ambient, high dirt or highly
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Features: Condensate Evaporator
- Application: Data Center Cooling, Industrial, Military, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: Dry Coolers, Inc.
Description: steel or fiberglass constuction and standard package sizes ranging from 15 to 425 tons we can find a cooling tower for any any application. Dry Coolers can also provide you with high quality pumping and filtration solutions to integrate the cooling tower with the rest of your process.
-
Supplier: Alfa Laval Inc.
Description: CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. The Alfa-V series is a wide range of industrial dual fan row V-type gas coolers for air conditioning and refrigeration applications.
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For industrial applications, dry coolers are suitable for closed circuit cooling of various
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling. The capacity range stretches from 10 to 150 kW and maximum PED approval pressure of 110 bar
- Liquid Flow Rate: 61.6 GPM
- Maximum Working Pressure: 0 to 1,667.93355 psi
- Temperature Range: 14 to 302 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: Boyd
Description: Tubing or Hard Piping Connectors and Terminal Blocks Fabrication processes include: Vacuum Brazing Dip Brazing Friction Stir Welding CNC Machining Sheet Metal Fabrication Broad Selection of Materials Aluminum Stainless Steel Copper Cupro Nickel Inconel Carbon Steel Other Nickel
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer Irrigation Features and Benefits Back
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Richardson RFPD
Description: LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level based on
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Munters DH
Description: stainless steel alloys ASTM 304, ASTM 316Ti, ASTM 316L, ASTM 321; DIN 1.4301, DIN 1.4404, DIN 1.4541, DIN 1.4571 Special materials are available upon request Equipped with flushing / cleaning systems for plugging sensitive applications Advantages The most established droplet separator
Find Suppliers by Category Top
Featured Products Top
-
in the EXAIR Cabinet Cooler Systems is constructed of stainless steel. The wear, corrosion and oxidation resistance of stainless steel assures long life and maintenance-free operation. All EXAIR Cabinet Coolers are UL Listed and CE compliant (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
1. Positive evaporation 2. Independent of ambient conditions 3. Space saving 4. Wide variety of sized to accomodate different capacities and voltages Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
stainless steel vacuum pumps are designed for long-term operation in harsh food processes such as sugar manufacturing chicken and fish evisceration, fermentation, and cornstarch drying. Sugar manufacturing includes cast iron pumps for filtration and high vacuum crystallization and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
These spot coolers have cooling capacities of up to 10,200 Btu/hr. EXAIR’s Vortex Tubes have no moving parts and are constructed of durable, corrosion resistant stainless steel. https://exair.co/57-vt (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Make the Right Choice More Comfortable with Norton Gemini Right Cut Cut-Off Wheels Features/Benefits: -Cooler Cutting -Lasts Longer -Quality Aluminum Oxide Abrasive -Solid Performance at a Competitive Price To learn more: visit https://www.nortonabrasives.com/en-us/portable-cut-wheels (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
can help with your long-term operation in food processes Food Processing Vooner FloGard®’s 304 stainless steel vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
parts. Additionally, anodized aluminum is waterproof, resists to wear, corrosion, mold, fungus and it never chips or peels while remaining easy to clean. Anodized Aluminum vs. Stainless Steel Electric Actuators: Some of the benefits of anodized aluminum components in place (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
A Cooling System with Water Recycle for Blanched Vegetables
The evaporative cooler consisted of a stainless steel mesh belt .
-
A coal-fired combustion system for industrial process heating applications
The evaporative cooler , shown in Figure 4.1-6, is a stainless steel vessel approximately 8 feet in length and 4.5 feet in diameter, lt has four stainless steel spray nozzles mounted at four different levels near the base of the …
-
Metallic Magnesium Nano/Mesoscale Structures: Their Shape‐Controlled Preparation and Mg/Air Battery Applications
The evaporation temperature was fixed at 850 and 9508C, and the products were deposited in the cooler region of the stainless - steel tube at a temperature of around 3008C.
-
Pumps - Grainger Industrial Supply
• Compact Submersible Pump, Application Fountains, Water Gardens, Coolant Systems, Evaporative Coolers , Masonry Wet Saws and other Liquid Moving Uses, 1/12 HP, Voltage 115V, Full Load Amps 2.2, Pump Material Stainless Steel /Bronze, Impeller Material Nylon, Volute Material Nylon, Seal Material …
-
Energy, Environment and Sustainable Development
Fermentor studies were carried out in a microprocessor-controlled 23-l stainless steel fermentor (Biostat C5, Braun Biotechnology, Melsungen, Germany) (15 l working … … temperature, pH, and dissolved oxygen, and fitted with a reflux cooler in the gas exhaust to minimize evaporation .
-
http://ajbasweb.com/old/ajbas/2011/750-754.pdf
Fermentor studies were carried out in a micro-processor controlled 23-L stainless steel fermenter (Biostat C5, Braun Biotechnology, Melsungen, Germany) (15-L working … … temperature, pH, and dissolved oxygen and fitted with a reflux cooler in the gas exhaust to minimize evaporation .
-
Kinetics and thermodynamics of ethanol production by a thermotolerant mutant of Saccharomyces cerevisiae in a microprocessor‐controlled bioreactor
Fermentation studies were carried out in a micro-processor controlled, 23-l stainless steel fermentor (B. Braun, Melsungen, Germany) 15-l working-volume vessel … … dissolved oxygen (through micro-processor) and fitted with a reflux cooler in the gas exhaust to minimize evaporation .
-
An automated method for the determination of a new potential antiepileptic agent (CGP 33101) in human plasma using high performance liquid chromatography
… 5mL syringe, with a 1.0mL pipette tip adaptor attached; two microlitre syringe hands, one fitted with a stainless steel needle and the other … … pneumatic cap-feeder; a cooler rack (accommodating 40 samples … … Pierce (Rockford, 1L) nitrogen evaporation station, modified for pneumatic …
Indicates content that may require registration and/or purchase.