-
Supplier: Flomatic Valves
Description: 333SS- FOOT VALVE - All 303 Stainless steel body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 250 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves
-
Supplier: DeZURIK, Inc.
Description: quality long-wearing materials. It has a heavy cast body, rugged stainless steel internals and drop tight resilient seating to ensure no loss of suction. The strainer cap is constructed from heavy stainless steel and securely bolted to the valve body. The
- Valve Type: Foot Valves
-
Supplier: Strataflo Products, Inc.
Description: The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Media Temperature: 300 F
- Flow (Cv): 8.3
-
-
Supplier: ISC Sales, Inc.
Description: gear box required • Unique seat and seal design requires no adjustments • Teflon® seats for longer service life • Foot pads for rock solid installation • Double-stem O-rings for positive sealing • Easy to access body vent valve • Side drain plugs on each basket well • Piston seal
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Eaton
Description: into spaces ordinary strainers might not, yet it still uses full-size strainer baskets with low pressure drop performance. And, there is a strainer basket for every application. The standard basket is made of Type 316 stainless steel; however, if required, Monel,
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Supplier: Strataflo Products, Inc.
Description: durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
- Valve Size: 3 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 83.3
-
Supplier: Strataflo Products, Inc.
Description: durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
- Valve Size: 1.25 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 14.4
-
Supplier: Strataflo Products, Inc.
Description: The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 8.3
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: OMEGA Engineering, Inc.
Description: valves provide precise seating and excellent priming and suction lift characteristics. The PHP-310 Series incorporates all the features of the PHP-300 and also accepts a 4-20 mA input signal, while the PHP-320 accepts a pulse input signal. Every unit is supplied complete with inlet
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Supplier: Oil-Rite Corp.
Description: utilize replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. These filters feature 10 micron, carbon steel construction with an equalization valve, air bleed and drain connections with plugged ball
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 85 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.37 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.315 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Mueller Steam Specialty
Description: Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump. This series mounts directly to the suction side of a pump in either the horizontal or vertical position.
- Pipe Size: 2 to 18 inch
- Pressure Rating: 300 to 640 psi
- Screen Opening: 0.125 to 0.156 inches
- Process Temperature: 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and
- Pipe Size: 1 to 6 inch
- Pressure Rating: 225 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and
- Pipe Size: 0.25 to 2 inch
- Pressure Rating: 1,480 psi
- Screen Opening: 0.033 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use with cooling water, seawater, hot water systems and more. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 8 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 0.5 inch
- Pressure Rating: 600 psi
- Process Temperature: 1,124 F
- Applications: General Purpose
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Pipe Size: 0.5 inch
- Applications: Food Processing
- Media: Liquid
- Features: Other
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body”
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: SSI Fabricated
Description: Undersized Oulet Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to improve pump efficiency One, three or five pipe
- Pipe Size: 2 to 40 inch
- Pressure Rating: 790 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Victaulic Co. of America
Description: DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 6 MESH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 75 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 730 MODEL
- Pipe Size: 8 inch
- Pressure Rating: 300 psi
- Process Temperature: -30 to 230 F
- Features: Other
-
Supplier: Eaton
Description: Eaton’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. The
- Pipe Size: 8 inch
- Pressure Rating: 15 psi
- Process Temperature: 18 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Process Technology
Description: stainless screen OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel bodies. 40 to 100-mesh liners
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: KSB AG
Description: Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data
- Pressure Rating: 98.625636 to 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, High Temperature, Industrial, Water
Find Suppliers by Category Top
Featured Products Top
-
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric industrial actuators, and Frabo fittings for plumbing and industrial systems. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
or replace cylinders. Key components include stainless steel or brass fittings for corrosion resistance, pressure gauges for monitoring, and safety relief valves to prevent over-pressurization. The panel is often equipped with alarms or indicators to signal cylinder depletion or system (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
valve with a sanitary outlet connection, and an assortment of sanitary inlet ports on the cover. The mobile mixer stands on four (4) splayed stainless steel legs with foot pads and non-marking urethane casters—two rigid and two locking—for stability and easy movement. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
polytetrafluoroethylene (PTFE) is sufficient for common analytes or if stainless steel or specialized polymers are needed for more reactive compounds. Researchers must also define if their work requires ultra-low levels, broader ranges, or flexible switching, since these needs will shape the system design (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
Unless otherwise noted on the contract drawings, hose kits shall include two - 2 foot long metal braided stainless steel hoses with swivel connectors on one end, an automatic flow control valve with test ports [Designer Note … down ball valve, and Y- strainer .
-
AWWA M21 - Groundwater
The rotor is made of heat-treated stainless steel that has a hard, chrome surface to resist corrosion and abrasion. .... A one-piece bronze strainer with a rubber-seated foot valve keeps the column full of water, and no prelubrica- tion is necessary (Stewart 1977).
-
AWWA M21 - Groundwater
The rotor is made of heat-treated stainless steel that has a hard, chrome surface to resist corrosion and abrasion. .... A one-piece bronze strainer with a rubber-seated foot valve keeps the column full of water, and no pre-lubrication is necessary.
-
Pressure washer gets Tuff | Today's Trucking
…grade Legacy high-pressure pump with a 5-year warranty, an EZ start valve for resistance-free .... Other components include: double-wire, steel -braid, high-pressure hose rated for up to 5000 PSI; stainless steel wand with quick-couple connectors; insulated … pneumatic tires for all-terrain maneuvering; rubber feet to absorb vibration; and inlet strainer for pump protection.
Indicates content that may require registration and/or purchase.