Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Walter Surface Technologies
Description: The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features Excellent wheel life
- Outer Diameter (OD): 4.5 to 9 inch
- Bore / Shank Diameter: 0.625 to 0.875 inch
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking
-
Supplier: Walter Surface Technologies
Description: ALLSTEEL™ grinding wheels deliver fast removal rates on steel and stainless steel. High-strength abrasive grain ensures durability and aggressive grinding action with less effort, making even the toughest jobs easier. FEATURES Excellent removal rate Heavily
- Outer Diameter (OD): 4.5 to 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 to 0.25 inch
- Rotary Speed: 13,300 rpm
-
Supplier: Radwell International
Description: MOSS PLASTIC PARTS,ESSENTRA COMPONENTS,SSKA-3,SSKA3,THREADED THUMB GRIP HANDWHEEL, 1/4-20 THD., STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
- Outer Diameter (OD): 7 inch
- Thickness: 0.25 inch
- Rotary Speed: 8,600 rpm
- Type: Aluminum Oxide
-
Supplier: Walter Surface Technologies
Description: The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted
- Outer Diameter (OD): 4.5 to 9 inch
- Bore ID / Shank Diameter: 0.625 to 0.875 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,300 rpm
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Bond: Resin bond; Abrasive: CBN or Diamond; Machine: ANCA, WALTER, ROLLOMATIC, etc. Applications: CBN wheels are to grind drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels are to grind drills or milling cutter of material
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Walter Surface Technologies
Description: These wheels are specially designed and reinforced for grinding joint welds between passes in pipeline construction and pipe fabrication. They do not contain iron, sulfur or chlorine (Fe, S, Cl)and will not contaminate stainless steel. Features Free of iron, sulfur or
- Outer Diameter (OD): 4.5 to 9 inch
- Bore / Shank Diameter: 0.625 to 0.875 inch
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION INCLUSIONS/FEATURES LONG LIFE PACKAGING QUANTITY
- Outer Diameter (OD): 4.5 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,580 rpm
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Open arbor offers a cost-effective
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Open arbor offers a cost-effective
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of
-
Supplier: Norton Abrasives
Description: Gemini® Stainless Steel
- Outer Diameter (OD): 4.5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,580 rpm
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with
- Outer Diameter (OD): 0.625 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 120
- Rotary Speed: 37,000 rpm
-
Supplier: CS UNITEC
Description: Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Grit / Micron Size: 80 # or Microns
- Rotary Speed: 8,400 rpm
-
Supplier: CS UNITEC
Description: Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Grit Size: 50 # or Microns
- Rotary Speed: 8,400 rpm
-
Supplier: Flexovit USA, Inc.
Description: Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A60 For general
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 1 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Flexovit USA, Inc.
Description: Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 inch
- Rotary Speed: 8,600 rpm
-
Supplier: Precision Surfacing Solutions
Description: for fine grinding are : Tungsten Carbide, High Alumina Ceramics, Silicon Carbide, Powder Metals, Stainless Steels, Plastics, Glass Materials, Aluminum Alloys, Electronic Materials and many more. Let Lapmaster’s advanced fine grinding laborator y demonstrate our fine
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Norton Abrasives
Description: light- to heavy-pressure applications, on a wide range of materials: stainless steel, carbon steel, and alloys, to gray iron Excellent performance-to-price ratio lowers total grinding costs Contaminate-free INOX wheels contain <0.1% iron, sulfur, or chlorine for
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,225 rpm
-
Supplier: CS UNITEC
Description: multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass,
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: CS UNITEC
Description: Nylon fleece combined with abrasive flaps for matte finishing, burnishing and removing light scratches, oxidation and handling marks on stainless steel and all metals. For removing old paint on wood while smoothing at the same time.
- Outer Diameter (OD): 4 inch
- Grit Size: 80 # or Microns
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, Metals / Metalworking, Wood / Woodworking
- Features: Closed Coat, Other
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: brushes are made in carbon or stainless steel and have a 5/8"-11 arbor hole for attachment to grinding tools.
-
Abrasive Discs - Norton Masonry A Type 01/41 Circular Saw Cut-Off Wheel - 07660789005 -- 07660789005Supplier: Norton Abrasives
Description: Quality aluminum oxide for cutting all metals especially 300 and 400 series stainless, and hard and soft carbon steels
- Outer Diameter (OD): 7 inch
- Grit Size: 24 # or Microns
- Type: Aluminum Oxide
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, MRO / Construction
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high
- Power: 0.335055096225705 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: RS Components, Ltd.
Description: Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 6mm Bore Size = 6mm Maximum Safe Speed = 12000rpm
- Outer Diameter (OD): 2.9527575 inch
- Bore ID / Shank Diameter: 0.2362206 inch
- Thickness: 0.2362206 inch
- Rotary Speed: 12,000 rpm
-
Supplier: Flexovit USA, Inc.
Description: Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA60 For use on steel, cast iron,
- Outer Diameter (OD): 1.25 inch
- Grit Size: 60
- Rotary Speed: 26,000 rpm
- System: ANSI - CAMI / Coated
-
Supplier: DEPRAG, Inc.
Description: High power output at a low weight Highly durable Operates in hard-to-reach areas Grinding of level or curved surfaces Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of
- Rotary Speed: 30,000 rpm
- Power: 0.402066115470846 to 0.67011019245141 HP
- Power Source: Air / Pneumatic
- Type: Belt Sander - Contact Wheel, Sander
-
Supplier: Glebar Company Inc.
Description: result is crisp clear tapers that look like they've been drawn with a ruler. Glebar has over four decades experience grinding guidewires in stainless steel, Nitnol, and other materials, with both conventional and superabrasive wheels. Contact Glebar for more information,
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless
- Features: Conveyor / Continuous Feed, Other, Variable / Multi-speed
- Power Source: Electric Motor / Vibrator
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum,
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance
-
Supplier: EXAKT Technologies, Inc.
Description: particle size Variable speed motor Continuously adjustable roller gap with one-point gap adjustment Universal Scraper System with: Variable apron outlet width Easily adjustable spring-loaded scraper socket for optimum efficiency Stainless steel hopper, PFA Coating optional Splashguard
- Feed: Batch, Continuous, Dry, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Lab / Pilot, Production
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish, but there is a lot to be (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
New Norton Stellar disc grinding wheels deliver excellent surface finishes throughout the life of the wheels while offering improved wheel life, increased parts per wheel and lower cost per part. New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30 (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
It is commonly accepted that “Load” or “Current” grinding, which is when a prescribed amount of wheel pressure is applied to the roll body and is measured by Amps or percentage of motor power, is the fastest way to remove stock from the roll with a grinding wheel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Delivers unmatched cutting performance on carbon steel, boosting productivity while enhancing operator comfort for smoother, more efficient grinding in demanding workflows. Learn More (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Quantum Prime is a prime example of optimized performance from the worldwide leader in bonded abrasive grinding wheels. The new, proprietary, nano-crystalline ceramic grain from Saint-Gobain offers unparalleled grinding productivity across multiple applications. Thanks to the unique (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
The right choice of abrasive wheels is key to the production of high quality gears. Increasingly stringent industry requirements and extreme environments call for tighter tolerances, higher profile accuracy, and improved surface finish where only the highest-performing grinding wheels excel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Because Right Choices Matter See How Norton Quantum3 depressed center wheels will give operators increased comfort, with less grinding time, downtime and waste. You can feel the smooth, impressive cutting action as it effortlessly bites into whatever metal you are grinding. Request a sample for a no-obligation test and tell us what you think! (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Grind Today; Hear Tomorrow; Outperform Always See how Norton Century45 centerless wheels enhance production and safety with improved noise reduction up to 23.2 DB, 50% faster (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Take your toolroom operation to a whole new level. Our exclusive Norton Vitrium3 bond is reshaping toolroom wheel applications with our new popular-size stock, and made-to-order offering. 1. Coolest cutting 2. Optimized precise profile and form holding (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
be emphasized. Only rubber bonded (not resin) aluminum oxide wheels should be employed for grinding with stainless steel brushing to follow for complete foreign particle removal.
More Information Top
-
Cytocompatibility of surface ground PE doped with calcium salt of 6-carboxycellulose
machine by the use of stainless steel grinding wheel of grain roughness of 1–3 lm.
-
A New Tool for Evaluation of Intrinsic Mechanical Properties of Multilayered Coatings
A stainless steel grinding wheel , with a radius of .
-
Fabrication of drug‐loaded electrospun aligned fibrous threads for suture applications
A grounded stainless steel rotating wheel was used to collect the aligned fibers.
-
Abrasion, fatigue, and smearing of rubber
Other cases of a higher abrasion in nitrogen than in air are SBR and BR on the grinding and stainless steel wheels when using the dust mixture.
-
PVD COATINGS FOR TOOL APPLICATIONS: TRIBOLOGICAL EVALUATION
In the present tests, the normal force and the rotational velocity of the grinding wheel ( stainless steel , diameter = 20 mm) was held constant at 0·20N and o·30 m s-1 respectively.
-
The Chemical Formulary, Volume 4
The grain size of such wheels for grind- ing stainless steel surfaces is seldom greater than No. 36, since :B.exible or built-up cloth wheels are preferable for the finer grinding operations.
-
Corrosion in the Petrochemical Industry
They should be dressed and cleaned with new grinding wheels and stainless steel brushes, and they should be marked with materials (paints, crayons, and so on) free from zinc and other low-melting metals.
-
Corrosion: Understanding the Basics
They should be dressed and cleaned with new grinding wheels and stainless steel brushes, and they should be marked with materials (paints, crayons, and so on) free from zinc and other low-melting metals.
-
An investigation on surface grinding of hardened stainless steel S34700 and aluminum alloy AA6061 using minimum quantity of lubrication (MQL) technique
Table 3 Results of temperature measurement experiments when grinding of stainless steel components ( grinding wheel , A80K6V, and ae=35 μm) .
-
Abstracts of metal working literature
Materials examined include 304L stainless steel ground by alumina wheels .
Indicates content that may require registration and/or purchase.