-
Supplier: Atos North America
Description: CNX cylinders are derived from standard CN with stainless steel construction to withstand extreme and corrosive environmental conditions and to ensure compatibility with water based fluids or pure water. They are ideally suited for a variety of applications and industries
- Stroke: 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 1.968505 to 3.93701 inch
- Shaft Diameter: 1.4173236 to 2.755907 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC CYLINDER, CH SERIES, 63MM BORE, 30MM STROKE, 14.0 MPA, 2030 PSI, 143 KGF/CM2, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 500 PSI. Materials: Rod: - Stainless Steel (5/16 – 9/16 Bores) - High Strength Carbon Steel (3/4 – 3 Bore) - Stainless Steel (“X” style DXP/DX/DXDE…) Bearings: - Sintered BronzeBody: - 304 Stainless
- Stroke: 0.011 to 50 inch
- Operating Pressure: 500 psi
- Bore Size: 1.0625 to 2 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life,
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: Bansbach Easylift®
Description: Not only gas spring components are used for this cylinder adjustment variation but additionally our gas spring technology. The Z-Cylinder is a combination of hydraulic adjustment cylinder and gas traction spring. The Z-Cylinder variation allows the system to be
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.393701 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
- Stroke: 0.0625 inch
- Bore Size: 1.125 inch
- Shaft Diameter: 0.3125 inch
- Features: Double End Rod, Other
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: ISC Sales, Inc.
Description: Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a
- Filtration Grade (Micron Rating): 2 to 840 µm
- Maximum Temperature: 500 F
- Type: Cartridge
- Filtration Product: Chemicals, Hydraulic Fluid, Water
-
Supplier: Enidine Inc.
Description: 1.0MFNon-Adjustable: CRS 10MF, 25MF, 25MC, 50MC, 100MF, 100MCProduct Features and Specifications Outer body (cylinder), hardened piston rod all made of 17-4PH Stainless Dimensions, features and performance same as our popular ECO & ECO OEM Series Includes accessories like Jam Nuts in
- Absorber Stroke: 0.2755907 to 0.9842525 inch
- Maximum Force (P1): 0.49456 to 6.0696 lbs
- Cylinder Diameter or Maximum Width: 0.33858286 to 0.8661422 inch
- Rod Diameter: 0.1181103 to 0.25196864 inch
-
Supplier: Superlift Material Handling Inc.
Description: Overload protection with built in pressure relief valves Heavy duty cam followers Capacities to 8,000 lbs 2 years warranty Spherial bearings with grease fittings Velocity fuses on all cylinders Formed unibody platform Boltin place hard chromed hydraulic cylinders 45 degrees tilt
- Capacity: 8,000 lbs
- Features: Tilting
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXTLP is constructed out of T304 stainless steel and has totally enclosed dual hydraulic lift cylinders. With a lowered height of just 0.5", the lift can be ground loaded with a stainless pallet jack,
- Type: Table Lift / Positioner
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and greater
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: KYNTEC Corporation
Description: stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high
- Absorber Stroke: 0.88 inch
- Energy per Cycle: 490 In-lbs
- Rod Diameter: 0.197 inch
- Features: Adjustable
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST
- Type: Table Lift / Positioner
-
Supplier: TR Electronic
Description: into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.
- Measurement Range: 3.93701 to 157.4804 inch
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon steel or cast
- Valve Type: Gate / Knife Valves
-
Description: made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Boston Gear
Description: Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured
- Operating Pressure: 250 psi
- Bore Size: 0.4375 to 2.5 inch
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Radwell International
Description: LINDE 7621 MINI STAINLESS-STEEL HIGH PURITY SINGLE-STAGE REGULATOR FOR 6AMP CYLINDER, CGA 180 (0-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1.25 inch
-
Supplier: CEJN Industrial Corporation
Description: in a design with a safety ringfor the locking sleeve to prevent accidental disconnection. Plasticdust caps are standard on both coupling and nipple, dust caps ofaluminum can be ordered separately. There is a coupling and nipplemanufactured of stainless steel and chemically
- English Size: 0.125 to 0.25 inch
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
Supplier: Euchner-U.S.A., Inc.
Description: clamp-cylinders. The cylinder switch is designed into a strong, precision-cast, stainless-steel housing that is sealed with non-removable cover to protect against dirt, chips, abrasives, cutting oils, water, and mild acids. Similarly, the sensing probe is encapsulated in
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: ASCO
Description: The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage
- Stroke: 0 to 60.0000324 inch
- Rated Load/Force: 195 lbs
- Operating Pressure: 100 psi
- Bore Size: 0.4724412 to 1.574804 inch
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: The RFIK mechanical hydraulic tester provides the ideal solution for servicing and commissioning hydraulic circuits on agricultural and other mobile machinery. The kit comprises of a direct acting flow indicator with built in thermometer, a loading valve and a pressure gauge all built
Find Suppliers by Category Top
Featured Products Top
-
Seal type: NOK, PARKER, HALLITE or per customer's request Material : 1045/C45 or stainless steel; chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER YGD (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
applications, stainless steel may be the best choice–and sometimes the only choice. ARTEC stainless steel air cylinders (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift®
More Information Top
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
[ Related Keywords : stainless steel hydraulic cylinder , radial gate hydraulic cylinder ] .
-
Hydraulic Cylinder - Hydraulic Cylinder Manufacturers, Suppliers
Stainless Steel Hydraulic Cylinder Tube .
-
hydraulic cylinder - offers from hydraulic cylinder manufacturers, suppliers, exporters & wholesalers
Stainless Steel Hydraulic Cylinder Tube .
-
Cylinders - Cylinders Manufacturers, Suppliers
Stainless Steel Hydraulic Cylinder Tube .
-
Morphology and muscle stress of chelae of temperate and tropical stone crabs Menippe mercenaria
Force exerted on these rods was transferred to a stainless steel hydraulic cylinder equipped with a pressure gauge (see Govind & Biundon, 1985,for illustration).
-
Development of an automated triaxial system for thermo-hydromechanical testing of rocks
Stainless steel hydraulic cylinder .
-
Liquid flow in molds with prelocated fiber mats
A constant speed pump was constructed by mountinga 3-'/4inch (8.25cm)diameter, 3inch (7.62 cm) stroke stainless steel hydraulic cylinder (Lynair Model H-3- 1/4C01-3-SS) on an Instron Universal Testing Instrument (Model 1137).High-pressure hy- draulic tubing …
-
Analysis of resin injection molding in molds with preplaced fiber mats. I: Permeability and compressibility measurements
A constant speed pump was constructed by mounting a 3-1/4 inch (8.25 cm) diameter, 3 inch (7.62 cm) stroke stainless steel hydraulic cylinder (Lynair Model H-3-1/4CO 1-3-SS)on an Instron Uni- versal Testing Instrument (Model …
-
Home :: NASA Tech Briefs
The neutron delivery system consists of shutters composed of tungsten and steel, weighing 18 and 30 tons and two meters thick, and which are raised and lowered vertically by stainless steel hydraulic cylinders .
-
Features :: NASA Tech Briefs
The neutron delivery system consists of shutters composed of tungsten and steel, weighing 18 and 30 tons and two meters thick, and which are raised and lowered vertically by stainless steel hydraulic cylinders .
Indicates content that may require registration and/or purchase.