-
Supplier: NSK Americas
Description: include automotive transmissions or A/C compressors. Product Features and Benefits: Range includes solid, drawn cup or cage and roller options High quality ultra clean steel extends bearing life by up to 80% NSK range of Needle Roller Bearings include:
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle, Needle Roller Thrust
- Features: Stainless Steel, Steel
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings.
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 16 inch
- Outside Diameter: 24 inch
- Overall Width: 13 inch
- Bore: 16 inch
-
-
Supplier: Berliss
Description: Berliss offers a variety of roller bearings designed to carry varying dynamic and static loads. At Berliss, roller bearings are available: In approximately 4,000 different sizes In high, low carbon, stainless steel and nylon With precision ground solid inner
- Bore: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Type: Needle Roller With Inner
-
Supplier: Hartford Technologies, Inc.
Description: internal bearings in cam followers. Size Ranges Diameter: .031" to 1.000" (.787mm to 25.4mm) Length: .125" to 3.000" (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Applications: Needle Rollers Caged roller
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies manufactures cage needle roller bearings for a wide variety of end use applications. Cage needle bearings consist of cylindrical needle rollers assembled into a cage or retainer. The cage/retainer may be molded plastic. Common
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.393701 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 18 rpm
-
Supplier: Hartford Technologies, Inc.
Description: For more than 2 decades, Hartford Technologies has been a preferred supplier of needle bearing retainers to leading OEMs and Tier 1s, for both standard and custom products. Hartford Technologies manufactures a wide variety of needle bearing retainers for custom
-
Supplier: Accurate Bushing Company, Inc.
Description: Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Stud Diameter (stud type): 0.875 inch
- Bearing Material: Steel - Stainless
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running
- Outside Diameter: 3 inch
- Stud Diameter (stud type): 1.25 inch
- Design Units: Inch
- Bearing Material: Steel, Steel - Stainless
-
Supplier: Radwell International
Description: BEARING, NEEDLE ROLLER, 5/8IN BORE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: David Round
Description: Complete stainless steel construction Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Stainless steel
- Load Capacity: 6,000 tons
- Vertical Available Lifting Height: 11.083333333333334 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: lbs. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities Complete stainless steel construction Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook Stainless steel casters
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 7.625 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: NationSkander California Corporation
Description: Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application. Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, . Item:
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Bore: 0.378 inch
- Outside Diameter: 0.809 inch
- Rolling Element: Steel - Stainless
-
Supplier: NSK Americas
Description: product. Product Features and Benefits: Two-piece riveted high strength metal cage in steel or stainless steel. Spherical seating to allow for initial misalignment on mounting. Re-lubrication facility as standard. Maintenance free Molded-Oil options available. Super finished
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Bore Diameter (yoke type): 0.625 inch
- Design Units: Inch
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a
- Design Units: Metric
- Type: Yoke
-
Supplier: RBC Bearings
Description: RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times Large Inventories Engineering support Exceptional personal service Competitive pricing
- Diameter / Size: 0.31 to 1.25 inch
- Length: 0.156 to 8 inch
- Features: All Dowel Pins, Other
- Design Units: English
-
Supplier: Brookfield Industries, Inc.
Description: numbers i-8510 through i-8513 are rated for thrust loads or doors weighing up to 2000 pounds. They feature anti-friction needle roller bearings to transfer the higher radial and thrust loads and a hardened, precision ground, alloy steel pin. The hinge pin is also Armoloy®
- Length: 5 inch
- Open Width: 5 inch
- Hinge Type: Butt Hinge
- Leaf Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: components, needle roller bearings, pulleys, connectors, quick connectors and other mechanical assemblies. shaft constant section retaining ring material Earless retaining ring can be made of various materials, such as spring steel, stainless steel, copper
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Kollmorgen Corporation
Description: capacity, high efficiency and low backlash. Features Backlash: 4 arc-min Ratios available from 4:1 through 100:1 Single piece output shaft High-capacity tapered roller bearings and double full-complement needle bearings Continuous-duty grease Single-piece stainless
- Gear Ratio: 4 to 100 (X : 1)
- Output Torque: 9,000 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4.000000000000002 arcmin
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: retaining ring can be economically produced in carbon steel, stainless steel, copper, and many other alloys. No gap; 360° retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No charge on custom designs. Easy
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing® has a fully-integrated manufacturing facility capable of producing high (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CR SERIES Stud type : Screwdriver Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Drawn Cup Needle Roller Bearings for Compact Load Applications Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Integrated Radial and Axial Support Combines radial needle roller bearing with thrust ball bearing, supporting both radial and (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
operation, this structure provides stable rotational support even under heavy loads. For systems that run continuously, this translates into improved reliability and reduced risk of premature failure. As a result, needle roller bearings are commonly used in (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MYRV/MYRV-S Series : Full Complement Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
-Load, Space-Saving Needle Roller Bearing (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
61852 Deep Groove Ball Bearings For Construct Machines With Steel Pressed Cages from Shanghai Yuanzhu Bearing Co.,Ltd, China
Now we can produce miniature ball bearings, deep groove ball bearings, stainless steel bearings , needle roller bearings, rod end and linear ball bearings, with many specifications.
-
Photodynamic photorejuvenation of the face with a combination of microneedling, red light, and broadband pulsed light
A disposable plastic roller , embedded with stainless steel solid bore needles , 108 mm in width and 300 mm in length.
-
Chinese automotive bearings Suppliers, Chinese automotive bearings Manufacturers and Chinese automotive bearings Exporters on EC21.com
Products/Services:BEARINGS, ROLLER CHAINS, SPROCKETS, BALL BEARINGS, AUTOMOTIVE BEARINNGS, NEEDLE ROLLER BEARINGS , TAPER ROLLER BEARINGS, STAINLESS STEEL , PILLOW BLOCKS .
-
Grainger.com
In.) 0.1900, Stud Length (In.) 0.625, Thread Size 10-32, Thread Length (In.) 0.25, Dynamic Load Capacity (Lb.) 970, Roller Material Stainless Steel , Number of Bearings Single Row, Needle Roller ,Sealed Bearing Type, Bearing Material Stainless Steel, Stud Material …
-
Sell Water Pumps
… bearings, miniature ball bearings, hub bearings, engine bearings, skate bearings, flange bearings, sleeve bearings, motor bearings, spherical roller bearings, rear wheel bearings, rod end bearings, plastic bearings, special bearings, stainless steel ball bearings , angular contact bearings, needle roller bearing and spindle bearings .
-
Federal Register > Tuesday, October 26, 1999 > [64 FR 57627] Foreign-Trade Zone 207-Richmond International Airport, Virginia; Application for Foreign-Trade Sub...
Some of the components used in the manufacturing process are purchased from abroad (an estimated 38% of finished product value), including: nuts; screws; gaskets; washers; adhesives; stainless steel angles, shapes, and section; needle roller bearings ; and titanium sheet (duty rates on the …
-
Dental Bearing - Dental Bearing Manufacturers, Suppliers
Name good quality needle roller bearing Brand Konlon or your brand Material Chrome steel Gcr15, stainless steel Precision rating ABEC-1 ABEC-3 ABEC-5 Noisy Z1,Z2,Z3 Vibration V1,V2,V3 Number of row Single payment...
-
dental bearing - offers from dental bearing manufacturers, suppliers, exporters & wholesalers
Name good quality needle roller bearing Brand Konlon or your brand Material Chrome steel Gcr15, stainless ...
-
Sell Thrust Bearings
… bearings, Thrust bearings, Spherical roller bearings,Single(Double) row cylindrical bearings, Linear motion bearing, Mast guide bearings, Combined roller bearings, Converyor machinery bearings, Automobile bearings, Needle roller bearings , Water pump bearings, Pillow … … bearings, Spherical plain bearings, Stainless steel bearings, Press & Wheel …
-
Drying radioactive wastewater salts using a thin film dryer
… m diameter dryer is clad with alloy 625 The belt driven rotor is supported at the top by an external self-aligning roller bearing and at the bottom by an internal needle bearing The rotor and … … are made of 316L stainless steel .
Indicates content that may require registration and/or purchase.