Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myers by Pentair
Description: PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity. 100% Leak Tested Heavy-Gauge Steel Tank Construction Seamless, One-Piece Water Cell Electrostatically-Applied Polyester
- Volume Capacity: 19 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 21 to 68 inch
- Features: Corrosion Protection
-
Supplier: Carlisle
Description: Name: 15 Gallon Stainless Steel Part Number: 83S-15XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 19.8 Gallons - 83S-1523 shown Regulation:
- Tank / Cup Capacity: 15 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: ISC Sales, Inc.
Description: Fertilizer Oils Fracing Tank Material Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum 12-Gauge
- Volume Capacity: 1,139 to 20,920 gallons
- Diameter / Width: 4 to 12 inch
- Height: 73.2 to 338.4 inch
- Type: Chemical Tank
-
-
Supplier: ISC Sales, Inc.
Description: Liquid bins are pressure tested, back welded – inside and outside. We can customize our tanks to meet your needs for whatever you may put inside our smooth walled containers. Some of our metallic tank materials are: Minimum 12-Gauge Steel 304L Stainless
- Volume Capacity: 17,200 to 77,076 gallons
- Diameter / Width: 0 to 192 inch
- Height: 279.6 to 523.2 inch
- Type: Chemical Tank
-
Supplier: Techcon
Description: The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides
- Pressure Rating: 70 psi
- Features: Pressure Vessel
-
Supplier: Pope Scientific, Inc.
Description: Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher
- Volume Capacity: 5 gallons
- Height: 24.25 inch
- Pressure Rating: 175 psi
- Features: Corrosion Protection, Other Tank, Portable, Pressure Vessel
-
Supplier: Myers by Pentair
Description: Stainless Steel Service Connection Exclusive Top-Mount Access Designed For Easy Installation Rotatable Base with Quick Connect
- Volume Capacity: 14 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 31.3 to 78.5 inch
- Material: Composite/Fiberglass
-
Supplier: STA-RITE by Pentair
Description: Designed and manufactured with capacities to match a wide range of fresh-water needs, Pro-Source composite tanks are the choice for lasting durability and value. Rugged Outer Shell Exclusive, Replaceable Butyl Air Cell One-Piece Molded Inner Liner 300-Grade Stainless Steel
- Volume Capacity: 14 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 31.3 to 78.5 inch
- Material: Composite/Fiberglass
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Features: Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Euro Pressure Vessels
Description: strong, durable and features a sleek, streamlined handle. (Available in stock for 9”-diameter vessels, special order 12” or 18” tanks) Incorporate a Stainless steel skirt with stainless steel axle, front support, handle and static dissipative wheels. Standard
- Volume Capacity: 3.0115608 gallons
- Diameter / Width: 9.0157529 inch
- Height: 13.3070938 to 15.2755988 inch
- Pressure Rating: 131.984307 psi
-
Supplier: Walther Pilot North America
Description: The thin-walled, lightweight tanks are made entirely of stainless steel (1.4571). The tanks can be opened easily and quickly through the hinged cross grip locks. Without Agitator
- Type: Spray Cup
-
Supplier: Charles Ross & Son Company
Description: stamp when required. Our engineers, machinists and fabrication specialists routinely meet such code requirements as USFDA, BISC, ABS, API and UL as well as ASME. We regularly work with a broad range of materials, including carbon steel, 316 and 304 stainless steel, Monel,
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Supplier: Chemdet, Inc.
Description: models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation
-
Supplier: Spirax-Sarco
Description: Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical applications include: Clean steam, gas and liquid supplies to centrifuges, freeze
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 551.14326 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Allied Electronics, Inc.
Description: Designed for pressure applications that involve measurement of hostile media in harsh environments. Honeywell's 13 mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh
-
Supplier: Red Valve Company, Inc.
Description: tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber,
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: Watts
Description: Designed to maintain a constant liquid level in a tank or reservoir, and also throttle to sustain a minimum upstream pressure during tank filling operations. Valve throttles open on a lowering liquid level and closed upon a rising liquid level.
- Valve Size: 4 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. The valve also throttles to sustain a minimum upstream pressure during tank filling operations. It controls water level by
- Valve Size: 4 to 16 inch
- Features: Other
- Primary Material: Stainless Steel
-
Description: DESCRIPTION Nitronic 33® is a low nickel austenitic stainless steel having an annealed yield strength twice that of 304. Better resistance to stress corrosion cracking than 304. Low magnetic permeability even after severe cold working.
- Tensile Strength (UTS, Break): 115,000 to 222,000 psi
- Yield Strength (YS): 68,000 to 199,000 psi
- Elongation: 5 to 50 %
- UNS Number: 24,000
-
Supplier: Allied Electronics, Inc.
Description: Designed for pressure applications that involve measurement of hostile media in harsh environments. Honeywell's 13 mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh
-
Supplier: SSI Fabricated
Description: Flash Tanks & Pressure Vessels Applications Process Industry Metals and Mining Power Industry Water and Waste Chemical Industry Pulp and Paper Oil and Gas Features Low pressure drop streamlined design Large strainer screens Compact end to end dimension Fabricated Construction
- Features: Other, Pressure Vessel
- Material: Stainless Steel, Steel
-
Supplier: Watts
Description: Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. Valve throttles to sustain a minimum upstream pressure during tank filling
- Valve Size: 4 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: A stainless steel dial thermometer located near the system outlet, displaying 0° to 250° F. · A stainless steel pressure gage located near the system outlet, displaying 0-160 PSI. · A 10” centerline 304 stainless steel liquid level gage on the outside
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: control valve minimizes water usage. Additional controls include: A stainless steel bypass relief valve located near the system outlet and used to set system pressure, adjustable from 7 to 35 PSI. A stainless steel bypass relief valve for pump safety relief,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: based on your tank cleaning application. Cleaning tanks begins with choosing the proper tank cleaning machine(s). Therefore designing a CIP system needs follow the selection of the appropriate tank cleaning method, not the other way around. Providing the proper CIP system
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: EXACT Dispensing Systems
Description: Features Available in sizes from 2 – 60 gallon. Air and electrically driven agitators for filled materials, or for degassing. ASME code for pressures to 110 psi, as well as full vacuum. Ultrasonic/Capacitance Level Sensing with Low and/or High level alarms. Automatic refill controls. Heat
- Volume Capacity: 2 to 60 gallons
- Pressure Rating: 110 psi
- Features: Other
- Type: Process Tank
-
Supplier: Alfa Laval Inc.
Description: Aseptic tanks designed and manufactured to store liquids and viscous products, including dairy products, prior to aseptic filling. SteriTank aseptic tanks consist of stainless steel vessels with product inlet at the top or the bottom, depending on the products involved.
- Pressure Rating: 58 psi
- Type: Food/Beverage Tank
- Material: Stainless Steel
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: based on your tank cleaning application. Cleaning tanks begins with choosing the proper tank cleaning machine(s). Therefore designing a CIP system needs follow the selection of the appropriate tank cleaning method, not the other way around. Providing the proper CIP system
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Watts
Description: the T&P relief valve setting. It has a field-adjustable carbon steel tank (prime painted exterior) with an FDA-approved and fixed, Butyl rubber bladder, stainless steel NPT male inlet connection, and a .302 to 32 in. ( 7.6 to 813mm) charging valve connection (standard
- Volume Capacity: 90 gallons
- Diameter / Width: 24 inch
- Height: 53 inch
- Pressure Rating: 150 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: up to 30,000 gallons are available) Vault Tank Options: UL 142 listed double-wall inner tank, providing triple containment Larger tank capacities up to 30,000 gallons 3,000 PSI concrete Stainless steel inner tanks Dual compartments for multi-purpose use
- Volume Capacity: 250 to 20,000 gallons
- Diameter / Width: 43 to 95 inch
- Height: 45 to 85 inch
- Features: Corrosion Protection, Double Wall, Fireproof, Insulated, Outdoor Use, Spill Containment, Vented
-
Supplier: Rupture Pin Technology
Description: Model B Relief Valve • 2" to 24" 150# RF flange inlet. • Relief to atmosphere. • Settings from 1 PSI to 100 PSI. Advantages: • Accurate relief device, +/– 5% of set point. • 316 stainless steel seat and piston. • One moving part. • Viton "O" ring is standard. • Bubble-tight to set
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0200 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 2 gal.
- Type: Process Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0300 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 5 gal.
- Type: Process Tank
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
top of these storage tanks can be a hazardous and labor consuming process. Solution: United Electric Control’s (UE) All-Stainless-Steel, compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
steel, and stainless steel, with customizable options for different industrial requirements. With expertise in breathing valve design, pressure control equipment manufacturing, and customized valve solutions, Thinktank provides reliable protection solutions for storage tanks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Solution: United Electric Control’s (UE) All-Stainless-Steel, compact 12 (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-Seated / Double-Seat / Cage-Guided Pressure Balancing: Stainless Steel Bellows Working Temperature: ≤80°C Nitrogen Blanketing Control The NGP Series is particularly suited to storage-tank applications where maintaining a controlled (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
-
Interphex Preview, Part Deux
fluid handling. Equipment design, fabrication and servicing offers design, fabrication and servicing of stainless steel/other alloy storage and processing equipment. DCI provides tanks/vessels, agitation systems, field service/maintenance, Site-Fab, parts and components. offers its latest
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Stainless Steel Pressure Tank .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
750 GALLON STAINLESS STEEL PRESSURE TANK .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Stainless Steel Pressure Tank .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Stainless Steel Pressure Tank .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Stainless Steel Pressure Tank .
-
Pressure Tank - Pressure Tank Manufacturers, Suppliers
Stable Performance Stainless Steel Pressure Tank , Compressor Air Tank SGS .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
100 gal STAINLESS STEEL PRESSURE TANK .
-
Stainless Steel Tank - Stainless Steel Tank Manufacturers, Suppliers
Stable Performance Stainless Steel Pressure Tank , Compressor Air Tank SGS .
-
pressure tank exporter - pressure tank manufacturers, exporters, factories, suppliers, China pressure tank
Stable Performance Stainless Steel Pressure Tank , Compressor Air ...
-
air pressure tank - offers from air pressure tank manufacturers, suppliers, exporters & wholesalers
Stable Performance Stainless Steel Pressure Tank , Compressor Air ...
Indicates content that may require registration and/or purchase.