-
Supplier: Certex UK
Description: ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX
- Diameter: 0.2755907 inch
- Breaking Strength: 9,104.4 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Certex UK
Description: ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX
- Diameter: 0.1574804 inch
- Breaking Strength: 2,967.36 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Certex UK
Description: ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX
- Diameter: 0.2362206 inch
- Breaking Strength: 6,676.56 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
-
Supplier: Certex UK
Description: ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX
- Diameter: 0.1968505 inch
- Breaking Strength: 4,630.88 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: VY-5.0-21P Black ; "-" Trivalence-Cr Zinc Stainless steel wire guard Terminal-semi-bright Tin plated NL46 @ MARK
-
Supplier: Newark, An Avnet Company
Description: VY-5.0-13P Black ; "-" Trivalence-Cr Zinc Stainless steel wire guard Terminal-semi-bright Tin plated NL46 @ MARK
-
Supplier: Newark, An Avnet Company
Description: VY-5.0-19P Black ; "-" Trivalence-Cr Zinc Stainless steel wire guard Terminal-semi-bright Tin plated NL46 @ MARK
-
Supplier: Newark, An Avnet Company
Description: VY-5.0-2P Black ; "-" Trivalence-Cr Zinc Stainless steel wire guard Terminal-semi-bright Tin plated NL46 @ MARK
-
Supplier: TelephoneStuff.com
Description: Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and
- Material: Aluminum, Nylon / Polyamide, Stainless Steel
- Application: Cable & Wire
-
Supplier: Allied Electronics, Inc.
Description: 15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw Low profile Stable, no-rock design Space saving and time saving Compact, heavy duty design Six snap-in legs for total stability Serrated top surface secures connection PC screw terminals for barrier
-
Supplier: Allied Electronics, Inc.
Description: 6-32 Insert Terminal, Current 15 A, Terminal Material Brass, Terminal Plate Tin Easy to connect using solid or stranded wire, crimp lugs or terminals Anti-rotation tab for use with spade terminals Supplied with screw installed and captivated, with screw
-
Supplier: TelephoneStuff.com
Description: 4 Conductor Stainless Steel Wall Jack. 4 Conductor Stainless Steel Wall Jack. Features: - 4 Conductor - Resists scratching - Includes mounting screws - U.L. Listed - Quick-connect terminals - Station wire is connected using retaining clips which snap onto
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: 4 and 6 conductor. Features: - Screw terminals for station wire termination - Resists scratching - Includes mounting screws - U.L. Listed
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Stainless steel 6-conductor wallplates with screw terminals built to resist scratching, cleaning solutions and corrosive atmospheres. Features: - Mountable on standard outlet boxes, 63A junction box for pre-wired installations, or directly to wall - Includes two 1" flat-head
- Material: Steel
-
Supplier: Altech Corp.
Description: Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
- Number of Contacts: 4
- Orientation: 45 Degrees
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Win Source Electronics
Description: Polyamide (PA46), Nylon 4/6 Voltage: 300 V Standard Package: 200 pcs Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material -
- Current Rating: 6 amps
- Contact Pitch: 5.003797297949459 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: Grabber Pincer and BNC Center Contact Are Gold Plated Excellent Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance SMD Clips Attach to Terminals Up to
-
Supplier: Allied Electronics, Inc.
Description: Miniature neon pilot lights are engineered for long-service reliability. Rugged, unaffected by shock and vibration. Features White Nylon Housing Polycarbonate Lens 0.187" Tinned Brass Q.C. Terminals 0.020" Thick or 4.4 to 4.8" 22 AWG 105°C Leadwire Stripped 1⁄2" Termination 0.310" Minimum
-
Supplier: Conax Technologies
Description: This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated
- Diameter or Width Range: 0.375 to 0.5 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Material: Copper
-
Supplier: Conax Technologies
Description: This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard cold end lead length is 24″. Longer leads are available on request.
- Diameter or Width Range: 0.062 to 0.375 inch
- Sensitive Length: 24 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Terminal Cup Washer Terminal cup washers are used to prevent a wire from slipping out from under a screw head. They are also used with solder lugs. Available Materials: Brass terminal cup washer, stainless steel terminal cup washer Available Finishes:
- Inside Diameter: 0.14 to 0.2 inch
- Outside Diameter: 0.376 to 0.507 inch
- Thickness / Working Height: 0.02 to 0.025 inch
- Material: Brass, Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Terminal & Contact Weight : .337 G [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating
- North American (AWG): 14 to 18 AWG
- International (mm2): 0.8 to 2 mm2
- Features: Other, RoHS
-
Supplier: TE Connectivity
Description: Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing
- Number of Contacts: 7
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 16 to 20 AWG
- Operating Temperature: -40 to 110 C
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 3 to 72 kW
- Watt Density: 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: level power. The Size You Need OMTBV7-W feed-through terminals come in ten sizes and are rated to 600V (800V IEC). They accommodate a full range of wire sizes from 30 AWG to 3/0 AWG (0.5mm2 to 70mm2 wire cross section). Many "specialty" feed-through terminals are also
- Number of Contacts: 2
- Conductor Size (North American): 30 to 10 AWG
- Voltage Rating: 600 to 800 volts
- Current Rating: 20 to 310 amps
-
Supplier: Waytek, Inc.
Description: Aptiv 13697415 Loose Female Terminals Deutsch No. 1062-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel,
- North American (AWG): 16 AWG
- Terminal Type: Ferrule Terminal
-
Supplier: Waytek, Inc.
Description: Aptiv 13663719 Loose Female Terminals Deutsch No. 1062-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel,
- North American (AWG): 16 AWG
- Terminal Type: Ferrule Terminal
-
Supplier: Waytek, Inc.
Description: Aptiv 13783290 Loose Female Terminals Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel,
- North American (AWG): 14 to 12 AWG
- Terminal Type: Ferrule Terminal
-
Supplier: Waytek, Inc.
Description: Aptiv 13663718 Loose Female Terminals Deutsch No. 1062-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel,
- North American (AWG): 20 to 18 AWG
- Terminal Type: Ferrule Terminal
-
Supplier: Pyromation
Description: sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless
- Extension Wire Entry - NPT: 1/4" NPT, 1/8" NPT
- Head Type: Bolted Cover
- Features: Miniature, Weatherproof
- Terminal Block: Multi Element
-
Supplier: Amphenol PCD
Description: .200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate
- Number of Contacts: 2 to 8
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 300 volts
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: steel compression coil spring, and a durable heat and chemical resistant nylon slide. Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide without
- Features: Other
-
Supplier: Radwell International
Description: CORD CONNECTORS, WIRE MESH STRAIN RELIEF, ALUMINUM, SINGLE / DOUBLE WEAVE, STRAIGHT, MALE, STAINLESS STEEL GRIP. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: RS Components, Ltd.
Description: Stainless steel fine wire clip 4mm plug
- Features: Other, RoHS
-
Supplier: DigiKey
Description: "50A Non-Insulated Battery Terminal Clamp, Miniature Test Clip Stainless Steel 1.125"" (28.58mm) 1 1/8"""
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate) (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Fairlane Products now offers full stainless steel quick release ball lock pins that have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Exocytosis and Endocytosis
Attach to the terminals a stainless steel wire 3cm long, forming a 1-cm loop.
-
ZFACH474
SCC of a Stainless Steel Wire -Rope Terminal From: F.L. Jamieson, Failures of Lifting Equipment, Failure Analysis and Prevention, Vol 11, ASM Handbook, ASM International, 1986, p 514528 Abstract: An AISI type 303(Se) stainless steel eye terminal that was roll …
-
ZASMHBA0001811
Example 6: SCC of a Stainless Steel Wire -Rope Terminal .
-
ENDOSCOPY ASSISTED REMOVAL OF FERROMAGNETIC COINS WITH NOVEL MAGNETIC INSTRUMENT
They are then fixed to a 200 cm long and 0.75 mm thick stainless steel wire with a terminal 5 cm spring.
-
Wire Rope - Wire Rope Manufacturers, Suppliers (Page 3)
Stainless Steel Wire Rope Swage Terminal .
-
Drugs of Abuse
Once this has cured, the positive terminal of a 1.5-V battery is connected to the gold pin on the silver wire (anode) and the negative terminal to a stainless steel wire (cathode) immersed in a concentrated solution of hydrochloric acid …
-
An Experimental Investigation into the Cooling of Finned Metal Cylinders, in a Free Air Stream
The wire was clamped to the elements resistance wire by small stainless steel terminal blocks.
-
Reliable production of isolated deuterium pellets for laser-generated plasma experiments
The power supply may be assumed to operate in a constant voltage mode, feeding the tungsten cutting wires through copper connecting wires via the stainless steel support terminals .
-
Application of Implantable Wireless Biomicrosystem for Monitoring Nerve Impedance of Rat After Sciatic Nerve Injury
The terminal ends of the stainless steel wires were connected with a miniature connector for linking with the implantable module.
-
The Aircraft Reactor Experiment—Design and Construction
Stainless steel wire was welded to the terminals of the heating units, and beads were placed on the wires to reach through the insula- tion where they were in turn welded to copper wires with heat-resistant insula- tion.
Indicates content that may require registration and/or purchase.