-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Accuris
Description: Compressors, pneumatic tools and machines - Vocabulary - Part 4: Air treatment
-
Supplier: Accuris
Description: High Pressure Pneumatic Compressors Users Guide for Aerospace Applications
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet,
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: Air Compressors Direct
Description: oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Portable Tank Design •Pre-attached pneumatic tires for maximum portability Dual-Voltage Motor
- Flow Capacity: 7.1 to 6.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Accuris
Description: Compressor, pneumatic tools and machines - Vocabulary - Part 4: Air treatment
-
Supplier: SAE International
Description: Air Conditioning systems with reheat reduction based for energy efficiency have generally been implemented with either electronic variable compressors through active stroke control or with fixed displacement compressors through modifying the cycling set point. The present work
-
Supplier: SAE International
Description: Gas compressors (air and other compressible fluids) have been used sporadically since the 1940's for various utility functions in aerospace applications. They have been used to provide power to gun purge and drive systems, engine or APU starters (recharge accumulators), reservoir
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
-
Supplier: Champion
Description: Air Filters CFF Series CFF Series air filters provide your compressed air system with premium quality filtration for the three typical contaminant types: 1) solid particles come from ambient air contaminants like dust and from rusted, oxidized pipework. They will cause
- Maximum Air Volume: 20 to 21,250 SCFM
- Maximum Inlet Pressure: 300 psi
- Operating Temperature: 150 F
-
Supplier: CSA Group
Description: ISO 3857-4:2012 identifies the terms and provides the definitions for the vocabulary used in the air-treatment field.
-
Description: ISO 3857-4:2012 identifies the terms and provides the definitions for the vocabulary used in the air-treatment field.
-
Supplier: Accuris
Description: COMPRESSOR UNIT, ROTARY, AIR, WHEELBARROW FRAME MOUNTED, TWO PNEUMATIC TIRES, GASOLINE ENGINE DRIVEN, 60 CFM, 6.5 PSIG
-
Supplier: FLSmidth
Description: of gases. FLSmidth can offer varying scope, from a bare-shaft compressor to a vacuum pump skid – custom built to project specifications or FLSmidth standards. With only two bearings and three moving parts, the Ful-Vane compressor boasts a simple design that is easily field
-
Description: Lays down a series of preferred pressures to be used as reference pressure when presenting performance data for pneumatic equipment. Components for compressed air systems should also be designet to meet the standardized pressures. The stated pressure are effective (gauge) pressures,
-
Supplier: CSA Group
Description: Lays down a series of preferred pressures to be used as reference pressure when presenting performance data for pneumatic equipment. Components for compressed air systems should also be designet to meet the standardized pressures. The stated pressure are effective (gauge) pressures,
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Dresser-Rand
Description: High Efficiency Axial Flow Compressors for High Volume Applications The Dresser-Rand Frame 1000 – 5000 axial flow compressor line includes six standard frame sizes that are each available with three to 15 stages. Pressure ratio is determined by the number of stages. The required
- Compressor Technology: Axial
- Features: More Than 3 Stages, Multistage Compressor, Oil Refining / Chemical Processing
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview CHA Series Heat-Les™ desiccant compressed air dryer is the most reliable, energy efficient, large-flow heatless dryer available. Standard designs are offered for flows ranging from 1,800 to 12,100 scfm, pressures from 60 to 150 psig, and pressure dew points of -40°F to -100°F.
- Drying Capacity: 4,270 SCFM
- Dryer Technology: Desiccant
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts
- Discharge / Operating Pressure: 43.51131 psi
- Flow Capacity: 247.175141242938 SCFM
- Horse Power: 29.484848467862 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: SAE International
Description: integrated compressor/expander unit (CEU) for commercial vehicles, in order to achieve stop/start function and braking energy recovery. During braking, the compressed air is recovered by CEU working in compressor mode and is charged to the air tanks. When the vehicle
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts
- Discharge / Operating Pressure: 116.03016 psi
- Flow Capacity: 21.433615819209 SCFM
- Horse Power: 5.36088153961128 HP
- Compressor Technology: Reciprocating Piston
-
Description: the compressor suction, plant air system cross connection, or instrument air connections directly connected to processes; to establish standard air supply pressures (with limit values) and operating ranges for pneumatic devices; to specify ranges of
-
Supplier: CEF Industries LLC
Description: capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Busch Vacuum Solutions
Description: design, eliminates internal wear and parts to replace Air-cooled, requiring no water Dry-running, no sealing or lubricating oil is needed in the pumping chamber Minimal maintenance Economical, reduced power requirements High volumetric efficiency Standard Equipment Acoustic enclosure
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or larger is recommended. Get
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk
- Capacity: 0.109375 gallons
- Operating Pressure: 90 psi
- Application: Automotive, Chain, Cutting Tools, General Purpose
- Media: Grease
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature, cold temperature Air
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability Pneumatic Conveyance of powder, bulk and solids material, quickly, gently, and with minimal energy expenditure (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Jet “J Type” probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
: A standard slip ring transmits only electrical power and signals. A pneumatic-electric hybrid slip ring integrates pneumatic passages that allow simultaneous transmission of compressed air, vacuum, or other gases alongside electrical transmission, all within a single rotating unit. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Easy Installation & Maintenance: Standard port sizes (Rc1/8" pneumatic port, Φ8mm air hose connection) and adequate lead wire length make installation quick and easy. The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Hydraulic system and pneumatics
The drawing air of the compressor must correspond to norm state (1,013 bar paragraph, 0 ° C = 273 K).
-
Hydraulic system and pneumatics
The drawing air of the compressor must correspond to norm state (1,013 bar paragraph, 0 ° C = 273 K).
-
Hydraulic system and pneumatics
The drawing air of the compressor must correspond to norm state (1,013 bar paragraph, 0 ° C = 273 K).
-
Increase of the efficiency of geothermal energy probes through air injection on locations without groundwater flow
For the generation of the groundwater circulation by the air injection geothermal energy probe with standard values, an air compressor with a power of about 55 W is necessary.
-
Thermodynamics
An air compressor is laid out n/h for a norm volume flow of 1000 m3.
Indicates content that may require registration and/or purchase.